☰
MAX3232EIDR
MAX3232EIDR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX3232EIDR Datasheet
History Price: $2.18000
In Stock: 39200
MAX3232EIDR Specification
Specification
Part No
MAX3232EIDR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX3232EIDR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232EIDR Description
The Texas Instruments MAX3232EIDR is a highly integrated RS-232 transceiver designed to provide reliable communication between devices that use the RS-232 standard. This device is part of the MAX3232 series and is optimized for both high performance and low power consumption, making it ideal for use in industrial, automotive, consumer electronics, and telecommunication systems that require serial data communication.

The MAX3232EIDR supports both data transmission and reception for standard RS-232 devices, converting the voltage levels from TTL or CMOS logic levels to the traditional RS-232 voltage levels. It is commonly used in microcontroller interfaces, data acquisition systems, modems, point-of-sale (POS) equipment, and embedded systems that require a serial communication interface.

## Key Specifications:

* Supply Voltage Range: The MAX3232EIDR operates within a single supply voltage range of 3.0V to 5.5V. This flexibility allows it to be used in both low-voltage systems and more traditional higher-voltage systems, accommodating a wide range of applications.

* RS-232 Voltage Levels: The device is designed to interface with standard RS-232 voltage levels, which range from +12V to -12V for data transmission and reception. It is fully compatible with traditional RS-232 devices and ensures proper signal conversion between TTL/CMOS logic and RS-232 voltage levels.

* Data Rates: The MAX3232EIDR supports data rates up to 1Mbps. This high-speed capability ensures that the device can handle demanding communication requirements in applications that need fast data transmission speeds.

* Transmitter and Receiver Channels: The device integrates two driver channels and two receiver channels in a single package. This allows the MAX3232EIDR to handle full-duplex communication, enabling both sending and receiving data simultaneously, making it suitable for applications such as serial port communication and modem interfaces.

* Low Power Consumption: The MAX3232EIDR is designed for low power consumption, with a typical supply current of only 0.5mA in the powered-down state and 10mA during active operation. This low power operation makes it well-suited for battery-powered and low-power applications, extending the battery life of portable devices.

* Input Logic Levels: The device is compatible with TTL and CMOS logic levels, typically 0V to 3.3V for input logic signals, ensuring seamless integration with microcontrollers and other digital logic circuits.

* EIA-232 Standards Compliance: The MAX3232EIDR is fully compliant with the EIA-232 standard for serial communication, ensuring compatibility with a wide range of RS-232 devices. This standardization allows for reliable and robust communication across devices.

* Operating Temperature Range: The MAX3232EIDR operates over a wide temperature range from -40°C to +85°C, making it suitable for use in a variety of environments, including automotive, industrial, and telecommunication systems.

* Package Type: The MAX3232EIDR comes in a 16-pin QSOP package (also known as QSOP-16), which provides a compact solution for designs where space is limited. Its small package size allows for integration into tightly constrained spaces, making it ideal for embedded systems, point-of-sale (POS) terminals, and other small form factor devices.

* Protection Features: The MAX3232EIDR includes over-voltage protection on the RS-232 pins, which prevents damage to the device in case of transient voltages. This ensures reliability and long-term durability, especially in environments with fluctuating voltage levels or electrical noise.

## Features:

1. Full-Duplex Communication: The MAX3232EIDR supports full-duplex communication, which allows both sending and receiving of data simultaneously. This is particularly important in systems where bidirectional communication is required, such as modems or data logging systems.

2. High Data Rate: With a data rate of up to 1Mbps, the MAX3232EIDR ensures fast and reliable data transmission for applications with high-speed requirements, such as data acquisition systems, telecommunication systems, and serial communication interfaces.

3. Low Power Consumption: The low power consumption of the MAX3232EIDR, especially in the powered-down state, makes it ideal for battery-powered applications. This feature is crucial for designs where minimizing power consumption is essential, such as in remote sensors, portable devices, and wearable technology.

4. RS-232 Compliance: The device is fully compliant with RS-232 voltage level standards, making it easy to interface with standard serial devices such as PCs, modems, printers, and other communication equipment that use the RS-232 protocol.

5. Wide Supply Voltage Range: The MAX3232EIDR operates within a wide voltage range of 3.0V to 5.5V, ensuring compatibility with both low-voltage logic circuits (3.3V systems) and higher-voltage systems (5V systems). This versatility enables its use in various designs, from low-power embedded systems to legacy equipment.

6. Compact Package: The 16-pin QSOP package provides a compact and space-efficient solution for systems where board space is limited, making the MAX3232EIDR an excellent choice for space-constrained applications.

7. Integrated Protection: The MAX3232EIDR includes protection features that prevent damage to the device from voltage transients and over-voltage conditions, ensuring the long-term reliability of the transceiver in harsh environments.

8. Wide Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3232EIDR can be used in a variety of industrial and automotive environments, where temperature extremes are common. This makes it suitable for high-reliability applications in harsh conditions.

## Applications:

The MAX3232EIDR is used in a wide range of applications where RS-232 communication is required. Some of the primary applications include:

1. Microcontroller Interfaces: The MAX3232EIDR is commonly used to interface microcontrollers with RS-232 communication ports. It converts the TTL or CMOS signals from the microcontroller into the appropriate RS-232 voltage levels, enabling communication with PCs, terminals, modems, and other serial devices.

2. Modems and Communication Systems: The MAX3232EIDR is ideal for use in modem interfaces and other communication systems that require reliable serial data transmission over long distances, as RS-232 is commonly used for these types of connections.

3. Point-of-Sale (POS) Terminals: The MAX3232EIDR is often found in POS systems, where it is used to enable communication between cash registers, receipt printers, barcode scanners, and other peripheral devices using the RS-232 standard.

4. Industrial Control Systems: In industrial automation and control systems, the MAX3232EIDR is used to facilitate communication between various control equipment, sensors, and actuators, all of which often rely on RS-232 interfaces for data exchange.

5. Automotive Applications: The MAX3232EIDR is also used in automotive electronics, where it enables communication between diagnostic equipment and in-vehicle control systems. Its wide operating temperature range makes it suitable for use in automotive environments, where extreme temperatures are common.

6. Embedded Systems: The MAX3232EIDR is often used in embedded systems to provide serial communication between a microcontroller and peripheral devices. Its small package size and low power consumption make it an excellent choice for space-constrained and low-power embedded systems.

7. Data Acquisition Systems: In data acquisition systems, the MAX3232EIDR is used to transmit sensor data over long distances using RS-232 communication. It is ideal for remote sensing applications where accurate and reliable data transmission is required.

8. Telecommunications: The MAX3232EIDR is used in telecommunication devices that require serial communication over distances, such as satellite communication systems, data routers, and communication interfaces.

## Performance:

The MAX3232EIDR delivers excellent performance with high data rates (up to 1Mbps), low power consumption, and full-duplex communication capability. It is fully compliant with RS-232 voltage level standards, ensuring that it can communicate effectively with other RS-232 compatible devices. Its low-power operation and small package size make it an attractive solution for battery-powered, space-constrained, and high-speed communication applications.

## Power Efficiency:

With a low quiescent current of approximately 10mA during operation and minimal current consumption when powered down, the MAX3232EIDR provides excellent power efficiency. This feature is especially important in portable devices and battery-powered systems, where power consumption is a critical design consideration. Its low-power consumption helps to maximize the operational life of the system, reducing the need for frequent battery changes.

## Conclusion:

The Texas Instruments MAX3232EIDR is a versatile, reliable, and low-power RS-232 transceiver that is ideal for a variety of applications requiring serial communication. Its compatibility with TTL/CMOS logic, RS-232 voltage levels, and support for high-speed data transmission make it suitable for use in embedded systems, automotive, telecommunications, and industrial control applications. The device's low power consumption, wide voltage range, and small package ensure that it can meet the demands of space-constrained and energy-sensitive designs, making it an excellent choice for modern communication systems.
MAX3232EIDR Compare Parts
  • MAX3232EIDR vs MAXM22511GLH+
  • MAX3232EIDR vs MAXM22510GLH+T
  • MAX3232EIDR vs MAXM22510GLH+
  • MAX3232EIDR vs MAX9967BGCCQ+B0U
  • MAX3232EIDR vs MAX9959DCCQ+D
  • MAX3232EIDR vs MAX9957DCCB+D
  • MAX3232EIDR vs MAX9957CCB+D
  • MAX3232EIDR vs MAX9482EUI
  • MAX3232EIDR vs MAX9481EUP
  • MAX3232EIDR vs MAX9480EUP
  • MAX3232EIDR vs MAX9404EHJ
  • MAX3232EIDR vs MAX9402EHJ+T
  • MAX3232EIDR vs MAX9402EHJ+
  • MAX3232EIDR vs MAX9401EHJ
  • MAX3232EIDR vs MAX9400EHJ
  • MAX3232EIDR vs MAX9179EUE+
  • MAX3232EIDR vs MAX9179EUE
  • MAX3232EIDR vs MAX9173EUE+T
  • MAX3232EIDR vs MAX9173EUE+
  • MAX3232EIDR vs MAX9173EUE
  • MAX3232EIDR vs MAX9173ETE
  • MAX3232EIDR vs MAX9173ESE+
  • MAX3232EIDR vs MAX9173ESE
  • MAX3232EIDR vs MAX9172ESA+T
  • MAX3232EIDR vs MAX9172ESA+
  • MAX3232EIDR vs MAX9172ESA
  • MAX3232EIDR vs MAX9172EKA+T
  • MAX3232EIDR vs MAX9171ESA+
  • MAX3232EIDR vs MAX9171EKA+T
  • MAX3232EIDR vs MAX9169EUE+T
  • MAX3232EIDR vs MAX9169EUE+
  • MAX3232EIDR vs MAX9164EUD
  • MAX3232EIDR vs MAX9164ESD
  • MAX3232EIDR vs MAX9163ESA+T
  • MAX3232EIDR vs MAX9163ESA+
  • MAX3232EIDR vs MAX9158EGM
  • MAX3232EIDR vs MAX9157EHJ+T
  • MAX3232EIDR vs MAX9157EHJ+
  • MAX3232EIDR vs MAX9157EGJ+T
  • MAX3232EIDR vs MAX9157EGJ
  • MAX3232EIDR FAQ
    Q1: What is the Texas Instruments MAX3232EIDR?
    A1: The Texas Instruments MAX3232EIDR is a dual transceiver designed for RS-232 communication. It converts between TTL/CMOS logic levels and RS-232 voltage levels, allowing communication between microcontrollers and devices that use the RS-232 standard.

    Q2: How many channels does the MAX3232EIDR support?
    A2: The MAX3232EIDR supports two independent channels, making it suitable for applications that require communication with multiple RS-232 devices.

    Q3: What is the maximum data rate supported by the MAX3232EIDR?
    A3: The MAX3232EIDR supports a maximum data rate of 250 kbps, which is typical for RS-232 communication in many embedded systems and industrial applications.

    Q4: What is the voltage range for the MAX3232EIDR?
    A4: The MAX3232EIDR operates within a voltage range of 3.0V to 5.5V, allowing it to be used in systems with various supply voltages.

    Q5: What are the typical applications for the MAX3232EIDR?
    A5: The MAX3232EIDR is commonly used in embedded systems, industrial automation, data acquisition, and communication systems where RS-232 communication is required.

    Q6: Does the MAX3232EIDR require external components?
    A6: No, the MAX3232EIDR includes internal capacitors for voltage regulation, so no external capacitors are necessary for operation in typical applications.

    Q7: What is the package type for the MAX3232EIDR?
    A7: The MAX3232EIDR is available in an 16-pin SOIC (Small Outline Integrated Circuit) package, providing a compact and efficient form factor for space-constrained designs.

    Q8: What is the operating temperature range for the MAX3232EIDR?
    A8: The MAX3232EIDR operates within a temperature range of -40°C to +85°C, making it suitable for both industrial and commercial environments.

    Q9: Does the MAX3232EIDR support full-duplex communication?
    A9: Yes, the MAX3232EIDR supports full-duplex communication, meaning it can transmit and receive data simultaneously over both channels.

    Q10: How does the MAX3232EIDR handle voltage level conversion?
    A10: The MAX3232EIDR uses internal voltage converters to translate logic levels between the TTL/CMOS levels (0V to 3.3V or 5V) and the higher voltage levels required for RS-232 communication (-12V to +12V).

    Q11: What is the power consumption of the MAX3232EIDR?
    A11: The MAX3232EIDR has low power consumption, typically consuming about 0.5mA of current in operational mode, making it ideal for battery-powered systems.

    Q12: Can the MAX3232EIDR be used in a 3.3V system?
    A12: Yes, the MAX3232EIDR can be used in 3.3V systems. It is compatible with both 3.3V and 5V logic levels for flexibility in system design.

    Q13: What is the maximum output voltage swing of the MAX3232EIDR?
    A13: The MAX3232EIDR provides an output voltage swing of ±10V, which complies with the RS-232 standard for reliable communication over longer distances.

    Q14: Does the MAX3232EIDR provide any protection against voltage spikes?
    A14: Yes, the MAX3232EIDR is designed to protect against voltage spikes and can handle typical RS-232 voltage levels, making it robust against surges in the communication line.

    Q15: Can the MAX3232EIDR be used for communication over long distances?
    A15: Yes, the MAX3232EIDR is designed to support communication over long distances, as RS-232 standards allow reliable data transmission over distances of up to 50 feet or more, depending on the baud rate and cable quality.

    Q16: How does the MAX3232EIDR manage signal integrity?
    A16: The MAX3232EIDR uses internal circuitry to ensure clean signal transmission and prevent data loss, supporting reliable communication even in noisy environments.

    Q17: What is the data format supported by the MAX3232EIDR?
    A17: The MAX3232EIDR supports the standard RS-232 data format, which typically includes 5 to 9 data bits, 1 or 2 stop bits, and optional parity for error checking.

    Q18: Is the MAX3232EIDR compatible with both 3.3V and 5V logic?
    A18: Yes, the MAX3232EIDR is compatible with both 3.3V and 5V logic, making it suitable for a wide range of microcontrollers and processors operating at either voltage level.

    Q19: Does the MAX3232EIDR provide automatic handshake control?
    A19: Yes, the MAX3232EIDR supports automatic hardware handshake signals (RTS, CTS, DTR, DSR, DCD, RI), which are useful for flow control in communication systems.

    Q20: What makes the MAX3232EIDR a popular choice for RS-232 applications?
    A20: The MAX3232EIDR is popular due to its reliable performance, low power consumption, ease of integration (with internal capacitors), and its ability to handle both 3.3V and 5V logic levels, making it versatile for a wide range of applications.
    Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.