☰
MAX3232EIPW
MAX3232EIPW
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3232EIPW Datasheet
History Price: $1.94617
In Stock: 11680
MAX3232EIPW Specification
Specification
Part No
MAX3232EIPW
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
MAX3232EIPW Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232EIPW Description
Product Overview

The Texas Instruments MAX3232EIPW is a dual-channel RS-232 transceiver designed for converting signals between TTL/CMOS logic levels and RS-232 serial communication voltage levels. It supports data communication between microcontrollers, processors, or other TTL/CMOS devices and RS-232 compatible equipment such as PCs, modems, or industrial instruments. The MAX3232EIPW operates from a single 3.0 V to 5.5 V power supply and features internal charge pumps that generate the necessary RS-232 voltage levels without requiring an external power supply.

This device is optimized for low power consumption and extended temperature range applications, making it suitable for battery-powered, portable, and industrial environments. The MAX3232EIPW supports data rates up to 1 Mbps and is pin-compatible with the popular MAX232 standard, offering a seamless upgrade with improved voltage range support.

Key Features

* Dual driver and dual receiver RS-232 transceiver
* Single supply operation from 3.0 V to 5.5 V
* Internal charge pumps generate ±7.5 V typical RS-232 output levels from a single supply
* Supports data rates up to 1 Mbps
* Compatible with TIA/EIA-232-F and ITU V.28 standards
* Extended receiver input voltage range up to ±25 V
* Low power consumption with shutdown mode (<1 µA typical)
* ESD protection greater than ±15 kV Human Body Model (HBM) on all RS-232 pins
* Pin and function compatible with MAX232 devices
* Industrial temperature range: -40°C to +85°C
* Small footprint 20-pin TSSOP package suitable for space-constrained designs

Electrical Specifications

* Supply Voltage (VCC): 3.0 V to 5.5 V
* Driver Output Voltage: ±7.5 V typical at 5 V supply, ±5 V typical at 3.3 V supply
* Receiver Input Voltage Range: ±25 V maximum
* Data Rate: Up to 1 Mbps
* Input Logic Levels: Compatible with TTL/CMOS logic (0 V to VCC)
* Quiescent Supply Current: Typically 0.4 mA at 5 V, lower at reduced supply voltages
* Shutdown Supply Current: Typically <1 µA
* Driver Output Current: ±10 mA typical
* ESD Protection: > ±15 kV HBM on RS-232 pins
* Operating Temperature Range: -40°C to +85°C
* Package: 20-pin TSSOP

Functional Description

The MAX3232EIPW contains two line drivers and two line receivers, enabling full-duplex serial communication. It converts standard TTL/CMOS UART signals to RS-232 voltage levels suitable for communication with legacy equipment. The integrated charge pumps generate the required positive and negative voltages from the single supply, removing the need for dual power rails.

Drivers feature robust output swing and high output current capability to drive long RS-232 cables and multiple loads. Receivers have wide input voltage tolerance and built-in hysteresis to reject noise and maintain signal integrity on the RS-232 inputs. The device incorporates fail-safe receivers that output a known logic level when the input is open or in an undefined state.

Shutdown mode reduces power consumption to below 1 µA, making the device ideal for battery-operated systems. The MAX3232EIPW also includes internal ESD protection circuits that significantly increase system reliability and robustness during handling and operation.

Typical Application Circuit

A typical application includes powering the MAX3232EIPW from a 3.3 V or 5 V supply line. Four external 0.1 µF capacitors are connected to the charge pump pins (C1+, C1-, C2+, C2-) as specified to generate the ±7.5 V RS-232 levels internally. The TTL/CMOS side connects to a microcontroller UART, while the RS-232 side interfaces with the external serial device.

Signal lines are routed using impedance-controlled PCB traces with appropriate termination and shielding as needed to minimize noise and crosstalk. Decoupling capacitors are placed close to the power supply pins for noise reduction.

Applications

* Embedded system serial communications
* PC serial port interfaces and legacy device connectivity
* Industrial automation and instrumentation
* Modems and networking equipment
* Point-of-sale terminals and barcode readers
* Portable and battery-powered devices
* Data acquisition systems requiring RS-232 communication

Protection and Reliability Features

* High ESD tolerance on RS-232 pins (>±15 kV HBM) to safeguard against static discharge
* Wide receiver input voltage range to handle transient voltage spikes and signal overshoot
* Thermal shutdown protection ensures device safety during abnormal operating conditions
* Low supply current and shutdown mode support energy-efficient system design
* Fail-safe input circuitry guarantees known output states on open or disconnected RS-232 lines

Mechanical and Thermal Characteristics

The MAX3232EIPW is available in a compact 20-pin Thin Shrink Small Outline Package (TSSOP), supporting high-density PCB assembly. The small footprint reduces overall board space and enables integration in compact embedded designs.

* Package: 20-pin TSSOP
* Package Dimensions: Approximately 4.4 mm × 7.8 mm
* Thermal Resistance Junction-to-Ambient (θ\_JA): Approximately 100 °C/W (varies with PCB layout)
* Mounting: Surface Mount Technology (SMT)

Design Considerations

* Use four 0.1 µF capacitors on the charge pump pins as recommended to ensure proper voltage generation and device functionality.
* Ensure power supply voltage remains within 3.0 V to 5.5 V to maintain compliant RS-232 voltage levels.
* Include local decoupling capacitors on the power input to reduce supply noise and improve signal integrity.
* Use impedance-controlled PCB layout and proper grounding techniques to minimize electromagnetic interference.
* Verify connector pinouts and ensure correct wiring to prevent damage or communication errors.
* Consider cable length and quality when designing RS-232 links to meet data rate and noise immunity requirements.

Conclusion

The Texas Instruments MAX3232EIPW offers a reliable, low-power solution for dual-channel RS-232 level translation in embedded and industrial applications. Its wide supply voltage range, enhanced data rate capability, and strong ESD protection make it an excellent choice for upgrading legacy RS-232 interfaces or designing new systems requiring robust serial communication. The device’s integration of charge pumps and compact package simplify system design, reduce component count, and provide dependable performance across extended temperature ranges.
MAX3232EIPW Compare Parts
  • MAX3232EIPW vs MAXM22511GLH+
  • MAX3232EIPW vs MAXM22510GLH+T
  • MAX3232EIPW vs MAXM22510GLH+
  • MAX3232EIPW vs MAX9967BGCCQ+B0U
  • MAX3232EIPW vs MAX9959DCCQ+D
  • MAX3232EIPW vs MAX9957DCCB+D
  • MAX3232EIPW vs MAX9957CCB+D
  • MAX3232EIPW vs MAX9482EUI
  • MAX3232EIPW vs MAX9481EUP
  • MAX3232EIPW vs MAX9480EUP
  • MAX3232EIPW vs MAX9404EHJ
  • MAX3232EIPW vs MAX9402EHJ+T
  • MAX3232EIPW vs MAX9402EHJ+
  • MAX3232EIPW vs MAX9401EHJ
  • MAX3232EIPW vs MAX9400EHJ
  • MAX3232EIPW vs MAX9179EUE+
  • MAX3232EIPW vs MAX9179EUE
  • MAX3232EIPW vs MAX9173EUE+T
  • MAX3232EIPW vs MAX9173EUE+
  • MAX3232EIPW vs MAX9173EUE
  • MAX3232EIPW vs MAX9173ETE
  • MAX3232EIPW vs MAX9173ESE+
  • MAX3232EIPW vs MAX9173ESE
  • MAX3232EIPW vs MAX9172ESA+T
  • MAX3232EIPW vs MAX9172ESA+
  • MAX3232EIPW vs MAX9172ESA
  • MAX3232EIPW vs MAX9172EKA+T
  • MAX3232EIPW vs MAX9171ESA+
  • MAX3232EIPW vs MAX9171EKA+T
  • MAX3232EIPW vs MAX9169EUE+T
  • MAX3232EIPW vs MAX9169EUE+
  • MAX3232EIPW vs MAX9164EUD
  • MAX3232EIPW vs MAX9164ESD
  • MAX3232EIPW vs MAX9163ESA+T
  • MAX3232EIPW vs MAX9163ESA+
  • MAX3232EIPW vs MAX9158EGM
  • MAX3232EIPW vs MAX9157EHJ+T
  • MAX3232EIPW vs MAX9157EHJ+
  • MAX3232EIPW vs MAX9157EGJ+T
  • MAX3232EIPW vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.