☰
MAX3232IDBR
MAX3232IDBR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3232IDBR Datasheet
History Price: $2.34000
In Stock: 12160
MAX3232IDBR Specification
Specification
Part No
MAX3232IDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX3232IDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232IDBR Description
Introduction to Texas Instruments MAX3232IDBR

The MAX3232IDBR is a versatile and widely used RS-232 transceiver designed by Texas Instruments. This device is particularly notable for its ability to operate at low voltage levels, making it suitable for battery-operated devices and other applications where power efficiency is crucial. The MAX3232IDBR provides a reliable solution for converting between TTL/CMOS logic levels and RS-232 voltage levels, facilitating communication between microcontrollers and RS-232 compatible devices.

Key Specifications

1. Operating Voltage Range:
- The MAX3232IDBR operates within a supply voltage range of 3V to 5.5V, allowing it to be used in various applications, including those powered by batteries.

2. Data Rate:
- It supports data rates of up to 120 kbps, which is sufficient for most serial communication tasks encountered in embedded systems.

3. Number of Channels:
- This transceiver features two independent channels (dual transceivers), enabling simultaneous transmission and reception of data.

4. Input/Output Voltage Levels:
- The device complies with the RS-232 standard, providing output voltage levels ranging from +5V to -5V, ensuring compatibility with standard RS-232 interfaces.

5. Low Power Consumption:
- The MAX3232IDBR has a low quiescent current of approximately 1 µA in shutdown mode and consumes around 500 µA during normal operation, which is essential for energy-efficient designs.

6. Temperature Range:
- It operates over an extended temperature range from -40°C to +85°C, making it suitable for use in harsh environments.

7. Package Type:
- The device comes in a compact TSSOP-16 package, which is advantageous for space-constrained applications while maintaining high performance.

8. Driver and Receiver Characteristics:
- Each driver can output up to ±10V at a load of 3 kΩ; the receivers have high input impedance (typically greater than 3 kΩ), ensuring minimal loading on the signal source.

9. Logic Compatibility:
- The MAX3232IDBR is compatible with both TTL and CMOS logic levels, making it versatile for interfacing with various digital systems.

10. Integrated Capacitors:
- This transceiver includes integrated charge pump capacitors that allow the device to generate the necessary RS-232 voltage levels from lower supply voltages without requiring external components.

11. ESD Protection:
- The device features built-in ESD protection up to ±15 kV (human body model), enhancing its robustness against electrostatic discharge events commonly encountered in industrial environments.

Applications

The MAX3232IDBR is utilized across various fields due to its robust features:

- Embedded Systems: Ideal for microcontroller-based systems that require reliable serial communication.
- Industrial Automation: Used in devices that communicate over RS-232 standards within factory settings.
- Consumer Electronics: Commonly found in printers, modems, and other peripherals that require serial communication.
- Telecommunications Equipment: Employed in routers and switches that necessitate dependable data transmission over serial links.

Conclusion

The Texas Instruments MAX3232IDBR transceiver stands out as an excellent choice for developers seeking a reliable and efficient solution for RS-232 communication needs. Its combination of low power consumption, dual-channel capability, wide operating voltage range, integrated features, and robust protection mechanisms make it suitable for both portable and fixed installations across various industries. With its compact design and comprehensive specifications, the MAX3232IDBR continues to be a preferred component in modern electronic designs requiring serial communication interfaces.
MAX3232IDBR Compare Parts
  • MAX3232IDBR vs MAXM22511GLH+
  • MAX3232IDBR vs MAXM22510GLH+T
  • MAX3232IDBR vs MAXM22510GLH+
  • MAX3232IDBR vs MAX9967BGCCQ+B0U
  • MAX3232IDBR vs MAX9959DCCQ+D
  • MAX3232IDBR vs MAX9957DCCB+D
  • MAX3232IDBR vs MAX9957CCB+D
  • MAX3232IDBR vs MAX9482EUI
  • MAX3232IDBR vs MAX9481EUP
  • MAX3232IDBR vs MAX9480EUP
  • MAX3232IDBR vs MAX9404EHJ
  • MAX3232IDBR vs MAX9402EHJ+T
  • MAX3232IDBR vs MAX9402EHJ+
  • MAX3232IDBR vs MAX9401EHJ
  • MAX3232IDBR vs MAX9400EHJ
  • MAX3232IDBR vs MAX9179EUE+
  • MAX3232IDBR vs MAX9179EUE
  • MAX3232IDBR vs MAX9173EUE+T
  • MAX3232IDBR vs MAX9173EUE+
  • MAX3232IDBR vs MAX9173EUE
  • MAX3232IDBR vs MAX9173ETE
  • MAX3232IDBR vs MAX9173ESE+
  • MAX3232IDBR vs MAX9173ESE
  • MAX3232IDBR vs MAX9172ESA+T
  • MAX3232IDBR vs MAX9172ESA+
  • MAX3232IDBR vs MAX9172ESA
  • MAX3232IDBR vs MAX9172EKA+T
  • MAX3232IDBR vs MAX9171ESA+
  • MAX3232IDBR vs MAX9171EKA+T
  • MAX3232IDBR vs MAX9169EUE+T
  • MAX3232IDBR vs MAX9169EUE+
  • MAX3232IDBR vs MAX9164EUD
  • MAX3232IDBR vs MAX9164ESD
  • MAX3232IDBR vs MAX9163ESA+T
  • MAX3232IDBR vs MAX9163ESA+
  • MAX3232IDBR vs MAX9158EGM
  • MAX3232IDBR vs MAX9157EHJ+T
  • MAX3232IDBR vs MAX9157EHJ+
  • MAX3232IDBR vs MAX9157EGJ+T
  • MAX3232IDBR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.