☰
MAX3232IDWR
MAX3232IDWR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX3232IDWR Datasheet
History Price: $2.09000
In Stock: 14000
MAX3232IDWR Specification
Specification
Part No
MAX3232IDWR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX3232IDWR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232IDWR Description
The Texas Instruments MAX3232IDWR is a dual-channel RS-232 transceiver designed for communication between microcontrollers and RS-232 devices. This device is particularly notable for its ability to operate at low voltage levels, making it suitable for modern electronic applications that require efficient power consumption. The MAX3232IDWR is widely used in various applications, including industrial automation, telecommunications, and consumer electronics.

## Key Features:

1. Dual Transceiver: The MAX3232IDWR includes two independent RS-232 transceivers, allowing for simultaneous communication on two channels. This feature is beneficial for applications that require multiple connections.

2. Low Voltage Operation: The device operates from a single power supply voltage of 3V to 5.5V, making it compatible with low-voltage systems and battery-powered applications.

3. High Data Rate: The MAX3232IDWR supports data rates of up to 250 kbps, enabling efficient communication for a variety of applications.

4. Integrated Capacitors: The device includes internal charge pump capacitors, which simplifies the design and reduces the number of external components required for operation.

5. Wide Temperature Range: The MAX3232IDWR operates over a temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

6. Low Power Consumption: The device features low quiescent current, which is advantageous for battery-operated devices and helps extend battery life.

7. ESD Protection: The MAX3232IDWR is designed with ESD protection, ensuring reliable operation in environments where electrostatic discharge may occur.

8. Small Package Size: The device is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, allowing for compact designs and efficient use of PCB space.

## Specifications:

- Supply Voltage (VCC): 3V to 5.5V
- Data Rate: Up to 250 kbps
- Input Voltage Range: -15V to +15V (RS-232 levels)
- Output Voltage Levels: Compliant with RS-232 specifications
- Quiescent Current: 1 µA (typical in shutdown mode)
- Operating Temperature Range: -40°C to +85°C
- Package Type: TSSOP-16
- ESD Protection: ±15 kV (contact discharge), ±30 kV (air discharge)

## Applications:

The MAX3232IDWR is suitable for a wide range of applications, including:

- Microcontroller communication with RS-232 devices
- Industrial automation and control systems
- Point-of-sale (POS) terminals
- Telecommunications equipment
- Data acquisition systems
- Consumer electronics requiring serial communication

## Conclusion:

The Texas Instruments MAX3232IDWR is a versatile and efficient RS-232 transceiver that provides reliable communication capabilities in low-voltage applications. Its dual-channel design, integrated capacitors, and wide operating temperature range make it an excellent choice for various electronic systems. Whether used in industrial automation, telecommunications, or consumer electronics, the MAX3232IDWR delivers robust performance and ease of integration, making it a popular choice among engineers and designers.
MAX3232IDWR Compare Parts
  • MAX3232IDWR vs MAXM22511GLH+
  • MAX3232IDWR vs MAXM22510GLH+T
  • MAX3232IDWR vs MAXM22510GLH+
  • MAX3232IDWR vs MAX9967BGCCQ+B0U
  • MAX3232IDWR vs MAX9959DCCQ+D
  • MAX3232IDWR vs MAX9957DCCB+D
  • MAX3232IDWR vs MAX9957CCB+D
  • MAX3232IDWR vs MAX9482EUI
  • MAX3232IDWR vs MAX9481EUP
  • MAX3232IDWR vs MAX9480EUP
  • MAX3232IDWR vs MAX9404EHJ
  • MAX3232IDWR vs MAX9402EHJ+T
  • MAX3232IDWR vs MAX9402EHJ+
  • MAX3232IDWR vs MAX9401EHJ
  • MAX3232IDWR vs MAX9400EHJ
  • MAX3232IDWR vs MAX9179EUE+
  • MAX3232IDWR vs MAX9179EUE
  • MAX3232IDWR vs MAX9173EUE+T
  • MAX3232IDWR vs MAX9173EUE+
  • MAX3232IDWR vs MAX9173EUE
  • MAX3232IDWR vs MAX9173ETE
  • MAX3232IDWR vs MAX9173ESE+
  • MAX3232IDWR vs MAX9173ESE
  • MAX3232IDWR vs MAX9172ESA+T
  • MAX3232IDWR vs MAX9172ESA+
  • MAX3232IDWR vs MAX9172ESA
  • MAX3232IDWR vs MAX9172EKA+T
  • MAX3232IDWR vs MAX9171ESA+
  • MAX3232IDWR vs MAX9171EKA+T
  • MAX3232IDWR vs MAX9169EUE+T
  • MAX3232IDWR vs MAX9169EUE+
  • MAX3232IDWR vs MAX9164EUD
  • MAX3232IDWR vs MAX9164ESD
  • MAX3232IDWR vs MAX9163ESA+T
  • MAX3232IDWR vs MAX9163ESA+
  • MAX3232IDWR vs MAX9158EGM
  • MAX3232IDWR vs MAX9157EHJ+T
  • MAX3232IDWR vs MAX9157EHJ+
  • MAX3232IDWR vs MAX9157EGJ+T
  • MAX3232IDWR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.