☰
MAX3232MPWREP
MAX3232MPWREP
Active
Description:  IC TRANSCEIVER FULL 2/2 16TSSOP
Manufacturer:  Texas Instruments
History Price: $7.05000
In Stock: 2080
MAX3232MPWREP Specification
Specification
Part No
MAX3232MPWREP
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
MAX3232MPWREP Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232MPWREP Compare Parts
  • MAX3232MPWREP vs MAXM22511GLH+
  • MAX3232MPWREP vs MAXM22510GLH+T
  • MAX3232MPWREP vs MAXM22510GLH+
  • MAX3232MPWREP vs MAX9967BGCCQ+B0U
  • MAX3232MPWREP vs MAX9959DCCQ+D
  • MAX3232MPWREP vs MAX9957DCCB+D
  • MAX3232MPWREP vs MAX9957CCB+D
  • MAX3232MPWREP vs MAX9482EUI
  • MAX3232MPWREP vs MAX9481EUP
  • MAX3232MPWREP vs MAX9480EUP
  • MAX3232MPWREP vs MAX9404EHJ
  • MAX3232MPWREP vs MAX9402EHJ+T
  • MAX3232MPWREP vs MAX9402EHJ+
  • MAX3232MPWREP vs MAX9401EHJ
  • MAX3232MPWREP vs MAX9400EHJ
  • MAX3232MPWREP vs MAX9179EUE+
  • MAX3232MPWREP vs MAX9179EUE
  • MAX3232MPWREP vs MAX9173EUE+T
  • MAX3232MPWREP vs MAX9173EUE+
  • MAX3232MPWREP vs MAX9173EUE
  • MAX3232MPWREP vs MAX9173ETE
  • MAX3232MPWREP vs MAX9173ESE+
  • MAX3232MPWREP vs MAX9173ESE
  • MAX3232MPWREP vs MAX9172ESA+T
  • MAX3232MPWREP vs MAX9172ESA+
  • MAX3232MPWREP vs MAX9172ESA
  • MAX3232MPWREP vs MAX9172EKA+T
  • MAX3232MPWREP vs MAX9171ESA+
  • MAX3232MPWREP vs MAX9171EKA+T
  • MAX3232MPWREP vs MAX9169EUE+T
  • MAX3232MPWREP vs MAX9169EUE+
  • MAX3232MPWREP vs MAX9164EUD
  • MAX3232MPWREP vs MAX9164ESD
  • MAX3232MPWREP vs MAX9163ESA+T
  • MAX3232MPWREP vs MAX9163ESA+
  • MAX3232MPWREP vs MAX9158EGM
  • MAX3232MPWREP vs MAX9157EHJ+T
  • MAX3232MPWREP vs MAX9157EHJ+
  • MAX3232MPWREP vs MAX9157EGJ+T
  • MAX3232MPWREP vs MAX9157EGJ
  • MAX3232MPWREP FAQ
    Q1: What is the Texas Instruments MAX3232MPWREP?
    A1: The Texas Instruments MAX3232MPWREP is a dual, high-speed, RS-232 transceiver designed for communication between devices over long distances.

    Q2: What is the maximum data rate of the Texas Instruments MAX3232MPWREP?
    A2: The MAX3232MPWREP supports data rates up to 250 kbps, making it suitable for most serial communication applications.

    Q3: What is the supply voltage range for the Texas Instruments MAX3232MPWREP?
    A3: The MAX3232MPWREP operates with a supply voltage range from 3V to 5.5V, allowing for compatibility with a wide range of systems.

    Q4: How many channels does the Texas Instruments MAX3232MPWREP have?
    A4: The MAX3232MPWREP is a dual transceiver, meaning it provides two independent communication channels.

    Q5: Is the Texas Instruments MAX3232MPWREP compatible with 3.3V logic systems?
    A5: Yes, the MAX3232MPWREP is designed to work with both 3.3V and 5V logic systems, offering versatility for various applications.

    Q6: What is the typical power consumption of the Texas Instruments MAX3232MPWREP?
    A6: The typical power consumption of the MAX3232MPWREP is around 1.5 mA, making it power-efficient for use in portable and battery-operated devices.

    Q7: Does the Texas Instruments MAX3232MPWREP support both transmitting and receiving signals?
    A7: Yes, the MAX3232MPWREP supports both transmitting and receiving RS-232 signals, enabling full-duplex communication.

    Q8: What kind of package does the Texas Instruments MAX3232MPWREP come in?
    A8: The MAX3232MPWREP is available in a 16-pin TSSOP package, which is compact and suitable for surface-mount applications.

    Q9: What is the maximum input voltage for the Texas Instruments MAX3232MPWREP?
    A9: The MAX3232MPWREP can handle input voltages up to ±15V, ensuring robust protection against voltage spikes commonly found in RS-232 communication.

    Q10: What are the typical applications of the Texas Instruments MAX3232MPWREP?
    A10: The MAX3232MPWREP is commonly used in embedded systems, microcontroller communication, industrial automation, and other serial communication applications.

    Q11: Can the Texas Instruments MAX3232MPWREP be used for long-distance data transmission?
    A11: Yes, the MAX3232MPWREP is designed for long-distance data transmission, as it complies with the RS-232 standard, which is typically used for communications over longer distances.

    Q12: Is the Texas Instruments MAX3232MPWREP suitable for low-voltage systems?
    A12: Yes, the MAX3232MPWREP is well-suited for low-voltage systems, as it can operate with supply voltages as low as 3V.

    Q13: Does the Texas Instruments MAX3232MPWREP require external components for operation?
    A13: The MAX3232MPWREP has built-in charge pumps, so it does not require external components to generate the voltage levels necessary for RS-232 communication.

    Q14: What is the maximum temperature range for the Texas Instruments MAX3232MPWREP?
    A14: The MAX3232MPWREP operates within a temperature range of -40°C to +85°C, making it suitable for industrial environments.

    Q15: Does the Texas Instruments MAX3232MPWREP have any protection features?
    A15: Yes, the MAX3232MPWREP includes built-in protection against overvoltage and electrostatic discharge (ESD), which helps to ensure reliable operation.

    Q16: How does the Texas Instruments MAX3232MPWREP handle signal inversion?
    A16: The MAX3232MPWREP inverts the signals automatically in accordance with the RS-232 standard, ensuring proper communication between devices.

    Q17: Is the Texas Instruments MAX3232MPWREP suitable for portable devices?
    A17: Yes, due to its low power consumption and wide supply voltage range, the MAX3232MPWREP is suitable for use in portable and battery-powered devices.

    Q18: How does the Texas Instruments MAX3232MPWREP compare to other RS-232 transceivers?
    A18: The MAX3232MPWREP offers low power consumption, operates at both 3.3V and 5V, and includes built-in voltage regulators, making it a versatile and reliable option for a variety of applications.

    Q19: Can the Texas Instruments MAX3232MPWREP be used in automotive applications?
    A19: Yes, the MAX3232MPWREP is well-suited for automotive applications, as it operates within a wide voltage range and is capable of handling environmental conditions typically found in vehicles.

    Q20: What are the key benefits of using the Texas Instruments MAX3232MPWREP in a design?
    A20: Key benefits include low power consumption, wide voltage compatibility, built-in voltage regulation, and robust signal protection, making it a reliable choice for serial communication applications.
    Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.