☰
MAX3237EIPWR
MAX3237EIPWR
Active
Description:  IC TRANSCEIVER FULL 5/3 28TSSOP
Manufacturer:  Texas Instruments
History Price: $2.96000
In Stock: 3040
MAX3237EIPWR Specification
Specification
Part No
MAX3237EIPWR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
5/3
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
1Mbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
MAX3237EIPWR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3237EIPWR Description
The Texas Instruments MAX3237EIPWR is a high-performance, low-power RS-232 transceiver designed for serial communication applications. This device is particularly well-suited for interfacing between microcontrollers and RS-232-compatible devices, providing reliable data transmission over longer distances while maintaining signal integrity. The MAX3237EIPWR is known for its robust design, making it ideal for use in various applications, including industrial automation, telecommunications, and consumer electronics.

## Key Features

1. RS-232 Compatibility: The MAX3237EIPWR is fully compliant with the RS-232 standard, allowing it to communicate with a wide range of RS-232 devices, such as modems, printers, and computers.

2. Low Power Consumption: This transceiver is designed for low power operation, making it suitable for battery-powered applications. It typically consumes only 1 µA in shutdown mode, which helps extend battery life.

3. Wide Supply Voltage Range: The device operates over a supply voltage range of 3.0V to 5.5V, providing flexibility for various system designs and power supply configurations.

4. High Data Rate: The MAX3237EIPWR supports data rates up to 250 kbps, enabling fast and efficient data transmission.

5. Integrated Capacitors: The device includes internal charge pump capacitors, which simplifies the design and reduces the need for external components, thus saving board space.

6. Temperature Range: The MAX3237EIPWR operates over an extended temperature range of -40°C to 85°C, making it suitable for industrial and automotive applications.

7. Compact Package: The transceiver is available in a small TSSOP (Thin Shrink Small Outline Package) with 16 pins, which is advantageous for space-constrained designs.

8. Multiple Driver and Receiver Channels: The device features multiple driver and receiver channels, allowing for full-duplex communication and enabling the connection of multiple devices.

## Specifications

- Supply Voltage: 3.0V to 5.5V
- Data Rate: Up to 250 kbps
- Input Voltage Range: -15V to +15V
- Output Voltage Swing: ±5V (typical)
- Power Consumption: 1 µA (shutdown mode), 10 mA (active mode)
- Propagation Delay: 1 µs (typical)
- Operating Temperature Range: -40°C to 85°C
- Package Type: TSSOP-16 (16-pin)

## Applications

The MAX3237EIPWR is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems for communication between devices and controllers, ensuring reliable data transfer in harsh environments.
- Telecommunications: Ideal for interfacing with modems and other communication equipment that require RS-232 compatibility.
- Consumer Electronics: Can be used in devices such as printers, scanners, and other peripherals that communicate via RS-232.
- Embedded Systems: Suitable for microcontroller-based systems that require serial communication with external devices.

## Conclusion

The Texas Instruments MAX3237EIPWR is a versatile and efficient RS-232 transceiver that offers low power consumption, high data rates, and robust performance in various communication applications. Its compliance with the RS-232 standard, combined with features such as integrated capacitors and a wide supply voltage range, makes it an excellent choice for engineers looking to implement reliable serial communication solutions. Whether in industrial automation, telecommunications, or consumer electronics, the MAX3237EIPWR provides the performance and reliability needed for modern data transmission tasks.
MAX3237EIPWR Compare Parts
  • MAX3237EIPWR vs MAXM22511GLH+
  • MAX3237EIPWR vs MAXM22510GLH+T
  • MAX3237EIPWR vs MAXM22510GLH+
  • MAX3237EIPWR vs MAX9967BGCCQ+B0U
  • MAX3237EIPWR vs MAX9959DCCQ+D
  • MAX3237EIPWR vs MAX9957DCCB+D
  • MAX3237EIPWR vs MAX9957CCB+D
  • MAX3237EIPWR vs MAX9482EUI
  • MAX3237EIPWR vs MAX9481EUP
  • MAX3237EIPWR vs MAX9480EUP
  • MAX3237EIPWR vs MAX9404EHJ
  • MAX3237EIPWR vs MAX9402EHJ+T
  • MAX3237EIPWR vs MAX9402EHJ+
  • MAX3237EIPWR vs MAX9401EHJ
  • MAX3237EIPWR vs MAX9400EHJ
  • MAX3237EIPWR vs MAX9179EUE+
  • MAX3237EIPWR vs MAX9179EUE
  • MAX3237EIPWR vs MAX9173EUE+T
  • MAX3237EIPWR vs MAX9173EUE+
  • MAX3237EIPWR vs MAX9173EUE
  • MAX3237EIPWR vs MAX9173ETE
  • MAX3237EIPWR vs MAX9173ESE+
  • MAX3237EIPWR vs MAX9173ESE
  • MAX3237EIPWR vs MAX9172ESA+T
  • MAX3237EIPWR vs MAX9172ESA+
  • MAX3237EIPWR vs MAX9172ESA
  • MAX3237EIPWR vs MAX9172EKA+T
  • MAX3237EIPWR vs MAX9171ESA+
  • MAX3237EIPWR vs MAX9171EKA+T
  • MAX3237EIPWR vs MAX9169EUE+T
  • MAX3237EIPWR vs MAX9169EUE+
  • MAX3237EIPWR vs MAX9164EUD
  • MAX3237EIPWR vs MAX9164ESD
  • MAX3237EIPWR vs MAX9163ESA+T
  • MAX3237EIPWR vs MAX9163ESA+
  • MAX3237EIPWR vs MAX9158EGM
  • MAX3237EIPWR vs MAX9157EHJ+T
  • MAX3237EIPWR vs MAX9157EHJ+
  • MAX3237EIPWR vs MAX9157EGJ+T
  • MAX3237EIPWR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.