☰
MAX3238CDBR
MAX3238CDBR
Active
Description:  IC TRANSCEIVER FULL 5/3 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3238CDBR Datasheet
History Price: $2.79000
In Stock: 18640
MAX3238CDBR Specification
Specification
Part No
MAX3238CDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
5/3
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
MAX3238CDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3238CDBR Description

The Texas Instruments MAX3238CDBR is a versatile and highly reliable integrated circuit (IC) designed to interface between microcontrollers and other digital systems using serial communication. This device is part of the MAX3238 family, which is known for its robust performance and wide range of features, particularly for UART (Universal Asynchronous Receiver-Transmitter) communication. The MAX3238CDBR is ideal for applications where long-distance data transmission over RS-232 is required, including industrial automation, data acquisition systems, and embedded system designs.

## Key Features

* Communication Standard: RS-232
* Number of Drivers and Receivers: 2 drivers, 2 receivers
* Input Voltage Range: ±12V to ±15V (for RS-232 levels)
* Data Rate: 250kbps
* Operating Voltage: 3.3V to 5.5V
* Low Power Consumption: 3µA in shutdown mode
* ESD Protection: ±15kV HBM (Human Body Model)
* Package Type: TSSOP-20 (Shrink Small Outline Package)

## Electrical Characteristics

The MAX3238CDBR offers a number of features that make it suitable for high-performance, low-power, and high-reliability communication systems. It provides both driver and receiver functionality, ensuring compatibility with a variety of communication devices in serial data communication systems.

## Supply Voltage Range

* Minimum Supply Voltage: 3.3V
* Maximum Supply Voltage: 5.5V

This wide supply voltage range allows the MAX3238CDBR to operate with different logic levels, making it versatile in a wide range of embedded and industrial systems. It is compatible with both 3.3V and 5V logic systems, ensuring compatibility with different microcontrollers and processors.

## Voltage Levels

* RS-232 Input Voltage Range: ±12V to ±15V

The device can handle standard RS-232 voltage levels, which are typically in the ±12V to ±15V range for data transmission. This feature is essential for enabling robust communication over long distances, as RS-232 communication standards allow for higher voltage swings compared to TTL logic.

## Data Rate

* Data Rate: 250kbps (maximum)

With a maximum data rate of 250kbps, the MAX3238CDBR supports medium-speed serial communication, which is suitable for many industrial and embedded systems applications. The data rate is sufficient for many common protocols, such as ASCII communication, and for the transmission of control and status information in industrial automation systems.

## Power Consumption

* Operating Supply Current: 15mA (typical)
* Shutdown Supply Current: 3µA (typical)

One of the key features of the MAX3238CDBR is its low power consumption. In standard operating mode, the device consumes minimal current, ensuring power efficiency in battery-powered systems. Additionally, the device features a low shutdown current, allowing it to be placed in a low-power state when not in use, which is particularly useful in applications with limited power resources.

## ESD Protection

* ESD Protection: ±15kV HBM

The MAX3238CDBR is designed with robust ESD (electrostatic discharge) protection to prevent damage from electrostatic events during handling and operation. With ±15kV protection, the device is well-suited for environments where static discharge may occur, providing enhanced reliability in industrial, automotive, and communication system applications.

## Application Features

* RS-232 to TTL Level Conversion: The MAX3238CDBR is commonly used for converting between RS-232 communication standards (which use higher voltage levels) and TTL logic levels (which are typically 3.3V or 5V). This makes it ideal for connecting microcontrollers or processors to RS-232 based devices such as modems, printers, or industrial equipment.
* Long-Distance Data Transmission: RS-232 communication allows data to be transmitted over relatively long distances (up to 50 feet or more), making the MAX3238CDBR well-suited for long-distance communication links in industrial and embedded systems.
* Embedded Systems and Automation: The device is commonly used in embedded systems, factory automation, and industrial equipment for reliable serial data communication. Its low power consumption, high-speed data transmission, and rugged ESD protection make it ideal for industrial control systems, remote sensors, and similar applications.

## Thermal and Reliability Characteristics

The MAX3238CDBR is designed for robust and reliable operation under various environmental conditions, with particular emphasis on long-term performance and temperature stability.

* Operating Temperature Range: -40°C to +85°C
* Storage Temperature Range: -65°C to +150°C

These temperature ranges ensure that the MAX3238CDBR can be used in a variety of harsh environments, including outdoor, automotive, and industrial applications, where temperature variations are common.

## Package Type

* Package: TSSOP-20

The MAX3238CDBR is housed in a TSSOP-20 package, a compact surface-mount form factor that allows for efficient use of PCB space. The package design also aids in efficient heat dissipation, ensuring reliable performance even in systems where space and power are limited.

## Pin Configuration

The MAX3238CDBR is packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package) with the following pin configuration:

1. Pins 1-4: Receiver Inputs (RS-232)
2. Pins 5-8: Driver Outputs (RS-232)
3. Pin 9: Ground (GND)
4. Pins 10-12: Transmitter Inputs (TTL)
5. Pin 13: Enable/Disable Pin
6. Pins 14-20: Receiver Outputs (TTL)

## Summary

The Texas Instruments MAX3238CDBR is a high-performance, dual-channel RS-232 transceiver designed to meet the needs of modern embedded and industrial systems. With support for both RS-232 and TTL logic levels, it provides an efficient means of integrating long-distance serial communication in a variety of applications. Its low power consumption, robust ESD protection, and wide supply voltage range make it suitable for applications ranging from industrial automation to consumer electronics. Whether used in system design for automation, data acquisition, or embedded microcontroller interfacing, the MAX3238CDBR ensures reliable and efficient serial communication with minimal power draw and excellent signal integrity.
MAX3238CDBR Compare Parts
  • MAX3238CDBR vs MAXM22511GLH+
  • MAX3238CDBR vs MAXM22510GLH+T
  • MAX3238CDBR vs MAXM22510GLH+
  • MAX3238CDBR vs MAX9967BGCCQ+B0U
  • MAX3238CDBR vs MAX9959DCCQ+D
  • MAX3238CDBR vs MAX9957DCCB+D
  • MAX3238CDBR vs MAX9957CCB+D
  • MAX3238CDBR vs MAX9482EUI
  • MAX3238CDBR vs MAX9481EUP
  • MAX3238CDBR vs MAX9480EUP
  • MAX3238CDBR vs MAX9404EHJ
  • MAX3238CDBR vs MAX9402EHJ+T
  • MAX3238CDBR vs MAX9402EHJ+
  • MAX3238CDBR vs MAX9401EHJ
  • MAX3238CDBR vs MAX9400EHJ
  • MAX3238CDBR vs MAX9179EUE+
  • MAX3238CDBR vs MAX9179EUE
  • MAX3238CDBR vs MAX9173EUE+T
  • MAX3238CDBR vs MAX9173EUE+
  • MAX3238CDBR vs MAX9173EUE
  • MAX3238CDBR vs MAX9173ETE
  • MAX3238CDBR vs MAX9173ESE+
  • MAX3238CDBR vs MAX9173ESE
  • MAX3238CDBR vs MAX9172ESA+T
  • MAX3238CDBR vs MAX9172ESA+
  • MAX3238CDBR vs MAX9172ESA
  • MAX3238CDBR vs MAX9172EKA+T
  • MAX3238CDBR vs MAX9171ESA+
  • MAX3238CDBR vs MAX9171EKA+T
  • MAX3238CDBR vs MAX9169EUE+T
  • MAX3238CDBR vs MAX9169EUE+
  • MAX3238CDBR vs MAX9164EUD
  • MAX3238CDBR vs MAX9164ESD
  • MAX3238CDBR vs MAX9163ESA+T
  • MAX3238CDBR vs MAX9163ESA+
  • MAX3238CDBR vs MAX9158EGM
  • MAX3238CDBR vs MAX9157EHJ+T
  • MAX3238CDBR vs MAX9157EHJ+
  • MAX3238CDBR vs MAX9157EGJ+T
  • MAX3238CDBR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.