☰
MAX3243CDBR
MAX3243CDBR
Active
Description:  IC TRANSCEIVER FULL 3/5 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3243CDBR Datasheet
History Price: $2.30000
In Stock: 32480
MAX3243CDBR Specification
Specification
Part No
MAX3243CDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
3/5
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
MAX3243CDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3243CDBR Description
The Texas Instruments MAX3243CDBR is a highly integrated RS-232 transceiver designed to interface between digital logic and serial communication systems, providing reliable, high-speed data transmission over long distances. It is part of the MAX3243 family of transceivers and is specifically built to handle the RS-232 serial communication standard, which is widely used in industrial and commercial applications for data exchange between devices such as computers, peripherals, and embedded systems.

This transceiver is known for its low power consumption, high data rate capability, and robust performance under harsh environmental conditions. It integrates multiple features, such as built-in protection and voltage level shifting, making it a reliable solution for modern communication systems requiring efficient and stable serial data transmission.

## Key Features:

* Type: RS-232 transceiver
* Data Rate: 250 kbps
* Voltage Supply: 3.3V to 5.5V
* Low Power Consumption: < 1 µA in shutdown mode
* Number of Drivers/Receivers: 3 drivers, 5 receivers
* Output Voltage Swing: ±5V
* Receiver Input Voltage Range: ±30V
* Package Type: 16-pin SOIC (Small Outline Integrated Circuit)
* Integrated Protection: ESD protection up to ±15kV (Human Body Model)
* Temperature Range: -40°C to +85°C
* Applications: Industrial control systems, communication interfaces, embedded systems, data acquisition systems
* Regulatory Compliance: RoHS compliant, UL certified

## Detailed Specifications:

1. RS-232 Communication Standard:

* The MAX3243CDBR is designed to meet the RS-232 standard for serial communication. RS-232 is a long-established standard for connecting computer systems and peripherals, enabling data transmission over a serial link. RS-232 systems typically use voltage levels of ±12V, which the MAX3243 translates to/from the logic voltage levels (e.g., TTL or CMOS) used in modern digital systems. This makes the MAX3243 suitable for providing connectivity between modern microcontrollers, processors, and legacy RS-232 devices.

2. Data Rate:

* The MAX3243CDBR supports data transmission speeds up to 250 kbps, which is typical for RS-232 communication. Although this data rate may seem lower compared to some newer communication standards, RS-232 is still widely used for its simplicity, robustness, and reliability in a variety of applications, including industrial equipment, embedded systems, and legacy systems.

3. Voltage Supply and Low Power Consumption:

* The MAX3243CDBR operates on a voltage range from 3.3V to 5.5V, which provides flexibility in terms of system design. This wide supply voltage range makes the transceiver compatible with both modern low-voltage logic circuits and traditional 5V systems.
* It also boasts extremely low power consumption—less than 1 µA in shutdown mode. This makes it an excellent choice for battery-operated devices, remote systems, and applications where power efficiency is critical. In normal operation, it draws only typical operating current of 5 mA for low-power communication needs.

4. Drivers and Receivers:

* The MAX3243CDBR integrates three drivers and five receivers, making it ideal for use in systems where multiple devices need to communicate. The three drivers can transmit data to three different devices, while the five receivers can handle incoming data from up to five different sources. This enables efficient communication in multi-point RS-232 systems, providing both transmitting and receiving capability in one package.

5. Output Voltage Swing:

* The transceiver produces a ±5V voltage swing for the RS-232 output signals, which is within the standard voltage range required for reliable RS-232 communication. This swing ensures that data signals can travel reliably over long distances without signal degradation, maintaining data integrity in noisy environments or across extended communication lines.

6. Receiver Input Voltage Range:

* The MAX3243CDBR supports a receiver input voltage range of ±30V, which is far above the typical voltage levels for RS-232 communication. This wide voltage tolerance allows the device to handle potential over-voltage situations without damage, ensuring robust operation even in environments where the voltage levels might fluctuate or where ground potential differences can occur.

7. Built-in Protection Features:

* One of the standout features of the MAX3243CDBR is its integrated ESD protection. It can withstand ±15kV electrostatic discharge (ESD), meeting the protection requirements of the Human Body Model (HBM). This level of protection ensures the device is durable and reliable, especially in industrial or outdoor environments where static electricity can cause significant damage to sensitive electronic components. The robust ESD protection is an essential feature for devices that need to maintain stable communication under challenging conditions.

8. Temperature Range:

* The MAX3243CDBR operates across a wide temperature range of -40°C to +85°C, making it suitable for use in harsh environments. This wide operating range ensures that the device can perform reliably in industrial control systems, outdoor monitoring equipment, and embedded systems subject to environmental extremes.

9. Package Type:

* The device comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is a compact and widely used form factor for surface-mount applications. The SOIC package is ideal for applications requiring a small footprint, such as embedded systems, space-constrained circuit boards, and high-density system designs. The package also facilitates easy integration into automated manufacturing processes.

10. Regulatory Compliance:

* The MAX3243CDBR is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This makes the device suitable for environmentally friendly designs and compliant with regulations in markets around the world, particularly in the European Union.
* It is also UL certified, ensuring that it meets safety standards for use in the United States and Canada.

## Applications:

The MAX3243CDBR transceiver is widely used in various industrial, communication, and embedded system applications due to its robustness and low power requirements. Some common applications include:

1. Industrial Control Systems:

* The device is well-suited for industrial control systems where RS-232 communication is required to interface between sensors, actuators, controllers, and central processing units. Its wide input voltage range and robust protection features make it an ideal choice for factory automation and control networks.

2. Embedded Systems:

* The MAX3243CDBR is commonly used in embedded systems that need to communicate with peripherals or legacy systems over RS-232 links. Its low power consumption and compact form factor make it an excellent choice for power-sensitive, space-constrained embedded designs.

3. Data Acquisition Systems:

* In data acquisition systems, the transceiver is used to interface between microcontrollers and sensors that require reliable serial communication. Its wide operating voltage range and protection against ESD ensure that the device can perform in diverse operating conditions.

4. Communication Interfaces:

* The transceiver is ideal for creating communication interfaces in systems that require serial communication between different equipment. This can include point-of-sale (POS) systems, medical devices, or remote control applications.

5. Point-of-Sale (POS) Systems:

* The MAX3243CDBR is often used in POS systems for communication with barcode scanners, receipt printers, or credit card readers, all of which commonly use RS-232 interfaces for data transmission.

6. Consumer Electronics:

* The device can be used in consumer electronics for communication between personal computers, gaming consoles, home appliances, or other peripheral devices that use RS-232 communication.

## Advantages:

* Low Power Consumption: With a typical current consumption of 5 mA and less than 1 µA in shutdown mode, the device is ideal for energy-efficient applications, including portable and battery-powered systems.
* High Voltage Tolerance: The ±30V receiver input voltage range and ±15kV ESD protection ensure reliable operation in environments with fluctuating voltages or potential electrostatic discharge.
* Compact and Robust Design: The 16-pin SOIC package allows for easy integration into space-constrained systems while offering reliable performance in demanding conditions.
* Wide Temperature Range: The -40°C to +85°C temperature range allows the transceiver to be used in industrial and outdoor applications exposed to harsh environmental conditions.
* Multiple Drivers/Receivers: With 3 drivers and 5 receivers, the device can support multiple devices in an RS-232 network, facilitating more versatile system designs.

## Conclusion:

The Texas Instruments MAX3243CDBR is a versatile and reliable RS-232 transceiver that is well-suited for a wide range of industrial, embedded, and communication applications. Its low power consumption, integrated protection features, and robust performance in demanding environments make it an ideal solution for systems requiring efficient and stable serial communication. Whether used in industrial control, data acquisition, or consumer electronics, the MAX3243CDBR provides a compact, durable, and energy-efficient solution for reliable RS-232 connectivity.
MAX3243CDBR Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.