☰
MAX3243EIDBR
MAX3243EIDBR
Active
Description:  IC TRANSCEIVER FULL 3/5 28SSOP
Manufacturer:  Texas Instruments
History Price: $2.75000
In Stock: 30240
MAX3243EIDBR Specification
Specification
Part No
MAX3243EIDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
3/5
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
500kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
MAX3243EIDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3243EIDBR Description
Overview of Texas Instruments MAX3243EIDBR

The MAX3243EIDBR is a high-performance RS-232 transceiver designed by Texas Instruments, specifically engineered for communication applications that require reliable data transmission over long distances. This device is particularly suitable for interfacing between microcontrollers and RS-232 serial ports, making it ideal for various applications in industrial automation, telecommunications, and consumer electronics.

Key Specifications

- Supply Voltage Range: 3.0V to 5.5V
- Data Rate: Up to 120 kbps
- Number of Drivers: 2
- Number of Receivers: 2
- Input Voltage Range: ±30V
- Output Voltage Swing: ±5V (typical)
- Power Consumption: 1.5 mA (typical in active mode)
- Shutdown Current: 1 µA (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: TSSOP-16 (16-pin)

Features

- Low Power Consumption: The MAX3243EIDBR is designed for low power operation, consuming only 1.5 mA in active mode and reducing to 1 µA in shutdown mode. This makes it suitable for battery-powered applications where energy efficiency is critical.

- Wide Supply Voltage Range: The device operates over a supply voltage range of 3.0V to 5.5V, providing flexibility for various system designs and allowing it to be used in both 3.3V and 5V systems.

- High Input Voltage Tolerance: With an input voltage range of ±30V, the MAX3243EIDBR can withstand voltage spikes, making it robust against electrical noise and ensuring reliable operation in harsh environments.

- Integrated Protection Features: The transceiver includes built-in protection against electrostatic discharge (ESD), enhancing its reliability in applications where it may be exposed to static electricity.

- Compact Package: The TSSOP-16 package allows for a small footprint on the PCB, making it suitable for space-constrained designs.

Applications

The MAX3243EIDBR is versatile and can be used in a variety of applications, including:

- Industrial Automation: It is commonly used in industrial control systems for communication between devices, ensuring reliable data transfer over long distances.

- Telecommunications: The transceiver is suitable for telecommunications equipment, enabling effective communication between different devices and systems.

- Consumer Electronics: It can be found in consumer devices that require RS-232 communication, such as printers, modems, and other peripherals.

- Embedded Systems: The MAX3243EIDBR is ideal for embedded systems that require serial communication, providing a reliable interface for microcontrollers and other digital devices.

Performance Characteristics

The performance of the MAX3243EIDBR can be evaluated based on several key parameters:

- Data Rate: With a maximum data rate of 120 kbps, the transceiver can handle a wide range of communication speeds, making it suitable for various applications.

- Output Voltage Swing: The typical output voltage swing of ±5V ensures that the signals are strong enough to be transmitted over long distances without significant degradation.

- Power Supply Rejection Ratio (PSRR): The device exhibits good PSRR, which helps maintain signal integrity in the presence of power supply variations.

- Temperature Stability: The operating temperature range of -40°C to +85°C ensures reliable performance in a variety of environmental conditions, making it suitable for industrial applications.

Conclusion

The Texas Instruments MAX3243EIDBR is a robust and efficient RS-232 transceiver that excels in applications requiring reliable data communication. With its low power consumption, wide supply voltage range, and high input voltage tolerance, it is well-suited for a variety of applications, including industrial automation, telecommunications, and consumer electronics. Its compact design and integrated protection features make it a valuable component for engineers looking to implement reliable serial communication in their systems.
MAX3243EIDBR Compare Parts
  • MAX3243EIDBR vs MAXM22511GLH+
  • MAX3243EIDBR vs MAXM22510GLH+T
  • MAX3243EIDBR vs MAXM22510GLH+
  • MAX3243EIDBR vs MAX9967BGCCQ+B0U
  • MAX3243EIDBR vs MAX9959DCCQ+D
  • MAX3243EIDBR vs MAX9957DCCB+D
  • MAX3243EIDBR vs MAX9957CCB+D
  • MAX3243EIDBR vs MAX9482EUI
  • MAX3243EIDBR vs MAX9481EUP
  • MAX3243EIDBR vs MAX9480EUP
  • MAX3243EIDBR vs MAX9404EHJ
  • MAX3243EIDBR vs MAX9402EHJ+T
  • MAX3243EIDBR vs MAX9402EHJ+
  • MAX3243EIDBR vs MAX9401EHJ
  • MAX3243EIDBR vs MAX9400EHJ
  • MAX3243EIDBR vs MAX9179EUE+
  • MAX3243EIDBR vs MAX9179EUE
  • MAX3243EIDBR vs MAX9173EUE+T
  • MAX3243EIDBR vs MAX9173EUE+
  • MAX3243EIDBR vs MAX9173EUE
  • MAX3243EIDBR vs MAX9173ETE
  • MAX3243EIDBR vs MAX9173ESE+
  • MAX3243EIDBR vs MAX9173ESE
  • MAX3243EIDBR vs MAX9172ESA+T
  • MAX3243EIDBR vs MAX9172ESA+
  • MAX3243EIDBR vs MAX9172ESA
  • MAX3243EIDBR vs MAX9172EKA+T
  • MAX3243EIDBR vs MAX9171ESA+
  • MAX3243EIDBR vs MAX9171EKA+T
  • MAX3243EIDBR vs MAX9169EUE+T
  • MAX3243EIDBR vs MAX9169EUE+
  • MAX3243EIDBR vs MAX9164EUD
  • MAX3243EIDBR vs MAX9164ESD
  • MAX3243EIDBR vs MAX9163ESA+T
  • MAX3243EIDBR vs MAX9163ESA+
  • MAX3243EIDBR vs MAX9158EGM
  • MAX3243EIDBR vs MAX9157EHJ+T
  • MAX3243EIDBR vs MAX9157EHJ+
  • MAX3243EIDBR vs MAX9157EGJ+T
  • MAX3243EIDBR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.