Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Texas Instruments OMAP3515DCBB
OMAP3515DCBB
Obsolete
Embedded - Microprocessors
Description:
IC MPU OMAP-35XX 600MHZ 515FCBGA
Manufacturer:
Texas Instruments
Datasheet:
OMAP3515DCBB Datasheet
History Price: $34.66000
In Stock: 24320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OMAP3515DCBB Specification
Specification
Part No
OMAP3515DCBB
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
OMAP-35xx
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A8
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
600MHz
Co-Processors/DSP
Multimedia; NEON? SIMD
RAM Controllers
LPDDR
Graphics Acceleration
Yes
Display & Interface Controllers
LCD
Ethernet
-
SATA
-
USB
USB 1.x (3), USB 2.0 (1)
Voltage - I/O
1.8V, 3.0V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
515-VFBGA, FCBGA
OMAP3515DCBB PDF Datasheet
OMAP3515DCBB Datasheet
Click and Download: OMAP3515DCBB Datasheet
OMAP3515DCBB Related Parts
OMAP3503DCBB
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503DCBBA
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503DCBC
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503DCBCA
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503DCUS
Texas Instruments
IC MPU OMAP-35XX 600MHZ 423FCBGA
OMAP3503DCUS72
Texas Instruments
IC MPU OMAP-35XX 720MHZ 423FCBGA
OMAP3503DCUSA
Texas Instruments
IC MPU OMAP-35XX 600MHZ 423FCBGA
OMAP3503DZCBCS
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503ECBB
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503ECBBA
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503ECBBALPD
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503ECBC
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3515DCBB Compare Parts
OMAP3515DCBB vs OMAPL138EZWTD4E
OMAP3515DCBB vs OMAPL138EZWTD4
OMAP3515DCBB vs OMAPL138EZWTA4
OMAP3515DCBB vs OMAPL138EZWTA3R
OMAP3515DCBB vs OMAPL138EZWTA3E
OMAP3515DCBB vs OMAPL138EZWTA3
OMAP3515DCBB vs OMAPL138EZWT4
OMAP3515DCBB vs OMAPL138EZWT3
OMAP3515DCBB vs OMAPL138EZCED4E
OMAP3515DCBB vs OMAPL138EZCED4
OMAP3515DCBB vs OMAPL138EZCEA3R
OMAP3515DCBB vs OMAPL138EZCEA3E
OMAP3515DCBB vs OMAPL138EZCEA3
OMAP3515DCBB vs OMAPL138EZCE4
OMAP3515DCBB vs OMAPL138EZCE3
OMAP3515DCBB vs OMAPL138CZWTD4RW
OMAP3515DCBB vs OMAPL138CZWTA3RW
OMAP3515DCBB vs OMAPL138BZWTRB
OMAP3515DCBB vs OMAPL138BZWTD4E
OMAP3515DCBB vs OMAPL138BZWTD4
OMAP3515DCBB vs OMAPL138BZWTA4
OMAP3515DCBB vs OMAPL138BZWTA3R
OMAP3515DCBB vs OMAPL138BZWTA3E
OMAP3515DCBB vs OMAPL138BZWTA3
OMAP3515DCBB vs OMAPL138BZWT4
OMAP3515DCBB vs OMAPL138BZWT3
OMAP3515DCBB vs OMAPL138BZCG4
OMAP3515DCBB vs OMAPL138BZCED4E
OMAP3515DCBB vs OMAPL138BZCED4
OMAP3515DCBB vs OMAPL138BZCEA3R
OMAP3515DCBB vs OMAPL138BZCEA3E
OMAP3515DCBB vs OMAPL138BZCEA3
OMAP3515DCBB vs OMAPL138BZCE4
OMAP3515DCBB vs OMAPL138BZCE3
OMAP3515DCBB vs OMAPL138BGWTMEP
OMAP3515DCBB vs OMAPL138AZWT3
OMAP3515DCBB vs OMAPL138AZCEA3
OMAP3515DCBB vs OMAPL138AZCE3
OMAP3515DCBB vs OMAPL137DZKBT3
OMAP3515DCBB vs OMAPL137DZKBD4
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.