☰
OP07DP
OP07DP
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   OP07DP Datasheet
History Price: $2.97000
In Stock: 28960
OP07DP Specification
Specification
Part No
OP07DP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
600 kHz
-3db Bandwidth
-
Current - Input Bias
2 nA
Voltage - Input Offset
60 μV
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
OP07DP Related Parts
OP01CJ
OP01CJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP01GJ
OP01GJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP01HJ
OP01HJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP01HP
OP01HP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP01HZ
OP01HZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP020149Z
OP020149Z
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP02BICP
OP02BICP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP02CZ
OP02CZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP02DJ
OP02DJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99
OP02DP
OP02DP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP02EP
OP02EP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP02EZ
OP02EZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP07DP Description
The Maxim Integrated OP07DP is a precision operational amplifier that is well-regarded for its low offset voltage, low noise, and high accuracy. This op-amp is designed for a variety of applications, including instrumentation, data acquisition, and signal conditioning, where precision and stability are essential. Below is a detailed overview of the OP07DP, including its specifications, features, and typical applications.

## Overview

The OP07DP is a dual precision operational amplifier that combines high performance with ease of use. It is designed to provide excellent linearity and stability, making it suitable for applications that require precise signal amplification. The device is available in a variety of package options, allowing for flexibility in design and integration into different systems.

## Key Features

1. Low Input Offset Voltage: The OP07DP features a low input offset voltage, typically around 50 µV, which minimizes errors in signal amplification and enhances accuracy.
2. Low Drift: The input offset voltage drift is typically 0.1 µV/°C, ensuring that the amplifier maintains its accuracy over a wide temperature range.
3. High Open-Loop Gain: The amplifier provides a high open-loop voltage gain, typically around 100,000, allowing for effective amplification of small input signals.
4. Wide Bandwidth: The unity-gain bandwidth is approximately 1 MHz, enabling the amplifier to handle a range of frequencies effectively.
5. Low Noise: The OP07DP exhibits low noise characteristics, making it suitable for sensitive applications where signal integrity is crucial.
6. Dual Configuration: As a dual op-amp, the OP07DP provides two independent amplifiers in a single package, which is beneficial for space-constrained designs.

## Specifications

Here are the detailed specifications for the OP07DP:

- Supply Voltage (V+ to V-): ±2 V to ±18 V
- Input Offset Voltage (VOS): 50 µV (max)
- Input Offset Voltage Drift: 0.1 µV/°C (max)
- Input Bias Current: 10 nA (max)
- Input Impedance: 10^12 Ω (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (min)
- Power Supply Rejection Ratio (PSRR): 100 dB (min)
- Open-Loop Voltage Gain (AOL): 100,000 (typical)
- Unity-Gain Bandwidth: 1 MHz (typical)
- Slew Rate: 0.3 V/µs (typical)
- Output Voltage Swing: ±10 V (with ±15 V supply)
- Total Harmonic Distortion (THD): 0.002% (typical)
- Operating Temperature Range: -40°C to +85°C

## Applications

The OP07DP is suitable for a variety of applications, including:

- Instrumentation Amplifiers: Used in medical devices, sensors, and measurement systems for accurate signal processing.
- Data Acquisition Systems: Ideal for converting analog signals to digital formats with high precision.
- Signal Conditioning: Employed in filtering and amplifying signals in communication systems and audio applications.
- Active Filters: Utilized in designing low-pass, high-pass, and band-pass filters for various electronic circuits.

## Package Options

The OP07DP is available in several package types, including:

- DIP (Dual In-line Package)
- SOIC (Small Outline Integrated Circuit)
- TSSOP (Thin Shrink Small Outline Package)

## Conclusion

The Maxim Integrated OP07DP operational amplifier is a highly precise and versatile component that meets the demands of various high-performance applications. Its low offset voltage, low noise, and wide bandwidth make it an excellent choice for engineers looking to design reliable and accurate electronic systems. Whether used in instrumentation, data acquisition, or signal conditioning, the OP07DP provides the performance needed for critical applications, ensuring high fidelity and accuracy in signal processing.
OP07DP Compare Parts
  • OP07DP vs OP08GP
  • OP07DP vs OP08EZ
  • OP07DP vs OP08EP
  • OP07DP vs OP08EJ
  • OP07DP vs OP08AZ/883C
  • OP07DP vs OP08AZ
  • OP07DP vs OP08AJ/883C
  • OP07DP vs OP08AJ
  • OP07DP vs OP07Z
  • OP07DP vs OP07RC/883C
  • OP07DP vs OP07J8/883
  • OP07DP vs OP07J8
  • OP07DP vs OP07EZ
  • OP07DP vs OP07EZ
  • OP07DP vs OP07EPZ
  • OP07DP vs OP07EP+
  • OP07DP vs OP07EP
  • OP07DP vs OP07EP
  • OP07DP vs OP07EP
  • OP07DP vs OP07EP
  • OP07DP vs OP07EN8#PBF
  • OP07DP vs OP07EJ8
  • OP07DP vs OP07ECSA
  • OP07DP vs OP07DRZ-REEL7
  • OP07DP vs OP07DRZ-REEL
  • OP07DP vs OP07DRZ
  • OP07DP vs OP07DR
  • OP07DP vs OP07DPG4
  • OP07DP vs OP07DP-2
  • OP07DP vs OP07DP+
  • OP07DP vs OP07DNZ
  • OP07DP vs OP07DN8#PBF
  • OP07DP vs OP07DN
  • OP07DP vs OP07DJ8
  • OP07DP vs OP07DDRE4
  • OP07DP vs OP07DDR
  • OP07DP vs OP07DD
  • OP07DP vs OP07DCSA+
  • OP07DP vs OP07CZ
  • OP07DP vs OP07CSZ-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!