☰
OP07DPG4
OP07DPG4
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   OP07DPG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 30800
OP07DPG4 Specification
Specification
Part No
OP07DPG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
600 kHz
-3db Bandwidth
-
Current - Input Bias
2 nA
Voltage - Input Offset
60 μV
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
OP07DPG4 Related Parts
OP01CJ
OP01CJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP01GJ
OP01GJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP01HJ
OP01HJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP01HP
OP01HP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP01HZ
OP01HZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP020149Z
OP020149Z
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP02BICP
OP02BICP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP02CZ
OP02CZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP02DJ
OP02DJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99
OP02DP
OP02DP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP02EP
OP02EP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP02EZ
OP02EZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP07DPG4 Compare Parts
  • OP07DPG4 vs OP08GP
  • OP07DPG4 vs OP08EZ
  • OP07DPG4 vs OP08EP
  • OP07DPG4 vs OP08EJ
  • OP07DPG4 vs OP08AZ/883C
  • OP07DPG4 vs OP08AZ
  • OP07DPG4 vs OP08AJ/883C
  • OP07DPG4 vs OP08AJ
  • OP07DPG4 vs OP07Z
  • OP07DPG4 vs OP07RC/883C
  • OP07DPG4 vs OP07J8/883
  • OP07DPG4 vs OP07J8
  • OP07DPG4 vs OP07EZ
  • OP07DPG4 vs OP07EZ
  • OP07DPG4 vs OP07EPZ
  • OP07DPG4 vs OP07EP+
  • OP07DPG4 vs OP07EP
  • OP07DPG4 vs OP07EP
  • OP07DPG4 vs OP07EP
  • OP07DPG4 vs OP07EP
  • OP07DPG4 vs OP07EN8#PBF
  • OP07DPG4 vs OP07EJ8
  • OP07DPG4 vs OP07ECSA
  • OP07DPG4 vs OP07DRZ-REEL7
  • OP07DPG4 vs OP07DRZ-REEL
  • OP07DPG4 vs OP07DRZ
  • OP07DPG4 vs OP07DR
  • OP07DPG4 vs OP07DP-2
  • OP07DPG4 vs OP07DP+
  • OP07DPG4 vs OP07DP
  • OP07DPG4 vs OP07DP
  • OP07DPG4 vs OP07DP
  • OP07DPG4 vs OP07DP
  • OP07DPG4 vs OP07DNZ
  • OP07DPG4 vs OP07DN8#PBF
  • OP07DPG4 vs OP07DN
  • OP07DPG4 vs OP07DJ8
  • OP07DPG4 vs OP07DDRE4
  • OP07DPG4 vs OP07DDR
  • OP07DPG4 vs OP07DD
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!