☰
OPA4350EA
OPA4350EA
Active
Description:  OP AMP QUAD GP R-R I/O 5.5V 16-P
Manufacturer:  Texas Instruments
Datasheet:   OPA4350EA Datasheet
History Price: $4.11000
In Stock: 47600
OPA4350EA Specification
Specification
Part No
OPA4350EA
Category
Specialized ICs
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
OPA4350EA Compare Parts
  • OPA4350EA vs OPA2349EA-1/3K
  • OPA4350EA vs OPA2342EA
  • OPA4350EA vs OPA2244EA-1/2K5
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller