☰
OPA615ID
OPA615ID
Active
Description:  IC AMP DC RESTORATION 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA615ID Datasheet
History Price: $12.92000
In Stock: 32000
OPA615ID Specification
Specification
Part No
OPA615ID
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DC Restoration
Output Type
-
Number of Circuits
1
-3db Bandwidth
710 MHz
Slew Rate
2500V/μs
Current - Supply
13 mA
Current - Output / Channel
20 mA
Voltage - Supply, Single/Dual (?
?V ~ 6.2V
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
OPA615ID Related Parts
OPA2355DGSA
OPA2355DGSA
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1
OPA2355DGSA/250
OPA2355DGSA/250
Texas Instruments
IC AMP VOLTAGE FEEDBACK 10VSSOP
OPA2355DGSA/250G4
OPA2355DGSA/250G4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 10VSSOP
OPA2355DGSA/2K5
OPA2355DGSA/2K5
Texas Instruments
IC OPAMP VFB 2 CIRCUIT 10VSSOP
OPA2832ID
OPA2832ID
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
OPA2832IDGKR
OPA2832IDGKR
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
OPA2832IDGKRG4
OPA2832IDGKRG4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
OPA2832IDGKT
OPA2832IDGKT
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
OPA2832IDR
OPA2832IDR
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
OPA3355EA/250
OPA3355EA/250
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14TSSOP
OPA3355EA/250
OPA3355EA/250
Texas Instruments
OPA3355 2.5V, 200MHZ GBW, CMOS T
OPA3355EA/250G4
OPA3355EA/250G4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14TSSOP
OPA615ID Compare Parts
  • OPA615ID vs OPA832IDR
  • OPA615ID vs OPA832IDBVT
  • OPA615ID vs OPA832IDBVR
  • OPA615ID vs OPA832ID
  • OPA615ID vs OPA693IDRG4
  • OPA615ID vs OPA693IDR
  • OPA615ID vs OPA693IDG4
  • OPA615ID vs OPA693IDBVT
  • OPA615ID vs OPA693IDBVR
  • OPA615ID vs OPA693ID
  • OPA615ID vs OPA692IDR
  • OPA615ID vs OPA692IDBVTG4
  • OPA615ID vs OPA692IDBVT
  • OPA615ID vs OPA692IDBVR
  • OPA615ID vs OPA692ID
  • OPA615ID vs OPA615IDR
  • OPA615ID vs OPA615IDGST
  • OPA615ID vs OPA615IDGSR
  • OPA615ID vs OPA3832IPWRG4
  • OPA615ID vs OPA3832IPWR
  • OPA615ID vs OPA3832IPW
  • OPA615ID vs OPA3832IDR
  • OPA615ID vs OPA3832ID
  • OPA615ID vs OPA3693IDBQRG4
  • OPA615ID vs OPA3693IDBQR
  • OPA615ID vs OPA3693IDBQ
  • OPA615ID vs OPA3692IDRG4
  • OPA615ID vs OPA3692IDR
  • OPA615ID vs OPA3692IDG4
  • OPA615ID vs OPA3692IDBQT
  • OPA615ID vs OPA3692IDBQRG4
  • OPA615ID vs OPA3692IDBQR
  • OPA615ID vs OPA3692ID
  • OPA615ID vs OPA362AIDCKT
  • OPA615ID vs OPA362AIDCKR
  • OPA615ID vs OPA361AQDCKRQ1
  • OPA615ID vs OPA361AIDCKTG4
  • OPA615ID vs OPA361AIDCKT
  • OPA615ID vs OPA361AIDCKRG4
  • OPA615ID vs OPA361AIDCKR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!