Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments OPA693ID
OPA693ID
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP BUFFER 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA693ID Datasheet
History Price: $4.97000
In Stock: 20080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA693ID Specification
Specification
Part No
OPA693ID
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Buffer
Output Type
-
Number of Circuits
1
-3db Bandwidth
1.4 GHz
Slew Rate
2500V/μs
Current - Supply
13 mA
Current - Output / Channel
120 mA
Voltage - Supply, Single/Dual (?
5V ~ 12V, ?.5V ~ 6V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA693ID PDF Datasheet
OPA693ID Datasheet
Click and Download: OPA693ID Datasheet
OPA693ID Related Parts
OPA2355DGSA
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1
OPA2355DGSA/250
Texas Instruments
IC AMP VOLTAGE FEEDBACK 10VSSOP
OPA2355DGSA/250G4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 10VSSOP
OPA2355DGSA/2K5
Texas Instruments
IC OPAMP VFB 2 CIRCUIT 10VSSOP
OPA2832ID
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
OPA2832IDGKR
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
OPA2832IDGKRG4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
OPA2832IDGKT
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
OPA2832IDR
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
OPA3355EA/250
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14TSSOP
OPA3355EA/250
Texas Instruments
OPA3355 2.5V, 200MHZ GBW, CMOS T
OPA3355EA/250G4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14TSSOP
OPA693ID Compare Parts
OPA693ID vs OPA832IDR
OPA693ID vs OPA832IDBVT
OPA693ID vs OPA832IDBVR
OPA693ID vs OPA832ID
OPA693ID vs OPA693IDRG4
OPA693ID vs OPA693IDR
OPA693ID vs OPA693IDG4
OPA693ID vs OPA693IDBVT
OPA693ID vs OPA693IDBVR
OPA693ID vs OPA692IDR
OPA693ID vs OPA692IDBVTG4
OPA693ID vs OPA692IDBVT
OPA693ID vs OPA692IDBVR
OPA693ID vs OPA692ID
OPA693ID vs OPA615IDR
OPA693ID vs OPA615IDGST
OPA693ID vs OPA615IDGSR
OPA693ID vs OPA615ID
OPA693ID vs OPA3832IPWRG4
OPA693ID vs OPA3832IPWR
OPA693ID vs OPA3832IPW
OPA693ID vs OPA3832IDR
OPA693ID vs OPA3832ID
OPA693ID vs OPA3693IDBQRG4
OPA693ID vs OPA3693IDBQR
OPA693ID vs OPA3693IDBQ
OPA693ID vs OPA3692IDRG4
OPA693ID vs OPA3692IDR
OPA693ID vs OPA3692IDG4
OPA693ID vs OPA3692IDBQT
OPA693ID vs OPA3692IDBQRG4
OPA693ID vs OPA3692IDBQR
OPA693ID vs OPA3692ID
OPA693ID vs OPA362AIDCKT
OPA693ID vs OPA362AIDCKR
OPA693ID vs OPA361AQDCKRQ1
OPA693ID vs OPA361AIDCKTG4
OPA693ID vs OPA361AIDCKT
OPA693ID vs OPA361AIDCKRG4
OPA693ID vs OPA361AIDCKR
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!