☰
OPA693IDBVR
OPA693IDBVR
Active
Description:  IC AMP BUFFER SOT23-6
Manufacturer:  Texas Instruments
Datasheet:   OPA693IDBVR Datasheet
History Price: $2.65650
In Stock: 34600
OPA693IDBVR Specification
Specification
Part No
OPA693IDBVR
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Buffer
Output Type
-
Number of Circuits
1
-3db Bandwidth
1.4 GHz
Slew Rate
2500V/μs
Current - Supply
13 mA
Current - Output / Channel
120 mA
Voltage - Supply, Single/Dual (?
5V ~ 12V, ?.5V ~ 6V
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
OPA693IDBVR PDF Datasheet
OPA693IDBVR Related Parts
OPA2355DGSA
OPA2355DGSA
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1
OPA2355DGSA/250
OPA2355DGSA/250
Texas Instruments
IC AMP VOLTAGE FEEDBACK 10VSSOP
OPA2355DGSA/250G4
OPA2355DGSA/250G4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 10VSSOP
OPA2355DGSA/2K5
OPA2355DGSA/2K5
Texas Instruments
IC OPAMP VFB 2 CIRCUIT 10VSSOP
OPA2832ID
OPA2832ID
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
OPA2832IDGKR
OPA2832IDGKR
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
OPA2832IDGKRG4
OPA2832IDGKRG4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
OPA2832IDGKT
OPA2832IDGKT
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
OPA2832IDR
OPA2832IDR
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
OPA3355EA/250
OPA3355EA/250
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14TSSOP
OPA3355EA/250
OPA3355EA/250
Texas Instruments
OPA3355 2.5V, 200MHZ GBW, CMOS T
OPA3355EA/250G4
OPA3355EA/250G4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14TSSOP
OPA693IDBVR Description

The OPA693IDBVR is a high-performance operational amplifier (op-amp) designed for precision analog applications. It features high-speed operation, low power consumption, and is ideal for a wide range of applications in industrial, automotive, and consumer electronics. The device is particularly suited for systems requiring high bandwidth and low distortion.

## Key Features

* High Bandwidth: The OPA693 offers a -3dB bandwidth of 1.2 GHz, making it suitable for high-frequency signal processing applications.
* Low Power Consumption: Designed with low quiescent current, it operates efficiently while minimizing power consumption, which is essential for battery-powered devices and energy-sensitive applications.
* Low Total Harmonic Distortion (THD): With a total harmonic distortion of 0.002%, this op-amp is highly effective in maintaining signal integrity, especially in audio and high-precision measurement systems.
* Fast Slew Rate: It has a slew rate of 400 V/µs, ensuring that it can quickly respond to rapid changes in input signals, making it suitable for high-speed applications.
* Rail-to-Rail Output: The OPA693 features rail-to-rail output, allowing it to drive signals close to the supply rails, which is important in many low-voltage systems.
* Small Package: The device is available in a compact 8-pin SOIC package, saving space in dense designs.
* Input Voltage Range: The input voltage range is designed to work well with both single and dual-supply systems, providing flexibility in various configurations.

## Applications

* High-Speed Signal Processing: Due to its high bandwidth and fast response time, the OPA693 is ideal for applications involving analog signal processing, such as video and RF systems.
* Precision Measurement: It can be used in precise instrumentation systems where accuracy and low distortion are critical.
* Audio Systems: The low THD ensures clear and accurate sound reproduction, making the OPA693 suitable for high-fidelity audio systems.
* Automotive and Industrial Sensors: The op-amp’s robustness and efficiency make it ideal for sensor interfacing in automotive and industrial environments.
* Communication Equipment: It is also used in communication devices that require high-speed analog signal processing, such as in mixers and modulators.

## Electrical Specifications

* Supply Voltage: The OPA693 can operate with a supply voltage range from 2.5 V to 5.5 V, making it compatible with modern low-voltage systems.
* Input Bias Current: The input bias current is very low, typically 1 nA, reducing the impact of the op-amp’s influence on high-impedance signal sources.
* Output Swing: The device can drive the output to within 100 mV of the supply rails under a 10 kΩ load, ensuring compatibility with low-voltage systems.
* Input Offset Voltage: The typical input offset voltage is 0.5 mV, contributing to the overall precision of the amplifier.
* Power Consumption: The OPA693 consumes a typical quiescent current of 2.5 mA, which ensures low power usage in portable and battery-powered applications.
* Crossover Distortion: The device minimizes crossover distortion, which is critical for ensuring clean, undistorted signal output.

## Performance Characteristics

* Gain Bandwidth Product: The device has a Gain Bandwidth Product of 1.2 GHz, which is indicative of its high-speed performance in applications requiring both gain and wide frequency response.
* Settling Time: For a 0.1% settling time, the OPA693 can achieve the required performance in high-speed signal applications, ensuring that the op-amp settles to the correct value quickly after a transient event.
* Common-Mode Rejection Ratio (CMRR): With a typical CMRR of 90 dB, the OPA693 provides good rejection of common-mode signals, making it ideal for use in noisy environments.

## Package and Lead Configuration

* Package Type: The OPA693 comes in an 8-pin SOIC package, which is compact and suitable for surface-mount applications.
* Pinout: The pin configuration supports ease of integration in most designs. It includes input and output pins, as well as power and ground pins, facilitating straightforward usage in circuit designs.

## Conclusion

The OPA693IDBVR from Texas Instruments is a highly capable op-amp that offers high-speed performance, low power consumption, and excellent signal integrity. Its features make it ideal for high-frequency, low-distortion applications in fields such as precision measurement, audio processing, communications, and automotive systems.
OPA693IDBVR Compare Parts
  • OPA693IDBVR vs OPA832IDR
  • OPA693IDBVR vs OPA832IDBVT
  • OPA693IDBVR vs OPA832IDBVR
  • OPA693IDBVR vs OPA832ID
  • OPA693IDBVR vs OPA693IDRG4
  • OPA693IDBVR vs OPA693IDR
  • OPA693IDBVR vs OPA693IDG4
  • OPA693IDBVR vs OPA693IDBVT
  • OPA693IDBVR vs OPA693ID
  • OPA693IDBVR vs OPA692IDR
  • OPA693IDBVR vs OPA692IDBVTG4
  • OPA693IDBVR vs OPA692IDBVT
  • OPA693IDBVR vs OPA692IDBVR
  • OPA693IDBVR vs OPA692ID
  • OPA693IDBVR vs OPA615IDR
  • OPA693IDBVR vs OPA615IDGST
  • OPA693IDBVR vs OPA615IDGSR
  • OPA693IDBVR vs OPA615ID
  • OPA693IDBVR vs OPA3832IPWRG4
  • OPA693IDBVR vs OPA3832IPWR
  • OPA693IDBVR vs OPA3832IPW
  • OPA693IDBVR vs OPA3832IDR
  • OPA693IDBVR vs OPA3832ID
  • OPA693IDBVR vs OPA3693IDBQRG4
  • OPA693IDBVR vs OPA3693IDBQR
  • OPA693IDBVR vs OPA3693IDBQ
  • OPA693IDBVR vs OPA3692IDRG4
  • OPA693IDBVR vs OPA3692IDR
  • OPA693IDBVR vs OPA3692IDG4
  • OPA693IDBVR vs OPA3692IDBQT
  • OPA693IDBVR vs OPA3692IDBQRG4
  • OPA693IDBVR vs OPA3692IDBQR
  • OPA693IDBVR vs OPA3692ID
  • OPA693IDBVR vs OPA362AIDCKT
  • OPA693IDBVR vs OPA362AIDCKR
  • OPA693IDBVR vs OPA361AQDCKRQ1
  • OPA693IDBVR vs OPA361AIDCKTG4
  • OPA693IDBVR vs OPA361AIDCKT
  • OPA693IDBVR vs OPA361AIDCKRG4
  • OPA693IDBVR vs OPA361AIDCKR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!