☰
P82B96D
P82B96D
Last Time Buy
Description:  IC REDRIVER I2C 1CH 400KHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   P82B96D Datasheet
History Price: $4.92000
In Stock: 22240
P82B96D Specification
Specification
Part No
P82B96D
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
I2C
Input
2-Wire Bus
Output
2-Wire Bus
Data Rate (Max)
400kHz
Number of Channels
2
Delay Time
-
Signal Conditioning
-
Capacitance - Input
4 pF
Voltage - Supply
2V ~ 15V
Current - Supply
4mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
P82B96D Related Parts
P82B715D
P82B715D
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
P82B715DG4
P82B715DG4
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
P82B715DR
P82B715DR
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
P82B715DRG4
P82B715DRG4
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
P82B715P
P82B715P
Texas Instruments
IC REDRIVER I2C 1CH 8DIP
P82B715PG4
P82B715PG4
Texas Instruments
IC REDRIVER I2C 1CH 8DIP
P82B715PN,112
P82B715PN,112
NXP Semiconductors
IC REDRIVER I2C 1CH 400KHZ 8DIP
P82B715TD,112
P82B715TD,112
NXP Semiconductors
IC REDRIVER I2C 1CH 400KHZ 8SO
P82B715TD,118
P82B715TD,118
NXP Semiconductors
IC REDRIVER I2C 1CH 400KHZ 8SO
P82B96DG4
P82B96DG4
Texas Instruments
IC REDRIVER I2C 1CH 400KHZ 8SOIC
P82B96DGKR
P82B96DGKR
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
P82B96DGKRG4
P82B96DGKRG4
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
P82B96D Compare Parts
  • P82B96D vs P82B96TD/S900,118
  • P82B96D vs P82B96TD/S410,118
  • P82B96D vs P82B96TD,118
  • P82B96D vs P82B96TD,112
  • P82B96D vs P82B96PWRG4
  • P82B96D vs P82B96PWR
  • P82B96D vs P82B96PWG4
  • P82B96D vs P82B96PW
  • P82B96D vs P82B96PN,112
  • P82B96D vs P82B96P
  • P82B96D vs P82B96DRG4
  • P82B96D vs P82B96DR
  • P82B96D vs P82B96DPZ
  • P82B96D vs P82B96DP,118
  • P82B96D vs P82B96DGKRG4
  • P82B96D vs P82B96DGKR
  • P82B96D vs P82B96DG4
  • P82B96D vs P82B715TD,118
  • P82B96D vs P82B715TD,112
  • P82B96D vs P82B715PN,112
  • P82B96D vs P82B715PG4
  • P82B96D vs P82B715P
  • P82B96D vs P82B715DRG4
  • P82B96D vs P82B715DR
  • P82B96D vs P82B715DG4
  • P82B96D vs P82B715D
  • P82B96D vs P82B715PE4
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund