☰
PCA8550D
PCA8550D
Active
Description:  MUX, 8550 SERIES, 4 LINE INPUT
Manufacturer:  Texas Instruments
Datasheet:   PCA8550D Datasheet
History Price: $0.78000
In Stock: 30400
PCA8550D Specification
Specification
Part No
PCA8550D
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
1 x 4:4
Independent Circuits
1
Current - Output High, Low
2mA, 2mA
Voltage Supply Source
Single Supply
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
PCA8550D PDF Datasheet
PCA8550D Related Parts
PCA8550D,112
PCA8550D,112
NXP Semiconductors
IC MULTIPLEXER 1 X 4:4 16SO
PCA8550D,118
PCA8550D,118
NXP Semiconductors
IC MULTIPLEXER 1 X 4:4 16SO
PCA8550DB,112
PCA8550DB,112
NXP Semiconductors
IC MULTIPLEXER 1 X 4:4 16SSOP
PCA8550DB,118
PCA8550DB,118
NXP Semiconductors
IC MULTIPLEXER 1 X 4:4 16SSOP
PCA8550DBR
PCA8550DBR
Texas Instruments
IC MULTIPLEXER 1 X 4:4 16SSOP
PCA8550DR
PCA8550DR
Texas Instruments
IC NON-VOLATILE REG MUX 16-SOIC
PCA8550PW,112
PCA8550PW,112
NXP Semiconductors
IC MULTIPLEXER 1 X 4:4 16TSSOP
PCA8550PW,118
PCA8550PW,118
NXP Semiconductors
IC MULTIPLEXER 1 X 4:4 16TSSOP
PCA8550PW/DG,118
PCA8550PW/DG,118
NXP Semiconductors
IC MULTIPLEXER 1 X 4:4 16TSSOP
PCA8550PWR
PCA8550PWR
Texas Instruments
IC MULTIPLEXER 1 X 4:4 16TSSOP
PCA9542APW/DG118
PCA9542APW/DG118
NXP Semiconductors
IC I2C MUX 2-CH 14-TSSOP
PCA9559PW/G,118
PCA9559PW/G,118
NXP Semiconductors
MULTIPLEXER, 9559 SERIES, 1-FUNC
PCA8550D Compare Parts
  • PCA8550D vs PCA9848PWZ
  • PCA8550D vs PCA9848PWJ
  • PCA8550D vs PCA9847PWJ
  • PCA8550D vs PCA9846PWJ
  • PCA8550D vs PCA9559PW/G,118
  • PCA8550D vs PCA9542APW/DG118
  • PCA8550D vs PCA8550PWR
  • PCA8550D vs PCA8550PW/DG,118
  • PCA8550D vs PCA8550PW,118
  • PCA8550D vs PCA8550PW,112
  • PCA8550D vs PCA8550DR
  • PCA8550D vs PCA8550DBR
  • PCA8550D vs PCA8550DB,118
  • PCA8550D vs PCA8550DB,112
  • PCA8550D vs PCA8550D,118
  • PCA8550D vs PCA8550D,112
  • PCA8550D vs PCA9558PW118
  • PCA8550D vs PCA8550DB,118
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.