☰
PCA9518DWT
PCA9518DWT
Last Time Buy
Description:  IC INTERFACE SPECIALIZED 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   PCA9518DWT Datasheet
History Price: $2.59000
In Stock: 16400
PCA9518DWT Specification
Specification
Part No
PCA9518DWT
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Buffer
Interface
I2C
Voltage - Supply
3V ~ 3.6V
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
Mounting Type
Surface Mount
PCA9518DWT Related Parts
PCA9504ADGG,112
PCA9504ADGG,112
NXP Semiconductors
IC INTERFACE SPECIALIZED 56TSSOP
PCA9504ADGG,118
PCA9504ADGG,118
NXP Semiconductors
IC INTERFACE SPECIALIZED 56TSSOP
PCA9518AD,112
PCA9518AD,112
NXP Semiconductors
IC INTERFACE SPECIALIZED 20SO
PCA9518AD,118
PCA9518AD,118
NXP Semiconductors
IC INTERFACE SPECIALIZED 20SO
PCA9518APW
PCA9518APW
NXP Semiconductors
INTERFACE CIRCUIT, CMOS, PDSO20
PCA9518APW,512
PCA9518APW,512
NXP Semiconductors
IC INTERFACE SPECIALIZED 20TSSOP
PCA9518APW,518
PCA9518APW,518
NXP Semiconductors
IC INTERFACE SPECIALIZED 20TSSOP
PCA9518D,112
PCA9518D,112
NXP Semiconductors
IC INTERFACE SPECIALIZED 20SO
PCA9518D,118
PCA9518D,118
NXP Semiconductors
IC INTERFACE SPECIALIZED 20SO
PCA9518DBQR
PCA9518DBQR
Texas Instruments
IC INTERFACE SPECIALIZED 20QSOP
PCA9518DBR
PCA9518DBR
Texas Instruments
IC INTERFACE SPECIALIZED 20SSOP
PCA9518DBT
PCA9518DBT
Texas Instruments
IC INTERFACE SPECIALIZED 20SSOP
PCA9518DWT Compare Parts
  • PCA9518DWT vs PCA9561PW,112
  • PCA9518DWT vs PCA9561D,118
  • PCA9518DWT vs PCA9561D,112
  • PCA9518DWT vs PCA9560PW,118
  • PCA9518DWT vs PCA9560PW,112
  • PCA9518DWT vs PCA9560D,118
  • PCA9518DWT vs PCA9560D,112
  • PCA9518DWT vs PCA9559PW,118
  • PCA9518DWT vs PCA9559PW,112
  • PCA9518DWT vs PCA9558PW,118
  • PCA9518DWT vs PCA9558PW,112
  • PCA9518DWT vs PCA9549PW,118
  • PCA9518DWT vs PCA9549PW,112
  • PCA9518DWT vs PCA9549D,118
  • PCA9518DWT vs PCA9549D,112
  • PCA9518DWT vs PCA9549BS,118
  • PCA9518DWT vs PCA9548ARGER
  • PCA9518DWT vs PCA9548APWRG4
  • PCA9518DWT vs PCA9548APWR
  • PCA9518DWT vs PCA9548APW,118
  • PCA9518DWT vs PCA9548APW,112
  • PCA9518DWT vs PCA9548APW
  • PCA9518DWT vs PCA9548ADWR
  • PCA9518DWT vs PCA9548ADWG4
  • PCA9518DWT vs PCA9548ADW
  • PCA9518DWT vs PCA9548ADGVR
  • PCA9518DWT vs PCA9548ADBR
  • PCA9518DWT vs PCA9548ADBG4
  • PCA9518DWT vs PCA9548ADB
  • PCA9518DWT vs PCA9548AD,118
  • PCA9518DWT vs PCA9548AD,112
  • PCA9518DWT vs PCA9548ABSHP
  • PCA9518DWT vs PCA9548ABS,118
  • PCA9518DWT vs PCA9547PW,118
  • PCA9518DWT vs PCA9547PW,112
  • PCA9518DWT vs PCA9547D,118
  • PCA9518DWT vs PCA9547D,112
  • PCA9518DWT vs PCA9547BS,118
  • PCA9518DWT vs PCA9546ARGVR
  • PCA9518DWT vs PCA9546APWTG4
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality