☰
PCA9535DBR
PCA9535DBR
Active
Description:  IC XPNDR 400KHZ I2C SMBUS 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCA9535DBR Datasheet
History Price: $2.35000
In Stock: 30160
PCA9535DBR Specification
Specification
Part No
PCA9535DBR
Category
Interface - I/O Expanders
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
16
Interface
I2C, SMBus
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
10mA, 25mA
Clock Frequency
400 kHz
Voltage - Supply
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
PCA9535DBR Related Parts
PCA6107DW
PCA6107DW
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 18SOIC
PCA6107DWR
PCA6107DWR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 18SOIC
PCA6408ABSHP
PCA6408ABSHP
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 16HVQFN
PCA6408AHKX
PCA6408AHKX
NXP Semiconductors
IC XPNDR 400KHZ I2C SMBUS 16XQFN
PCA6408APW,118
PCA6408APW,118
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 16TSSOP
PCA6416AEVJ
PCA6416AEVJ
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24VFBGA
PCA6416AHF,128
PCA6416AHF,128
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24HWQFN
PCA6416APW,118
PCA6416APW,118
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24TSSOP
PCA8574AD,512
PCA8574AD,512
NXP Semiconductors
IC XPNDR 400KHZ I2C 16SO
PCA8574AD,518
PCA8574AD,518
NXP Semiconductors
IC XPNDR 400KHZ I2C 16SO
PCA8574AN,112
PCA8574AN,112
NXP Semiconductors
IC XPNDR 400KHZ I2C 16DIP
PCA8574APW,112
PCA8574APW,112
NXP Semiconductors
IC XPNDR 400KHZ I2C 16TSSOP
PCA9535DBR Description
Overview of Texas Instruments PCA9535DBR

The Texas Instruments PCA9535DBR is an I²C-bus I/O port expander designed for applications requiring additional GPIO (General Purpose Input/Output) capabilities. This device is particularly useful in systems where the number of available I/O pins on a microcontroller or processor is limited. The PCA9535 allows for easy expansion of I/O ports, making it ideal for embedded systems, consumer electronics, and industrial applications.

Key Specifications

- Number of I/O Ports: The PCA9535 features 16 GPIO pins, which can be configured individually as either inputs or outputs. This flexibility allows designers to adapt the device to various application needs.

- Operating Voltage Range: The device operates within a voltage range of 1.8 V to 5.5 V, making it compatible with a wide variety of microcontrollers and systems.

- I²C Interface: The PCA9535 communicates via the I²C bus, supporting standard mode (up to 100 kHz) and fast mode (up to 400 kHz) operations. This enables efficient communication between the expander and the host controller.

- Interrupt Capability: It includes an interrupt output pin that signals the host when any input state changes occur, allowing for efficient monitoring of inputs without constant polling.

- Current Drive Capability: Each GPIO pin can sink or source up to 25 mA, providing sufficient current for driving LEDs or other low-power devices directly from the pins.

Key Features

- Configurable GPIO Pins: Each of the 16 pins can be configured as either an input or output, allowing for versatile usage in different scenarios such as reading sensors or controlling devices.

- Power-On Reset: The PCA9535 includes a power-on reset feature that ensures all registers are initialized to their default states upon power-up, enhancing reliability in system startup.

- Low Power Consumption: The device is designed for low power operation, consuming only a few microamperes in standby mode. This characteristic makes it suitable for battery-operated devices.

- Open-Drain Outputs: The output configuration is open-drain, allowing multiple devices to share a single line while ensuring safe operation without conflicts.

Applications

The PCA9535DBR can be utilized in various applications across different domains:

- Embedded Systems: In microcontroller-based systems where additional GPIOs are needed, the PCA9535 provides an easy solution for expanding input/output capabilities without increasing complexity.

- Consumer Electronics: This device is commonly used in remote controls, home automation systems, and other consumer electronics that require user interface buttons or LED indicators.

- Industrial Automation: In industrial settings, the PCA9535 can interface with sensors and actuators, facilitating control and monitoring tasks in automation systems.

- Robotics and IoT Devices: Its flexibility makes it ideal for robotics applications where numerous sensors and actuators are involved. Additionally, it supports various IoT devices that need enhanced connectivity options.

Conclusion

In conclusion, the Texas Instruments PCA9535DBR is a versatile I²C-bus I/O port expander that significantly enhances GPIO capabilities for embedded systems and other electronic applications. With its robust specifications—including a wide operating voltage range, configurable I/O ports, and interrupt capability—the PCA9535 addresses the needs of designers looking to optimize their circuit designs while maintaining efficiency and performance. Its low power consumption and flexible configuration make it an excellent choice for modern electronics across multiple sectors.
PCA9535DBR Compare Parts
  • PCA9535DBR vs PCAL9555AHF,128
  • PCA9535DBR vs PCAL9554CPWJ
  • PCA9535DBR vs PCAL9554CBS,128
  • PCA9535DBR vs PCAL9554BPWJ
  • PCA9535DBR vs PCAL9554BBSHP
  • PCA9535DBR vs PCAL9539APW,118
  • PCA9535DBR vs PCAL9539AHF,128
  • PCA9535DBR vs PCAL9538APWJ
  • PCA9535DBR vs PCAL9538ABS,128
  • PCA9535DBR vs PCAL9535APW,118
  • PCA9535DBR vs PCAL9535AHF,128
  • PCA9535DBR vs PCAL6534EVJ
  • PCA9535DBR vs PCAL6524HEHP
  • PCA9535DBR vs PCAL6524HEAZ
  • PCA9535DBR vs PCAL6524EVJ
  • PCA9535DBR vs PCAL6416APW,118
  • PCA9535DBR vs PCAL6416AHF,128
  • PCA9535DBR vs PCAL6416AEX1Z
  • PCA9535DBR vs PCAL6416AEVJ
  • PCA9535DBR vs PCAL6416AERX
  • PCA9535DBR vs PCAL6416AERJ
  • PCA9535DBR vs PCAL6408APWJ
  • PCA9535DBR vs PCAL6408AHKX
  • PCA9535DBR vs PCAL6408AEX1Z
  • PCA9535DBR vs PCAL6408ABSHP
  • PCA9535DBR vs PCA9704PW/Q900J
  • PCA9535DBR vs PCA9704PWJ
  • PCA9535DBR vs PCA9703PW/Q900,118
  • PCA9535DBR vs PCA9703PW,118
  • PCA9535DBR vs PCA9703PW,112
  • PCA9535DBR vs PCA9702PW,118
  • PCA9535DBR vs PCA9702PW,112
  • PCA9535DBR vs PCA9701PW,118
  • PCA9535DBR vs PCA9701PW,112
  • PCA9535DBR vs PCA9701HF,118
  • PCA9535DBR vs PCA9701HF118
  • PCA9535DBR vs PCA9701D,118
  • PCA9535DBR vs PCA9701D118
  • PCA9535DBR vs PCA9701D,112
  • PCA9535DBR vs PCA9698DGG/S911,51
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time