Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Texas Instruments PCA9554APW
PCA9554APW
Last Time Buy
Interface - I/O Expanders
Description:
IC XPND 400KHZ I2C SMBUS 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
PCA9554APW Datasheet
History Price: $1.26696
In Stock: 24100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCA9554APW Specification
Specification
Part No
PCA9554APW
Category
Interface - I/O Expanders
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
8
Interface
I2C, SMBus
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
10mA, 25mA
Clock Frequency
400 kHz
Voltage - Supply
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
PCA9554APW PDF Datasheet
PCA9554APW Datasheet
Click and Download: PCA9554APW Datasheet
PCA9554APW Related Parts
PCA6107DW
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 18SOIC
PCA6107DWR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 18SOIC
PCA6408ABSHP
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 16HVQFN
PCA6408AHKX
NXP Semiconductors
IC XPNDR 400KHZ I2C SMBUS 16XQFN
PCA6408APW,118
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 16TSSOP
PCA6416AEVJ
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24VFBGA
PCA6416AHF,128
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24HWQFN
PCA6416APW,118
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24TSSOP
PCA8574AD,512
NXP Semiconductors
IC XPNDR 400KHZ I2C 16SO
PCA8574AD,518
NXP Semiconductors
IC XPNDR 400KHZ I2C 16SO
PCA8574AN,112
NXP Semiconductors
IC XPNDR 400KHZ I2C 16DIP
PCA8574APW,112
NXP Semiconductors
IC XPNDR 400KHZ I2C 16TSSOP
PCA9554APW Compare Parts
PCA9554APW vs PCAL9555AHF,128
PCA9554APW vs PCAL9554CPWJ
PCA9554APW vs PCAL9554CBS,128
PCA9554APW vs PCAL9554BPWJ
PCA9554APW vs PCAL9554BBSHP
PCA9554APW vs PCAL9539APW,118
PCA9554APW vs PCAL9539AHF,128
PCA9554APW vs PCAL9538APWJ
PCA9554APW vs PCAL9538ABS,128
PCA9554APW vs PCAL9535APW,118
PCA9554APW vs PCAL9535AHF,128
PCA9554APW vs PCAL6534EVJ
PCA9554APW vs PCAL6524HEHP
PCA9554APW vs PCAL6524HEAZ
PCA9554APW vs PCAL6524EVJ
PCA9554APW vs PCAL6416APW,118
PCA9554APW vs PCAL6416AHF,128
PCA9554APW vs PCAL6416AEX1Z
PCA9554APW vs PCAL6416AEVJ
PCA9554APW vs PCAL6416AERX
PCA9554APW vs PCAL6416AERJ
PCA9554APW vs PCAL6408APWJ
PCA9554APW vs PCAL6408AHKX
PCA9554APW vs PCAL6408AEX1Z
PCA9554APW vs PCAL6408ABSHP
PCA9554APW vs PCA9704PW/Q900J
PCA9554APW vs PCA9704PWJ
PCA9554APW vs PCA9703PW/Q900,118
PCA9554APW vs PCA9703PW,118
PCA9554APW vs PCA9703PW,112
PCA9554APW vs PCA9702PW,118
PCA9554APW vs PCA9702PW,112
PCA9554APW vs PCA9701PW,118
PCA9554APW vs PCA9701PW,112
PCA9554APW vs PCA9701HF,118
PCA9554APW vs PCA9701HF118
PCA9554APW vs PCA9701D,118
PCA9554APW vs PCA9701D118
PCA9554APW vs PCA9701D,112
PCA9554APW vs PCA9698DGG/S911,51
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time