☰
PCA9554DGVR
PCA9554DGVR
Last Time Buy
Description:  IC XPND 400KHZ I2C SMBUS 16TVSOP
Manufacturer:  Texas Instruments
Datasheet:   PCA9554DGVR Datasheet
History Price: $2.50000
In Stock: 32080
PCA9554DGVR Specification
Specification
Part No
PCA9554DGVR
Category
Interface - I/O Expanders
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
8
Interface
I2C, SMBus
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
10mA, 25mA
Clock Frequency
400 kHz
Voltage - Supply
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TVSOP
PCA9554DGVR Related Parts
PCA6107DW
PCA6107DW
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 18SOIC
PCA6107DWR
PCA6107DWR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 18SOIC
PCA6408ABSHP
PCA6408ABSHP
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 16HVQFN
PCA6408AHKX
PCA6408AHKX
NXP Semiconductors
IC XPNDR 400KHZ I2C SMBUS 16XQFN
PCA6408APW,118
PCA6408APW,118
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 16TSSOP
PCA6416AEVJ
PCA6416AEVJ
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24VFBGA
PCA6416AHF,128
PCA6416AHF,128
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24HWQFN
PCA6416APW,118
PCA6416APW,118
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24TSSOP
PCA8574AD,512
PCA8574AD,512
NXP Semiconductors
IC XPNDR 400KHZ I2C 16SO
PCA8574AD,518
PCA8574AD,518
NXP Semiconductors
IC XPNDR 400KHZ I2C 16SO
PCA8574AN,112
PCA8574AN,112
NXP Semiconductors
IC XPNDR 400KHZ I2C 16DIP
PCA8574APW,112
PCA8574APW,112
NXP Semiconductors
IC XPNDR 400KHZ I2C 16TSSOP
PCA9554DGVR Compare Parts
  • PCA9554DGVR vs PCAL9555AHF,128
  • PCA9554DGVR vs PCAL9554CPWJ
  • PCA9554DGVR vs PCAL9554CBS,128
  • PCA9554DGVR vs PCAL9554BPWJ
  • PCA9554DGVR vs PCAL9554BBSHP
  • PCA9554DGVR vs PCAL9539APW,118
  • PCA9554DGVR vs PCAL9539AHF,128
  • PCA9554DGVR vs PCAL9538APWJ
  • PCA9554DGVR vs PCAL9538ABS,128
  • PCA9554DGVR vs PCAL9535APW,118
  • PCA9554DGVR vs PCAL9535AHF,128
  • PCA9554DGVR vs PCAL6534EVJ
  • PCA9554DGVR vs PCAL6524HEHP
  • PCA9554DGVR vs PCAL6524HEAZ
  • PCA9554DGVR vs PCAL6524EVJ
  • PCA9554DGVR vs PCAL6416APW,118
  • PCA9554DGVR vs PCAL6416AHF,128
  • PCA9554DGVR vs PCAL6416AEX1Z
  • PCA9554DGVR vs PCAL6416AEVJ
  • PCA9554DGVR vs PCAL6416AERX
  • PCA9554DGVR vs PCAL6416AERJ
  • PCA9554DGVR vs PCAL6408APWJ
  • PCA9554DGVR vs PCAL6408AHKX
  • PCA9554DGVR vs PCAL6408AEX1Z
  • PCA9554DGVR vs PCAL6408ABSHP
  • PCA9554DGVR vs PCA9704PW/Q900J
  • PCA9554DGVR vs PCA9704PWJ
  • PCA9554DGVR vs PCA9703PW/Q900,118
  • PCA9554DGVR vs PCA9703PW,118
  • PCA9554DGVR vs PCA9703PW,112
  • PCA9554DGVR vs PCA9702PW,118
  • PCA9554DGVR vs PCA9702PW,112
  • PCA9554DGVR vs PCA9701PW,118
  • PCA9554DGVR vs PCA9701PW,112
  • PCA9554DGVR vs PCA9701HF,118
  • PCA9554DGVR vs PCA9701HF118
  • PCA9554DGVR vs PCA9701D,118
  • PCA9554DGVR vs PCA9701D118
  • PCA9554DGVR vs PCA9701D,112
  • PCA9554DGVR vs PCA9698DGG/S911,51
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time