☰
PCF8575DB
PCF8575DB
Active
Description:  IC XPNDR 400KHZ I2C SMBUS 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCF8575DB Datasheet
History Price: $4.01000
In Stock: 25840
PCF8575DB Specification
Specification
Part No
PCF8575DB
Category
Interface - I/O Expanders
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
16
Interface
I2C, SMBus
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
10mA, 25mA
Clock Frequency
400 kHz
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
PCF8575DB Related Parts
PCF8574ADGVR
PCF8574ADGVR
Texas Instruments
IC I/O EXPANDER I2C 8B 20TVSOP
PCF8574ADW
PCF8574ADW
Texas Instruments
IC XPNDR 100KHZ I2C 16SOIC
PCF8574ADWE4
PCF8574ADWE4
Texas Instruments
IC XPNDR 100KHZ I2C 16SOIC
PCF8574ADWG4
PCF8574ADWG4
Texas Instruments
IC XPNDR 100KHZ I2C 16SOIC
PCF8574ADWR
PCF8574ADWR
Texas Instruments
IC XPNDR 100KHZ I2C 16SOIC
PCF8574ADWRE4
PCF8574ADWRE4
Texas Instruments
IC XPNDR 100KHZ I2C 16SOIC
PCF8574ADWRG4
PCF8574ADWRG4
Texas Instruments
IC XPNDR 100KHZ I2C 16SOIC
PCF8574AN
PCF8574AN
Texas Instruments
IC XPNDR 100KHZ I2C 16DIP
PCF8574ANG4
PCF8574ANG4
Texas Instruments
IC XPNDR 100KHZ I2C 16DIP
PCF8574AP,112
PCF8574AP,112
NXP Semiconductors
IC XPNDR 100KHZ I2C 16DIP
PCF8574APW
PCF8574APW
Texas Instruments
IC XPNDR 100KHZ I2C 20TSSOP
PCF8574APWG4
PCF8574APWG4
Texas Instruments
IC XPNDR 100KHZ I2C 20TSSOP
PCF8575DB Compare Parts
  • PCF8575DB vs PCF8575TS/1,112
  • PCF8575DB vs PCF8575RGER
  • PCF8575DB vs PCF8575PWRE4
  • PCF8575DB vs PCF8575PWR
  • PCF8575DB vs PCF8575PW
  • PCF8575DB vs PCF8575DWR
  • PCF8575DB vs PCF8575DW
  • PCF8575DB vs PCF8575DGVRG4
  • PCF8575DB vs PCF8575DGVR
  • PCF8575DB vs PCF8575DBR
  • PCF8575DB vs PCF8575DBQRG4
  • PCF8575DB vs PCF8575DBQR
  • PCF8575DB vs PCF8575CTS/1,118
  • PCF8575DB vs PCF8575CTS/1,112
  • PCF8575DB vs PCF8575CRGER
  • PCF8575DB vs PCF8575CPWR
  • PCF8575DB vs PCF8575CPW
  • PCF8575DB vs PCF8575CDWR
  • PCF8575DB vs PCF8575CDWG4
  • PCF8575DB vs PCF8575CDWE4
  • PCF8575DB vs PCF8575CDW
  • PCF8575DB vs PCF8575CDW
  • PCF8575DB vs PCF8575CDGVR
  • PCF8575DB vs PCF8575CDBR
  • PCF8575DB vs PCF8575CDBQR
  • PCF8575DB vs PCF8575CDB
  • PCF8575DB vs PCF8574TS/3,118
  • PCF8575DB vs PCF8574TS/3,112
  • PCF8575DB vs PCF8574T/3,518
  • PCF8575DB vs PCF8574T/3,512
  • PCF8575DB vs PCF8574RGYR
  • PCF8575DB vs PCF8574RGTR
  • PCF8575DB vs PCF8574PWR
  • PCF8575DB vs PCF8574PWG4
  • PCF8575DB vs PCF8574PW
  • PCF8575DB vs PCF8574P,112
  • PCF8575DB vs PCF8574NG4
  • PCF8575DB vs PCF8574N
  • PCF8575DB vs PCF8574DWRG4
  • PCF8575DB vs PCF8574DWRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.