☰
PCM1602APTR
PCM1602APTR
Obsolete
Description:  IC DAC/AUDIO 24BIT 192K 48LQFP
Manufacturer:  Texas Instruments
Datasheet:   PCM1602APTR Datasheet
History Price: $3.47000
In Stock: 7440
PCM1602APTR Specification
Specification
Part No
PCM1602APTR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
6
Resolution (Bits)
24 b
Sampling Rate (Per Second)
192k
Data Interface
I2S
Voltage Supply Source
Analog and Digital
Voltage - Supply
3V ~ 3.6V, 5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
PCM1602APTR PDF Datasheet
PCM1602APTR Related Parts
PCM1600Y
PCM1600Y
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2K
PCM1600Y/2K
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600Y/2KG4
PCM1600Y/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1600YG4
PCM1600YG4
Texas Instruments
IC DAC/AUDIO 24BIT 100K 48LQFP
PCM1601Y
PCM1601Y
Texas Instruments
IC DAC/AUDIO 24BIT 96K 48MQFP
PCM1602APT
PCM1602APT
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY
PCM1602KY
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2K
PCM1602KY/2K
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KY/2KG4
PCM1602KY/2KG4
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602KYIPTRVS
PCM1602KYIPTRVS
Texas Instruments
ANALOG AUTOMOTIVE
PCM1602Y
PCM1602Y
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602Y/2K
PCM1602Y/2K
Texas Instruments
IC DAC/AUDIO 24BIT 192K 48LQFP
PCM1602APTR Description
Texas Instruments PCM1602APTR is a high-performance stereo digital-to-analog converter (DAC) designed for professional audio, consumer audio, multimedia systems, digital mixing equipment, DVD players, set-top boxes, and other applications requiring high-fidelity audio reproduction. The device belongs to the PCM160x family of advanced audio DACs and integrates precision oversampling digital filtering, multi-bit delta-sigma conversion technology, and differential current-output DAC architecture to achieve excellent dynamic range, low distortion, and superior audio quality.

The PCM1602APTR is particularly suitable for systems where accurate digital audio conversion, low noise performance, and compatibility with standard digital audio interfaces are critical design requirements.

## Device Overview

The PCM1602APTR is a stereo audio DAC featuring:

* Two independent audio output channels
* 24-bit digital audio processing capability
* Advanced delta-sigma DAC architecture
* Integrated digital interpolation filters
* Differential analog outputs
* High dynamic range performance
* Low total harmonic distortion
* Flexible digital audio interface support
* Low out-of-band noise characteristics

The device is optimized for converting high-resolution digital audio streams into precision analog signals suitable for further amplification and playback.

## Key Specifications

The primary electrical and audio specifications include:

| Parameter | Specification |
| --------------------- | ------------------------------------ |
| Number of Channels | 2 |
| Resolution | 24-bit |
| Sampling Frequency | Up to 200 kHz |
| DAC Architecture | Multi-bit Delta-Sigma |
| Dynamic Range | Approximately 100 dB |
| Signal-to-Noise Ratio | Approximately 100 dB |
| THD+N | Typically -94 dB |
| Digital Filter | Integrated Oversampling Filter |
| Audio Data Formats | I²S, Left-Justified, Right-Justified |
| Power Supply Voltage | 5 V Analog, 3.3 V or 5 V Digital |
| Operating Temperature | -25°C to +85°C |
| Package Type | TSSOP |

These specifications position the PCM1602APTR as a high-quality audio DAC suitable for both consumer and professional-grade applications.

## Internal Architecture

The internal architecture consists of several functional blocks:

## Digital Audio Interface

The digital front end receives serialized audio data from:

* DSP processors
* Audio processors
* Microcontrollers
* Digital audio receivers
* Multimedia SoCs

Supported formats include:

* I²S
* Left-justified
* Right-justified

This flexibility simplifies integration into various digital audio systems.

## Digital Interpolation Filter

The integrated digital filter performs:

* Oversampling
* Noise shaping optimization
* Aliasing reduction
* Frequency response correction

Benefits include:

* Improved signal reconstruction
* Reduced analog filtering requirements
* Enhanced audio accuracy
* Lower distortion levels

The oversampling process shifts quantization noise into higher frequency regions where it can be more effectively filtered.

## Delta-Sigma Modulator

A key component of the PCM1602 architecture is the delta-sigma modulation stage.

Advantages include:

* Excellent linearity
* High effective resolution
* Low low-frequency noise
* Reduced harmonic distortion

The modulator converts incoming PCM data into a high-frequency noise-shaped bitstream that drives the DAC core.

## DAC Core

The converter core employs advanced multi-bit conversion techniques.

Benefits include:

* Improved linearity
* Better low-level signal reproduction
* Reduced idle tones
* Enhanced dynamic range

This architecture significantly outperforms older resistor-ladder DAC implementations in many audio applications.

## Audio Performance

## Dynamic Range

Dynamic range is one of the most important performance metrics for audio DACs.

The PCM1602 typically provides:

* Approximately 100 dB dynamic range

This allows accurate reproduction of:

* Quiet passages
* Ambient audio details
* Wide-dynamic-range recordings
* High-resolution audio content

A large dynamic range reduces audible noise and improves listening quality.

## Signal-to-Noise Ratio

The device achieves:

* Approximately 100 dB SNR

A high SNR ensures:

* Minimal background hiss
* Cleaner audio output
* Better stereo imaging
* Improved listening experience

This specification is particularly important in premium audio systems.

## Total Harmonic Distortion

Typical THD+N performance is approximately:

* -94 dB

Low distortion contributes to:

* Accurate musical reproduction
* Reduced coloration
* Better instrument separation
* Improved transparency

Such performance is suitable for high-quality audio playback systems.

## Sampling Frequency Support

The PCM1602APTR supports a wide range of audio sampling rates.

Typical supported rates include:

* 32 kHz
* 44.1 kHz
* 48 kHz
* 88.2 kHz
* 96 kHz
* 176.4 kHz
* 192 kHz
* Up to 200 kHz operation

This flexibility enables compatibility with:

* CD audio
* DVD audio
* Professional recording systems
* High-resolution digital audio formats

The wide sampling rate range allows designers to support multiple audio standards using a single DAC solution.

## Analog Output Stage

The device provides differential current outputs.

Advantages include:

* Improved common-mode noise rejection
* Better signal integrity
* Reduced susceptibility to interference
* Enhanced dynamic performance

External analog circuitry typically includes:

* Current-to-voltage conversion stages
* Low-pass reconstruction filters
* Audio line drivers
* Headphone amplifier stages

Proper analog design significantly influences overall system performance.

## Clocking Requirements

The PCM1602 requires several timing signals:

* System clock (SCK)
* Bit clock (BCK)
* Word clock (LRCK)
* Serial data input (DATA)

Clock quality directly affects audio performance.

Important considerations include:

* Low jitter clock sources
* Controlled clock routing
* Proper grounding
* Clean power supplies

Reducing clock jitter helps maintain optimal audio fidelity.

## Power Supply Architecture

The device utilizes separate power domains.

Typical supplies include:

## Analog Supply

Provides power to:

* DAC core
* Analog output circuitry
* Reference circuits

Typical value:

* 5 V

## Digital Supply

Provides power to:

* Logic circuits
* Interface circuitry
* Digital filters

Typical values:

* 3.3 V or 5 V

Separate supplies minimize digital switching noise coupling into sensitive analog circuitry.

## PCB Layout Considerations

To maximize audio performance, PCB layout must be carefully optimized.

Important recommendations include:

## Grounding

Implement:

* Analog ground plane
* Digital ground plane
* Controlled ground connection strategy

Proper grounding minimizes noise injection.

## Decoupling

Place decoupling capacitors:

* Close to supply pins
* With minimal loop area
* Using multiple capacitance values

This improves supply stability and suppresses high-frequency noise.

## Signal Routing

Keep:

* Analog traces short
* Digital clocks isolated
* High-speed signals away from analog outputs

Good routing practices help preserve audio quality.

## Power Consumption

The PCM1602APTR is designed for efficient operation.

Characteristics include:

* Relatively low power consumption
* Minimal heat generation
* Suitable for compact systems
* Reliable long-term operation

These features simplify thermal management requirements.

## Application Areas

The PCM1602APTR is widely applicable in audio systems requiring high-quality digital-to-analog conversion.

Typical applications include:

## Consumer Audio Equipment

* DVD players
* CD players
* Home theater receivers
* Media streamers

## Professional Audio Equipment

* Digital mixers
* Audio processors
* Recording interfaces
* Broadcast systems

## Multimedia Systems

* Set-top boxes
* Embedded audio platforms
* Network audio players
* Digital entertainment systems

## Industrial Audio Systems

* Public address systems
* Voice processing equipment
* Audio monitoring systems
* Test and measurement instruments

## Design Advantages

The major advantages of the PCM1602APTR include:

* True 24-bit audio processing capability
* Stereo channel integration
* High dynamic range performance
* Low THD+N characteristics
* Wide sampling frequency support
* Integrated oversampling digital filtering
* Flexible serial audio interface compatibility
* Differential analog outputs
* Low noise operation
* Simplified external circuitry requirements
* Suitable for high-fidelity audio applications
* Excellent balance between performance, integration, and design flexibility

The PCM1602APTR remains a highly capable stereo audio DAC solution for designers developing premium digital audio products, offering a combination of high-resolution conversion, excellent audio fidelity, robust interface compatibility, and proven delta-sigma converter technology suitable for demanding professional and consumer audio systems.
PCM1602APTR Compare Parts
  • PCM1602APTR vs PCMD3180IRTWR
  • PCM1602APTR vs PCMD3140IRTER
  • PCM1602APTR vs PCM69AU/2K
  • PCM1602APTR vs PCM69AU-K/2K
  • PCM1602APTR vs PCM69AU-K
  • PCM1602APTR vs PCM69AU-J/2K
  • PCM1602APTR vs PCM69AU-J
  • PCM1602APTR vs PCM69AU
  • PCM1602APTR vs PCM69APG4
  • PCM1602APTR vs PCM69AP-KG4
  • PCM1602APTR vs PCM69AP-K
  • PCM1602APTR vs PCM69AP-J
  • PCM1602APTR vs PCM69AP
  • PCM1602APTR vs PCM6360QRTVRQ1
  • PCM1602APTR vs PCM6340QRTVRQ1
  • PCM1602APTR vs PCM6260QRTVRQ1
  • PCM1602APTR vs PCM6240QRTVRQ1
  • PCM1602APTR vs PCM6120QRTERQ1
  • PCM1602APTR vs PCM56UG4
  • PCM1602APTR vs PCM56U/1KG4
  • PCM1602APTR vs PCM56U/1K
  • PCM1602APTR vs PCM56U
  • PCM1602APTR vs PCM56P-L
  • PCM1602APTR vs PCM56P-K
  • PCM1602APTR vs PCM56P-J
  • PCM1602APTR vs PCM56P
  • PCM1602APTR vs PCM55JP
  • PCM1602APTR vs PCM55HPG6
  • PCM1602APTR vs PCM55HP/1KG6
  • PCM1602APTR vs PCM55HP/1K
  • PCM1602APTR vs PCM55HP-1/1K
  • PCM1602APTR vs PCM55HP
  • PCM1602APTR vs PCM54KP
  • PCM1602APTR vs PCM54JP
  • PCM1602APTR vs PCM54HP
  • PCM1602APTR vs PCM5252RHBT
  • PCM1602APTR vs PCM5252RHBR
  • PCM1602APTR vs PCM5242RHBT
  • PCM1602APTR vs PCM5242RHBR
  • PCM1602APTR vs PCM5142PWR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again