☰
PGA205BUG4
PGA205BUG4
Discontinued
Description:  IC INST AMP 1 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   PGA205BUG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 48000
PGA205BUG4 Specification
Specification
Part No
PGA205BUG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Instrumentation
Number of Circuits
1
Output Type
-
Slew Rate
0.7V/μs
Gain Bandwidth Product
-
-3db Bandwidth
1 MHz
Current - Input Bias
500 pA
Voltage - Input Offset
10 μV
Current - Supply
5.2mA
Current - Output / Channel
23 mA
Voltage - Supply Span (Min)
9 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
PGA205BUG4 Related Parts
PGA100BG
PGA100BG
Texas Instruments
IC OPAMP PROG GAIN 5MHZ 24CDIP
PGA103U
PGA103U
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 8SOIC
PGA103UG4
PGA103UG4
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 8SOIC
PGA112AIDGSR
PGA112AIDGSR
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA112AIDGST
PGA112AIDGST
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA112AIDGSTG4
PGA112AIDGSTG4
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA113AIDGSR
PGA113AIDGSR
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA113AIDGST
PGA113AIDGST
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA113AIDGSTG4
PGA113AIDGSTG4
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 10VSSOP
PGA116AIPW
PGA116AIPW
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 20TSSOP
PGA116AIPWG4
PGA116AIPWG4
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 20TSSOP
PGA116AIPWR
PGA116AIPWR
Texas Instruments
IC OPAMP PGA 1 CIRCUIT 20TSSOP
PGA205BUG4 Compare Parts
  • PGA205BUG4 vs PGA870IRHDR
  • PGA205BUG4 vs PGA281AIPWR
  • PGA205BUG4 vs PGA281AIPW
  • PGA205BUG4 vs PGA280AIPWR
  • PGA205BUG4 vs PGA280AIPW
  • PGA205BUG4 vs PGA207UA/1K
  • PGA205BUG4 vs PGA207UA-2
  • PGA205BUG4 vs PGA207UA
  • PGA205BUG4 vs PGA206UAG4
  • PGA205BUG4 vs PGA206UA
  • PGA205BUG4 vs PGA206PA
  • PGA205BUG4 vs PGA205BU
  • PGA205BUG4 vs PGA205BU
  • PGA205BUG4 vs PGA205BP
  • PGA205BUG4 vs PGA205AUG4
  • PGA205BUG4 vs PGA205AU/1K
  • PGA205BUG4 vs PGA205AU
  • PGA205BUG4 vs PGA205AP
  • PGA205BUG4 vs PGA204BU/1K
  • PGA205BUG4 vs PGA204BU
  • PGA205BUG4 vs PGA204BPG4
  • PGA205BUG4 vs PGA204BP
  • PGA205BUG4 vs PGA204AUG4
  • PGA205BUG4 vs PGA204AUE4
  • PGA205BUG4 vs PGA204AU/1KG4
  • PGA205BUG4 vs PGA204AU/1K
  • PGA205BUG4 vs PGA204AU
  • PGA205BUG4 vs PGA204AU
  • PGA205BUG4 vs PGA204AP
  • PGA205BUG4 vs PGA203KPG4
  • PGA205BUG4 vs PGA203KP
  • PGA205BUG4 vs PGA202KPG4
  • PGA205BUG4 vs PGA202KP
  • PGA205BUG4 vs PGA117AIPWR
  • PGA205BUG4 vs PGA117AIPW
  • PGA205BUG4 vs PGA116AIPWR
  • PGA205BUG4 vs PGA116AIPWG4
  • PGA205BUG4 vs PGA116AIPW
  • PGA205BUG4 vs PGA113AIDGSTG4
  • PGA205BUG4 vs PGA113AIDGST
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping