☰
REF01BIHZ
REF01BIHZ
Active
Description:  10V VOLTAGE REFERENCE
Manufacturer:  Analog Devices
Datasheet:   REF01BIHZ Datasheet
History Price: Active
In Stock: 44160
REF01BIHZ Specification
Specification
Part No
REF01BIHZ
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
REF01
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Current - Output
-
Tolerance
?.3%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
30μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
12V ~ 36V
Current - Supply
-
Current - Cathode
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-205-8, TO-5-8 Metal Can
Supplier Device Package
TO-5
REF01BIHZ PDF Datasheet
REF01BIHZ Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF01CPZ
REF01CPZ
Analog Devices
IC VREF SERIES 1% 8DIP
REF01BIHZ Description
Overview of Analog Devices REF01BIHZ

The Analog Devices REF01BIHZ is a precision voltage reference designed to provide a stable and accurate reference voltage for various applications, including data acquisition systems, instrumentation, and analog-to-digital converters (ADCs). This device is known for its low noise, high stability, and excellent temperature characteristics, making it an ideal choice for high-precision applications.

Key Specifications

- Output Voltage: 10V nominal
- Output Voltage Tolerance: ±0.5% (maximum)
- Temperature Coefficient: 10 ppm/°C (typical)
- Long-Term Stability: 0.5 ppm (maximum)
- Output Current: 10 mA (maximum)
- Input Voltage Range: 12V to 40V
- Power Supply Rejection Ratio (PSRR): 100 dB (minimum)
- Load Regulation: 0.5 mV (typical for 0 to 10 mA load)
- Noise (0.1 Hz to 10 Hz): 0.5 mV (maximum)
- Package Type: 8-lead SOIC (Small Outline Integrated Circuit)
- Operating Temperature Range: -40°C to +85°C

Performance Characteristics

The REF01BIHZ is designed to deliver exceptional performance in precision applications. Its low output voltage tolerance ensures that the reference voltage remains accurate under varying conditions. The temperature coefficient of 10 ppm/°C indicates that the output voltage will change very little with temperature variations, which is crucial for maintaining accuracy in sensitive applications.

Thermal Performance

The REF01BIHZ operates effectively over a wide temperature range, from -40°C to +85°C. This wide operating temperature range makes it suitable for use in harsh environments and industrial applications where temperature fluctuations can occur. The device's thermal characteristics ensure reliable operation and longevity in various conditions.

Applications

The versatility of the REF01BIHZ allows it to be used in a wide range of applications, including:

- Data Acquisition Systems: Provides a stable reference voltage for ADCs, ensuring accurate digital representation of analog signals.
- Instrumentation: Used in precision measurement systems where accurate voltage references are critical for performance.
- Signal Conditioning: Ideal for amplifying and conditioning signals in various electronic circuits.
- Voltage Regulation: Can be used in power supply circuits to maintain a stable output voltage.

Conclusion

The Analog Devices REF01BIHZ is a high-performance precision voltage reference that excels in various applications requiring accuracy and stability. With its impressive specifications, including low noise, high stability, and excellent thermal performance, it is a reliable choice for engineers and designers looking to optimize their electronic circuits. Whether in consumer electronics or industrial systems, the REF01BIHZ stands out as a high-quality component that meets the demands of modern applications.
REF01BIHZ Compare Parts
  • REF01BIHZ vs REF6250IDGKR
  • REF01BIHZ vs REF6245IDGKT
  • REF01BIHZ vs REF6245IDGKR
  • REF01BIHZ vs REF6241IDGKT
  • REF01BIHZ vs REF6241IDGKR
  • REF01BIHZ vs REF6233IDGKT
  • REF01BIHZ vs REF6233IDGKR
  • REF01BIHZ vs REF6230IDGKT
  • REF01BIHZ vs REF6230IDGKR
  • REF01BIHZ vs REF6225IDGKT
  • REF01BIHZ vs REF6225IDGKR
  • REF01BIHZ vs REF6150IDGKT
  • REF01BIHZ vs REF6150IDGKR
  • REF01BIHZ vs REF6145IDGKT
  • REF01BIHZ vs REF6145IDGKR
  • REF01BIHZ vs REF6141IDGKT
  • REF01BIHZ vs REF6141IDGKR
  • REF01BIHZ vs REF6133IDGKT
  • REF01BIHZ vs REF6133IDGKR
  • REF01BIHZ vs REF6130IDGKT
  • REF01BIHZ vs REF6130IDGKR
  • REF01BIHZ vs REF6125IDGKT
  • REF01BIHZ vs REF6125IDGKR
  • REF01BIHZ vs REF6050IDGKT
  • REF01BIHZ vs REF6050IDGKR
  • REF01BIHZ vs REF6045IDGKT
  • REF01BIHZ vs REF6045IDGKR
  • REF01BIHZ vs REF6041IDGKT
  • REF01BIHZ vs REF6041IDGKR
  • REF01BIHZ vs REF6033IDGKT
  • REF01BIHZ vs REF6033IDGKR
  • REF01BIHZ vs REF6030IDGKT
  • REF01BIHZ vs REF6030IDGKR
  • REF01BIHZ vs REF6025IDGKT
  • REF01BIHZ vs REF6025IDGKR
  • REF01BIHZ vs REF5050MDREP
  • REF01BIHZ vs REF5050IDRG4
  • REF01BIHZ vs REF5050IDR
  • REF01BIHZ vs REF5050IDGKT
  • REF01BIHZ vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci