☰
REF02AP
REF02AP
Obsolete
Description:  IC VREF SERIES 0.3% 8DIP
Manufacturer:  Texas Instruments
Datasheet:   REF02AP Datasheet
History Price: Obsolete
In Stock: 33720
REF02AP Specification
Specification
Part No
REF02AP
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
REF02
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
21 mA
Tolerance
?.3%
Temperature Coefficient
15ppm/ ℃
Noise - 0.1Hz to 10Hz
4μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
8V ~ 40V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
REF02AP Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF02AP Description
The Texas Instruments REF02AP is a precision voltage reference designed for a wide range of applications requiring stable and accurate voltage references. This device is particularly valued in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement systems where a reliable reference voltage is critical for performance.

## Key Features:

1. Precision Voltage Reference: The REF02AP provides a highly accurate output voltage of 2.5V, with a low temperature coefficient, ensuring minimal drift over temperature variations. This precision is essential for applications that require consistent performance.

2. Low Noise: The device features low output noise, which is crucial for high-resolution applications. The low noise characteristics help maintain signal integrity, especially in sensitive measurement systems.

3. Wide Operating Temperature Range: The REF02AP operates effectively over a wide temperature range, typically from -40°C to +85°C. This makes it suitable for both industrial and consumer applications where environmental conditions can vary significantly.

4. Low Output Impedance: The REF02AP has low output impedance, which helps maintain a stable output voltage even under varying load conditions. This feature is particularly important in applications where the load may change dynamically.

5. High Power Supply Rejection Ratio (PSRR): The device exhibits excellent PSRR, ensuring that variations in the power supply voltage have minimal impact on the output voltage. This characteristic is vital for maintaining accuracy in noisy environments.

6. Easy to Use: The REF02AP is designed for ease of integration into various circuits. It requires minimal external components, simplifying the design process for engineers.

## Specifications:

- Output Voltage: 2.5V nominal output voltage.

- Initial Accuracy: The REF02AP typically offers an initial accuracy of ±0.1% at 25°C, ensuring that the output voltage is very close to the specified value.

- Temperature Coefficient: The temperature coefficient is typically 10 ppm/°C, which indicates minimal drift with temperature changes, ensuring stable performance across a wide temperature range.

- Output Noise: The device features low output noise, typically around 10 µV (RMS) in the frequency range of 0.1 Hz to 10 Hz, making it suitable for high-precision applications.

- Load Regulation: The REF02AP provides excellent load regulation, typically around 0.5 mV/mA, ensuring that the output voltage remains stable under varying load conditions.

- Power Supply Voltage: The device operates with a power supply voltage ranging from 4.5V to 30V, providing flexibility in various circuit designs.

- Quiescent Current: The typical quiescent current is around 1.5 mA, which is relatively low, contributing to overall power efficiency in battery-operated devices.

- Package Type: The REF02AP is available in various package types, including the 8-pin DIP and surface mount options, allowing for easy integration into different circuit layouts.

## Applications:

The REF02AP is suitable for a variety of applications, including:

- Analog-to-Digital Converters (ADCs): The precision and stability of the REF02AP make it an ideal reference voltage for ADCs, ensuring accurate digital representation of analog signals.

- Digital-to-Analog Converters (DACs): Similarly, it serves as a reliable reference for DACs, providing a stable voltage for converting digital signals back to analog.

- Instrumentation: The REF02AP is widely used in precision instrumentation systems, where accurate voltage references are critical for measurement accuracy.

- Data Acquisition Systems: In data acquisition systems, the REF02AP ensures that the reference voltage remains stable, contributing to the overall accuracy of the system.

- Industrial Control Systems: The device is also used in industrial control applications, where reliable voltage references are necessary for sensor and actuator control.

## Conclusion:

The Texas Instruments REF02AP is a highly reliable and precise voltage reference that meets the stringent requirements of modern electronic applications. With its low noise, excellent temperature stability, and ease of integration, it is an excellent choice for engineers and designers looking to implement accurate voltage references in their systems. Whether in consumer electronics, industrial applications, or precision measurement systems, the REF02AP stands out as a dependable component in the realm of voltage reference technology.
REF02AP Compare Parts
  • REF02AP vs REF6250IDGKR
  • REF02AP vs REF6245IDGKT
  • REF02AP vs REF6245IDGKR
  • REF02AP vs REF6241IDGKT
  • REF02AP vs REF6241IDGKR
  • REF02AP vs REF6233IDGKT
  • REF02AP vs REF6233IDGKR
  • REF02AP vs REF6230IDGKT
  • REF02AP vs REF6230IDGKR
  • REF02AP vs REF6225IDGKT
  • REF02AP vs REF6225IDGKR
  • REF02AP vs REF6150IDGKT
  • REF02AP vs REF6150IDGKR
  • REF02AP vs REF6145IDGKT
  • REF02AP vs REF6145IDGKR
  • REF02AP vs REF6141IDGKT
  • REF02AP vs REF6141IDGKR
  • REF02AP vs REF6133IDGKT
  • REF02AP vs REF6133IDGKR
  • REF02AP vs REF6130IDGKT
  • REF02AP vs REF6130IDGKR
  • REF02AP vs REF6125IDGKT
  • REF02AP vs REF6125IDGKR
  • REF02AP vs REF6050IDGKT
  • REF02AP vs REF6050IDGKR
  • REF02AP vs REF6045IDGKT
  • REF02AP vs REF6045IDGKR
  • REF02AP vs REF6041IDGKT
  • REF02AP vs REF6041IDGKR
  • REF02AP vs REF6033IDGKT
  • REF02AP vs REF6033IDGKR
  • REF02AP vs REF6030IDGKT
  • REF02AP vs REF6030IDGKR
  • REF02AP vs REF6025IDGKT
  • REF02AP vs REF6025IDGKR
  • REF02AP vs REF5050MDREP
  • REF02AP vs REF5050IDRG4
  • REF02AP vs REF5050IDR
  • REF02AP vs REF5050IDGKT
  • REF02AP vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci