☰
REF02BP
REF02BP
Obsolete
Description:  IC VREF SERIES 0.2% 8DIP
Manufacturer:  Texas Instruments
Datasheet:   REF02BP Datasheet
History Price: $11.18000
In Stock: 9900
REF02BP Specification
Specification
Part No
REF02BP
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
REF02
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
21 mA
Tolerance
?.2%
Temperature Coefficient
10ppm/ ℃
Noise - 0.1Hz to 10Hz
4μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
8V ~ 40V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
REF02BP Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF02BP Description
Overview of Texas Instruments REF02BP

The Texas Instruments REF02BP is a precision voltage reference designed to provide a stable and accurate reference voltage for various applications. This device is particularly useful in data acquisition systems, instrumentation, and other applications where precise voltage levels are critical. The REF02BP is known for its low noise, high stability, and excellent temperature characteristics, making it a reliable choice for engineers seeking high-performance voltage reference solutions.

Key Specifications

- Output Voltage: 2.5V
- Temperature Coefficient: 10 ppm/°C (typical)
- Initial Accuracy: ±0.1% (maximum)
- Long-Term Stability: 0.5 ppm/Year (typical)
- Output Noise Voltage: 0.1 mV (typical, 0.1 Hz to 10 Hz)
- Supply Voltage Range: 4.5V to 30V
- Output Current: 10 mA (maximum)
- Package Type: TO-92 and SOIC-8
- Operating Temperature Range: -40°C to +85°C

Performance Features

The REF02BP provides a fixed output voltage of 2.5V, which is a common reference level used in many electronic applications. This fixed voltage output simplifies design considerations, allowing engineers to integrate the device easily into their circuits.

Temperature Stability

One of the standout features of the REF02BP is its low temperature coefficient of 10 ppm/°C. This characteristic ensures that the output voltage remains stable over a wide temperature range, making it suitable for applications in environments with varying temperatures. The device's excellent temperature stability is crucial for maintaining accuracy in precision measurement systems.

Initial Accuracy and Long-Term Stability

The REF02BP boasts an initial accuracy of ±0.1%, which means that the output voltage is very close to the specified value right from the start. Additionally, it has a long-term stability of 0.5 ppm/year, indicating that the reference voltage will not drift significantly over time. This long-term reliability is essential for applications that require consistent performance over extended periods.

Noise Performance

The output noise voltage of the REF02BP is typically 0.1 mV in the frequency range of 0.1 Hz to 10 Hz. This low noise level is critical for applications where signal integrity is paramount, such as in analog-to-digital converters (ADCs) and sensitive measurement systems. The low noise performance helps to ensure that the reference voltage does not introduce significant errors into the system.

Power Supply and Current Handling

The REF02BP operates with a supply voltage range of 4.5V to 30V, providing flexibility in various circuit designs. It can deliver an output current of up to 10 mA, making it suitable for driving loads in different applications. This capability allows the REF02BP to be used in systems that require a stable reference voltage while powering other components.

Package and Integration

The REF02BP is available in multiple package types, including TO-92 and SOIC-8. These packaging options provide flexibility for integration into different circuit designs, whether in through-hole or surface-mount configurations. The compact size of the packages makes it easier to incorporate the REF02BP into space-constrained applications.

Applications

The versatility of the REF02BP makes it suitable for a wide range of applications, including:

- Data Acquisition Systems: Providing stable reference voltages for ADCs and DACs.
- Instrumentation: Used in precision measurement devices and sensors.
- Industrial Control: Serving as a reference for control systems and automation equipment.
- Consumer Electronics: Implemented in devices requiring accurate voltage references for signal processing.

Development Support

Texas Instruments offers comprehensive support for the REF02BP, including detailed datasheets, application notes, and design resources. This support helps engineers effectively integrate the voltage reference into their designs, ensuring optimal performance and reliability.

In summary, the Texas Instruments REF02BP is a high-precision voltage reference that offers excellent stability, low noise, and reliable performance. Its robust specifications and versatility make it an ideal choice for a variety of applications, enabling engineers to design accurate and efficient systems.
REF02BP Compare Parts
  • REF02BP vs REF6250IDGKR
  • REF02BP vs REF6245IDGKT
  • REF02BP vs REF6245IDGKR
  • REF02BP vs REF6241IDGKT
  • REF02BP vs REF6241IDGKR
  • REF02BP vs REF6233IDGKT
  • REF02BP vs REF6233IDGKR
  • REF02BP vs REF6230IDGKT
  • REF02BP vs REF6230IDGKR
  • REF02BP vs REF6225IDGKT
  • REF02BP vs REF6225IDGKR
  • REF02BP vs REF6150IDGKT
  • REF02BP vs REF6150IDGKR
  • REF02BP vs REF6145IDGKT
  • REF02BP vs REF6145IDGKR
  • REF02BP vs REF6141IDGKT
  • REF02BP vs REF6141IDGKR
  • REF02BP vs REF6133IDGKT
  • REF02BP vs REF6133IDGKR
  • REF02BP vs REF6130IDGKT
  • REF02BP vs REF6130IDGKR
  • REF02BP vs REF6125IDGKT
  • REF02BP vs REF6125IDGKR
  • REF02BP vs REF6050IDGKT
  • REF02BP vs REF6050IDGKR
  • REF02BP vs REF6045IDGKT
  • REF02BP vs REF6045IDGKR
  • REF02BP vs REF6041IDGKT
  • REF02BP vs REF6041IDGKR
  • REF02BP vs REF6033IDGKT
  • REF02BP vs REF6033IDGKR
  • REF02BP vs REF6030IDGKT
  • REF02BP vs REF6030IDGKR
  • REF02BP vs REF6025IDGKT
  • REF02BP vs REF6025IDGKR
  • REF02BP vs REF5050MDREP
  • REF02BP vs REF5050IDRG4
  • REF02BP vs REF5050IDR
  • REF02BP vs REF5050IDGKT
  • REF02BP vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci