☰
REF02BU/2K5
REF02BU/2K5
Active
Description:  IC VREF SERIES 0.2% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF02BU/2K5 Datasheet
History Price: $6.60000
In Stock: 3840
REF02BU/2K5 Specification
Specification
Part No
REF02BU/2K5
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
REF02
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
21 mA
Tolerance
?.2%
Temperature Coefficient
10ppm/ ℃
Noise - 0.1Hz to 10Hz
4μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
8V ~ 40V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF02BU/2K5 Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF02BU/2K5 Description
The Texas Instruments REF02BU/2K5 is a precision voltage reference designed for a wide range of applications requiring stable and accurate voltage references. This device is particularly well-suited for use in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement systems. Below is a detailed overview of its specifications, features, and applications.

## Overview

The REF02BU/2K5 is a bandgap voltage reference that provides a stable output voltage of 2.5V. It is designed to deliver high accuracy and low drift over temperature, making it an ideal choice for precision applications. The device is available in a compact package, which facilitates easy integration into various electronic designs.

## Key Specifications

1. Output Voltage (Vref):
- The REF02BU/2K5 provides a nominal output voltage of 2.5V. This voltage is highly stable and accurate, making it suitable for reference applications.

2. Temperature Coefficient:
- The temperature coefficient of the output voltage is typically around 10 ppm/°C. This low temperature drift ensures that the reference voltage remains stable across a wide temperature range, which is critical for precision applications.

3. Initial Accuracy:
- The initial accuracy of the REF02BU/2K5 is typically ±0.1%. This high level of accuracy is essential for applications that require precise voltage references.

4. Output Impedance:
- The output impedance of the device is low, typically around 0.1 ohms at DC. This low output impedance helps maintain the stability of the output voltage under varying load conditions.

5. Supply Voltage (Vcc):
- The REF02BU/2K5 operates with a supply voltage range of 4.5V to 30V. This wide supply voltage range allows for flexibility in various circuit designs.

6. Quiescent Current:
- The quiescent current of the device is typically around 1.5 mA. This low current consumption is beneficial for battery-powered applications and helps improve overall system efficiency.

7. Operating Temperature Range:
- The device is designed to operate over a temperature range of -40°C to +85°C. This wide operating range makes it suitable for use in various environmental conditions.

8. Package Type:
- The REF02BU/2K5 is available in a variety of package options, including the 8-pin DIP (Dual In-line Package) and surface mount packages. This variety allows for easy integration into different PCB layouts.

## Features

- Precision Voltage Reference: The REF02BU/2K5 provides a highly stable and accurate voltage reference, making it ideal for precision measurement applications.
- Low Drift: With a low temperature coefficient, the device maintains its output voltage stability over a wide temperature range, ensuring reliable performance.
- Low Noise: The device features low output noise, which is crucial for applications requiring high signal integrity.
- Easy to Use: The REF02BU/2K5 is designed for straightforward integration into existing designs, with minimal external components required for operation.
- Robust Design: Texas Instruments is known for its high-quality semiconductor products, and the REF02BU/2K5 is designed for reliability and longevity in various applications.

## Applications

The Texas Instruments REF02BU/2K5 is suitable for a wide range of applications, including:

- Analog-to-Digital Converters (ADCs): Provides a stable reference voltage for accurate digital conversion of analog signals.
- Digital-to-Analog Converters (DACs): Serves as a reference voltage for generating precise analog output signals.
- Precision Measurement Systems: Used in instrumentation and measurement systems that require high accuracy and stability.
- Data Acquisition Systems: Provides a reliable reference voltage for data acquisition applications, ensuring accurate readings.
- Industrial Automation: Utilized in control systems and automation equipment where precise voltage references are critical.

## Conclusion

The Texas Instruments REF02BU/2K5 is a high-performance precision voltage reference that offers excellent stability, accuracy, and low drift characteristics. Its wide supply voltage range, low quiescent current, and robust design make it an ideal choice for a variety of applications requiring reliable voltage references. As electronic systems continue to demand higher precision and stability, the REF02BU/2K5 remains a valuable component for engineers and designers looking to enhance the performance of their circuits.
REF02BU/2K5 Compare Parts
  • REF02BU/2K5 vs REF6250IDGKR
  • REF02BU/2K5 vs REF6245IDGKT
  • REF02BU/2K5 vs REF6245IDGKR
  • REF02BU/2K5 vs REF6241IDGKT
  • REF02BU/2K5 vs REF6241IDGKR
  • REF02BU/2K5 vs REF6233IDGKT
  • REF02BU/2K5 vs REF6233IDGKR
  • REF02BU/2K5 vs REF6230IDGKT
  • REF02BU/2K5 vs REF6230IDGKR
  • REF02BU/2K5 vs REF6225IDGKT
  • REF02BU/2K5 vs REF6225IDGKR
  • REF02BU/2K5 vs REF6150IDGKT
  • REF02BU/2K5 vs REF6150IDGKR
  • REF02BU/2K5 vs REF6145IDGKT
  • REF02BU/2K5 vs REF6145IDGKR
  • REF02BU/2K5 vs REF6141IDGKT
  • REF02BU/2K5 vs REF6141IDGKR
  • REF02BU/2K5 vs REF6133IDGKT
  • REF02BU/2K5 vs REF6133IDGKR
  • REF02BU/2K5 vs REF6130IDGKT
  • REF02BU/2K5 vs REF6130IDGKR
  • REF02BU/2K5 vs REF6125IDGKT
  • REF02BU/2K5 vs REF6125IDGKR
  • REF02BU/2K5 vs REF6050IDGKT
  • REF02BU/2K5 vs REF6050IDGKR
  • REF02BU/2K5 vs REF6045IDGKT
  • REF02BU/2K5 vs REF6045IDGKR
  • REF02BU/2K5 vs REF6041IDGKT
  • REF02BU/2K5 vs REF6041IDGKR
  • REF02BU/2K5 vs REF6033IDGKT
  • REF02BU/2K5 vs REF6033IDGKR
  • REF02BU/2K5 vs REF6030IDGKT
  • REF02BU/2K5 vs REF6030IDGKR
  • REF02BU/2K5 vs REF6025IDGKT
  • REF02BU/2K5 vs REF6025IDGKR
  • REF02BU/2K5 vs REF5050MDREP
  • REF02BU/2K5 vs REF5050IDRG4
  • REF02BU/2K5 vs REF5050IDR
  • REF02BU/2K5 vs REF5050IDGKT
  • REF02BU/2K5 vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci