☰
REF102AP
REF102AP
Obsolete
Description:  IC VREF SERIES 0.1% 8DIP
Manufacturer:  Texas Instruments
Datasheet:   REF102AP Datasheet
History Price: Obsolete
In Stock: 12200
REF102AP Specification
Specification
Part No
REF102AP
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.1%
Temperature Coefficient
10ppm/ ℃
Noise - 0.1Hz to 10Hz
5μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
11.4V ~ 36V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
REF102AP Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF102AP Description
The Texas Instruments REF102AP is a precision voltage reference designed for a wide range of applications requiring stable and accurate voltage references. This device is particularly well-suited for use in data acquisition systems, instrumentation, and other applications where precision is critical. Below is a detailed overview of the REF102AP, including its specifications and features.

## Key Features

1. Voltage Reference: The REF102AP provides a stable output voltage of 2.5V. This reference voltage is highly accurate and stable over time and temperature, making it ideal for precision applications.

2. Temperature Coefficient: The device boasts a low temperature coefficient of 10 ppm/°C, which ensures minimal drift in the output voltage with changes in temperature. This characteristic is crucial for applications that operate in varying environmental conditions.

3. Output Voltage Tolerance: The REF102AP has a typical output voltage tolerance of ±0.5%, ensuring that the output voltage remains within specified limits under normal operating conditions.

4. Long-Term Stability: The REF102AP features excellent long-term stability, with a drift specification of 5 ppm/year. This means that the output voltage will remain stable over extended periods, reducing the need for frequent recalibration.

5. Low Noise: The device exhibits low noise characteristics, with a noise voltage of 0.5 mV (peak-to-peak) over a bandwidth of 0.1 Hz to 10 Hz. This low noise performance is essential for applications that require high precision and minimal interference.

6. Power Supply Rejection Ratio (PSRR): The REF102AP has a high PSRR of 80 dB, which indicates its ability to maintain a stable output voltage despite variations in the input supply voltage. This feature is particularly important in battery-operated devices and systems with fluctuating power supplies.

7. Input Voltage Range: The REF102AP can operate with an input voltage range of 4.5V to 30V, providing flexibility in various circuit designs. This wide input range allows the device to be used in different applications without the need for additional voltage regulation.

8. Output Current: The REF102AP can source or sink output currents up to 10 mA, making it suitable for driving loads directly or interfacing with other components in a circuit.

9. Package Options: The REF102AP is available in a variety of package options, including the 8-pin DIP (Dual In-line Package) and the surface-mount SOIC (Small Outline Integrated Circuit) package. This variety allows for easy integration into different circuit designs.

## Applications

The REF102AP is widely used in various applications, including:

- Data Acquisition Systems: It provides a stable reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring accurate data conversion.
- Instrumentation: The device is used in precision measurement instruments, such as voltmeters and oscilloscopes, where accurate voltage references are critical.
- Industrial Automation: The REF102AP is employed in control systems and sensors that require precise voltage references for reliable operation.
- Medical Devices: It is used in medical instrumentation where accuracy and stability are paramount for patient monitoring and diagnostics.

## Conclusion

In summary, the Texas Instruments REF102AP is a high-precision voltage reference that offers excellent stability, low noise, and a wide input voltage range. Its features make it an ideal choice for applications requiring accurate and reliable voltage references, such as data acquisition systems, instrumentation, and industrial automation. With its robust performance and versatility, the REF102AP continues to be a popular choice among engineers and designers in various fields.
REF102AP Compare Parts
  • REF102AP vs REF6250IDGKR
  • REF102AP vs REF6245IDGKT
  • REF102AP vs REF6245IDGKR
  • REF102AP vs REF6241IDGKT
  • REF102AP vs REF6241IDGKR
  • REF102AP vs REF6233IDGKT
  • REF102AP vs REF6233IDGKR
  • REF102AP vs REF6230IDGKT
  • REF102AP vs REF6230IDGKR
  • REF102AP vs REF6225IDGKT
  • REF102AP vs REF6225IDGKR
  • REF102AP vs REF6150IDGKT
  • REF102AP vs REF6150IDGKR
  • REF102AP vs REF6145IDGKT
  • REF102AP vs REF6145IDGKR
  • REF102AP vs REF6141IDGKT
  • REF102AP vs REF6141IDGKR
  • REF102AP vs REF6133IDGKT
  • REF102AP vs REF6133IDGKR
  • REF102AP vs REF6130IDGKT
  • REF102AP vs REF6130IDGKR
  • REF102AP vs REF6125IDGKT
  • REF102AP vs REF6125IDGKR
  • REF102AP vs REF6050IDGKT
  • REF102AP vs REF6050IDGKR
  • REF102AP vs REF6045IDGKT
  • REF102AP vs REF6045IDGKR
  • REF102AP vs REF6041IDGKT
  • REF102AP vs REF6041IDGKR
  • REF102AP vs REF6033IDGKT
  • REF102AP vs REF6033IDGKR
  • REF102AP vs REF6030IDGKT
  • REF102AP vs REF6030IDGKR
  • REF102AP vs REF6025IDGKT
  • REF102AP vs REF6025IDGKR
  • REF102AP vs REF5050MDREP
  • REF102AP vs REF5050IDRG4
  • REF102AP vs REF5050IDR
  • REF102AP vs REF5050IDGKT
  • REF102AP vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci