☰
REF102CUG4
REF102CUG4
Discontinued
Description:  IC VREF SERIES 0.025% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF102CUG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 25860
REF102CUG4 Specification
Specification
Part No
REF102CUG4
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.025%
Temperature Coefficient
2.5ppm/ ℃
Noise - 0.1Hz to 10Hz
5μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
11.4V ~ 36V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF102CUG4 Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF102CUG4 Compare Parts
  • REF102CUG4 vs REF6250IDGKR
  • REF102CUG4 vs REF6245IDGKT
  • REF102CUG4 vs REF6245IDGKR
  • REF102CUG4 vs REF6241IDGKT
  • REF102CUG4 vs REF6241IDGKR
  • REF102CUG4 vs REF6233IDGKT
  • REF102CUG4 vs REF6233IDGKR
  • REF102CUG4 vs REF6230IDGKT
  • REF102CUG4 vs REF6230IDGKR
  • REF102CUG4 vs REF6225IDGKT
  • REF102CUG4 vs REF6225IDGKR
  • REF102CUG4 vs REF6150IDGKT
  • REF102CUG4 vs REF6150IDGKR
  • REF102CUG4 vs REF6145IDGKT
  • REF102CUG4 vs REF6145IDGKR
  • REF102CUG4 vs REF6141IDGKT
  • REF102CUG4 vs REF6141IDGKR
  • REF102CUG4 vs REF6133IDGKT
  • REF102CUG4 vs REF6133IDGKR
  • REF102CUG4 vs REF6130IDGKT
  • REF102CUG4 vs REF6130IDGKR
  • REF102CUG4 vs REF6125IDGKT
  • REF102CUG4 vs REF6125IDGKR
  • REF102CUG4 vs REF6050IDGKT
  • REF102CUG4 vs REF6050IDGKR
  • REF102CUG4 vs REF6045IDGKT
  • REF102CUG4 vs REF6045IDGKR
  • REF102CUG4 vs REF6041IDGKT
  • REF102CUG4 vs REF6041IDGKR
  • REF102CUG4 vs REF6033IDGKT
  • REF102CUG4 vs REF6033IDGKR
  • REF102CUG4 vs REF6030IDGKT
  • REF102CUG4 vs REF6030IDGKR
  • REF102CUG4 vs REF6025IDGKT
  • REF102CUG4 vs REF6025IDGKR
  • REF102CUG4 vs REF5050MDREP
  • REF102CUG4 vs REF5050IDRG4
  • REF102CUG4 vs REF5050IDR
  • REF102CUG4 vs REF5050IDGKT
  • REF102CUG4 vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci