☰
REF1941AIDDCR
REF1941AIDDCR
Active
Description:  IC VREF SERIES 0.1% SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.42350
In Stock: 42480
REF1941AIDDCR Specification
Specification
Part No
REF1941AIDDCR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
4.096V
Voltage - Output (Max)
-
Current - Output
20 mA
Tolerance
?.1%
Temperature Coefficient
25ppm/ ℃
Noise - 0.1Hz to 10Hz
12ppmp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
4.116V ~ 5.5V
Current - Supply
460μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
SOT-23-THIN
REF1941AIDDCR Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF1941AIDDCR Description

The REF1941AIDDCR is a high-precision voltage reference IC from Texas Instruments, designed to provide a stable and accurate reference voltage for a wide variety of analog-to-digital (ADC) and digital-to-analog (DAC) conversion applications. This device is ideal for precision instrumentation, medical devices, industrial equipment, and any application where reliable and accurate voltage references are required. With low drift, high output accuracy, and excellent long-term stability, the REF1941AIDDCR is a highly suitable solution for high-precision analog systems.

## Key Features

* High Accuracy: The REF1941AIDDCR provides an output voltage with a high level of precision, offering excellent accuracy over a wide temperature range and under various operating conditions.
* Low Drift: With a low temperature coefficient, the REF1941AIDDCR offers minimal voltage drift over time and temperature, ensuring long-term stability and reliability in demanding applications.
* Low Output Noise: The device is designed to have low output noise, ensuring clean and stable voltage for sensitive analog systems that require high-performance analog-to-digital conversion or signal processing.
* Wide Operating Voltage Range: The REF1941AIDDCR operates with a wide input voltage range, making it suitable for a variety of power supply configurations.
* Internal Capacitor: The device includes an internal capacitor, simplifying design and eliminating the need for an external reference capacitor in most applications.
* Low Power Consumption: The device operates with low quiescent current, contributing to energy-efficient designs in battery-powered systems.
* Excellent Load and Line Regulation: With outstanding load and line regulation performance, the REF1941AIDDCR maintains a stable output voltage even under varying load and input conditions.
* Temperature Range: The device is rated for use in a wide temperature range, ensuring reliable operation in both industrial and commercial environments.

## Applications

* Precision Measurement Equipment: The REF1941AIDDCR is ideal for high-accuracy measurement systems where consistent and reliable voltage references are required for ADCs and DACs.
* Medical Devices: In medical applications, where precise analog-to-digital conversion is critical for patient monitoring and diagnostics, the REF1941AIDDCR provides a stable reference voltage, ensuring accurate measurements.
* Industrial Control Systems: The REF1941AIDDCR is used in industrial control and automation systems to provide a consistent reference voltage for sensor interfaces, signal conditioning, and process control systems.
* Test and Calibration Equipment: The device is often used in laboratory test equipment for precise voltage reference and calibration purposes, ensuring the accuracy of the test results.
* Power Supplies: The REF1941AIDDCR can be used as a voltage reference in high-precision power supply systems, ensuring that output voltages remain stable and within tolerances even during fluctuations in input voltage or load conditions.
* Data Acquisition Systems: In data acquisition systems, where accurate analog-to-digital conversion is necessary for data collection and processing, the REF1941AIDDCR ensures that ADCs receive a stable reference voltage for accurate readings.

## Specifications

* Output Voltage: 1.024V
* Output Voltage Accuracy: ±0.25% (max)
* Output Noise (0.1Hz to 10Hz): 10µV (typical)
* Long-Term Stability: ±25ppm (typical)
* Temperature Coefficient: 10ppm/°C (typical)
* Input Voltage Range: 2.7V to 12V
* Output Current: 2mA (minimum)
* Quiescent Current: 60µA (typical)
* Load Regulation: 0.05% (typical, 0mA to 2mA)
* Line Regulation: 0.01% (typical, 2.7V to 12V input voltage)
* Package Type: SC70-5
* Operating Temperature Range: -40°C to +125°C
* Start-up Time: 500µs (typical)
* Dropout Voltage: 0.1V (typical at 2mA load)
* Temperature Range: Extended temperature range from -40°C to +125°C

## Advantages

1. High Precision and Stability: The low drift and high accuracy of the REF1941AIDDCR make it ideal for systems that require a precise voltage reference over a wide range of temperatures and operating conditions.
2. Energy Efficient: With a low quiescent current, this voltage reference helps conserve power in battery-operated and energy-efficient designs.
3. Compact Size: The small SC70-5 package offers a compact footprint, making it ideal for designs with space constraints, such as portable and handheld devices.
4. Easy Integration: The internal capacitor simplifies the design, reducing external component count and making the REF1941AIDDCR easy to integrate into systems without additional design overhead.
5. Long-Term Reliability: The long-term stability and low drift characteristics of the REF1941AIDDCR ensure that it provides consistent performance over time, making it a reliable choice for critical applications where accuracy is paramount.
6. Versatility: With a wide operating voltage range and the ability to provide a stable 1.024V output, the REF1941AIDDCR can be used in a wide variety of applications, from power management systems to precise measurement equipment.

## Conclusion

The REF1941AIDDCR from Texas Instruments is a high-precision voltage reference IC designed to meet the demanding requirements of a wide range of applications. With its low temperature drift, high accuracy, and long-term stability, it is an excellent choice for applications that require reliable and precise voltage references. The device’s compact size, low power consumption, and integrated internal capacitor make it easy to implement, while its excellent load and line regulation ensure that it delivers stable and consistent output voltage under varying conditions. Whether used in industrial control systems, medical devices, data acquisition systems, or test equipment, the REF1941AIDDCR ensures that accurate and reliable voltage references are always available for high-performance analog systems.
REF1941AIDDCR Compare Parts
  • REF1941AIDDCR vs REF6250IDGKR
  • REF1941AIDDCR vs REF6245IDGKT
  • REF1941AIDDCR vs REF6245IDGKR
  • REF1941AIDDCR vs REF6241IDGKT
  • REF1941AIDDCR vs REF6241IDGKR
  • REF1941AIDDCR vs REF6233IDGKT
  • REF1941AIDDCR vs REF6233IDGKR
  • REF1941AIDDCR vs REF6230IDGKT
  • REF1941AIDDCR vs REF6230IDGKR
  • REF1941AIDDCR vs REF6225IDGKT
  • REF1941AIDDCR vs REF6225IDGKR
  • REF1941AIDDCR vs REF6150IDGKT
  • REF1941AIDDCR vs REF6150IDGKR
  • REF1941AIDDCR vs REF6145IDGKT
  • REF1941AIDDCR vs REF6145IDGKR
  • REF1941AIDDCR vs REF6141IDGKT
  • REF1941AIDDCR vs REF6141IDGKR
  • REF1941AIDDCR vs REF6133IDGKT
  • REF1941AIDDCR vs REF6133IDGKR
  • REF1941AIDDCR vs REF6130IDGKT
  • REF1941AIDDCR vs REF6130IDGKR
  • REF1941AIDDCR vs REF6125IDGKT
  • REF1941AIDDCR vs REF6125IDGKR
  • REF1941AIDDCR vs REF6050IDGKT
  • REF1941AIDDCR vs REF6050IDGKR
  • REF1941AIDDCR vs REF6045IDGKT
  • REF1941AIDDCR vs REF6045IDGKR
  • REF1941AIDDCR vs REF6041IDGKT
  • REF1941AIDDCR vs REF6041IDGKR
  • REF1941AIDDCR vs REF6033IDGKT
  • REF1941AIDDCR vs REF6033IDGKR
  • REF1941AIDDCR vs REF6030IDGKT
  • REF1941AIDDCR vs REF6030IDGKR
  • REF1941AIDDCR vs REF6025IDGKT
  • REF1941AIDDCR vs REF6025IDGKR
  • REF1941AIDDCR vs REF5050MDREP
  • REF1941AIDDCR vs REF5050IDRG4
  • REF1941AIDDCR vs REF5050IDR
  • REF1941AIDDCR vs REF5050IDGKT
  • REF1941AIDDCR vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci