☰
REF200AUE4
REF200AUE4
Discontinued
Description:  IC CUR MIRROR/SINK 0.25% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF200AUE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 8800
REF200AUE4 Specification
Specification
Part No
REF200AUE4
Category
PMIC - Current Regulation/Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Mirror, Current Sink/Source
Sensing Method
-
Accuracy
?.25%
Voltage - Input
2.5V ~ 40V
Current - Output
100μA
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF200AUE4 Compare Parts
  • REF200AUE4 vs REF200AU/2K5
  • REF200AUE4 vs REF200AU
  • REF200AUE4 vs REF200AU/2K5E4
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described