☰
REF2025AIDDCR
REF2025AIDDCR
Active
Description:  IC VREF SERIES 0.05% SOT23-5
Manufacturer:  Texas Instruments
History Price: $3.77000
In Stock: 36560
REF2025AIDDCR Specification
Specification
Part No
REF2025AIDDCR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
1.24V, 2.5V
Voltage - Output (Max)
-
Current - Output
20 mA
Tolerance
?.05%
Temperature Coefficient
8ppm/ ℃
Noise - 0.1Hz to 10Hz
12ppmp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
2.52V ~ 5.5V
Current - Supply
460μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
SOT-23-THIN
REF2025AIDDCR Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF2025AIDDCR Description
Texas Instruments REF2025AIDDCR Detailed Overview

The Texas Instruments REF2025AIDDCR is a high-precision, low-drift, dual-channel voltage reference device specifically designed for applications requiring high accuracy, low power consumption, and thermal stability. It integrates two independent voltage references—one providing a fixed 2.5 V output and the other a matched current source suitable for biasing precision sensors such as RTDs and thermistors. This combination of a voltage reference and a current source in a single device makes the REF2025AIDDCR ideal for compact, precision analog front-end systems.

Voltage Reference Characteristics

At the heart of the REF2025AIDDCR is a 2.5 V precision bandgap reference with ultra-low drift and tight initial accuracy. The device delivers excellent performance over temperature and time, critical for instrumentation and metrology systems.

* Output Voltage: 2.5 V (±0.05% initial accuracy)
* Initial Accuracy: ±0.05% (typical ±1.25 mV)
* Temperature Coefficient (Max): 8 ppm/°C
* Output Noise (0.1 Hz to 10 Hz): 3.4 µVPP (typical)
* Long-Term Stability (1000 hrs): 25 ppm (typical)

The voltage reference output is buffered with a low-noise amplifier capable of sourcing and sinking current while maintaining voltage stability.

Current Source Characteristics

The REF2025AIDDCR includes a matched current source channel designed to provide a 100 µA ±0.5% output, optimized for precision sensor excitation.

* Output Current: 100 µA (±0.5% initial accuracy)
* Temperature Coefficient: 10 ppm/°C (typical)
* Compliance Voltage Range: 1.7 V to 5.5 V
* Load Regulation: <10 ppm/mA
* Output Noise (0.1 Hz to 10 Hz): 150 nARMS

This current source ensures minimal drift and high matching for differential sensor topologies.

Power Supply and Power Dissipation

The REF2025AIDDCR operates from a wide supply range, with excellent power efficiency, making it ideal for portable or battery-powered precision systems.

* Supply Voltage Range: 2.7 V to 5.5 V
* Supply Current: 75 µA (typical)
* Power Dissipation: <500 µW (typical at 3 V supply)

The low quiescent current helps minimize thermal gradients and reduces self-heating effects in temperature-sensitive circuits.

Output Drive and Load Capacitance Stability

The voltage reference output is capable of sourcing up to ±5 mA while maintaining output voltage stability. It also supports capacitive loads up to 10 µF without oscillation, facilitating direct interface with ADC inputs or sensor bridges.

* Output Drive Capability: ±5 mA (typical)
* Capacitive Load Stability: Up to 10 µF

Package and Thermal Performance

The REF2025AIDDCR is housed in a compact SOT-23-6 (DDC) package, optimized for space-constrained designs. Despite its small size, the package supports efficient thermal dissipation, which contributes to long-term accuracy.

* Package Type: SOT-23-6 (DDC)
* Package Size: 2.9 mm × 1.6 mm × 1.12 mm (nominal)
* Thermal Resistance (θJA): 150 °C/W (typical)

Application Areas

The REF2025AIDDCR is highly suited for a wide variety of high-precision applications, especially those where both a voltage reference and a precision current source are needed:

* RTD and thermistor temperature measurement systems
* Bridge sensor excitation (e.g., strain gauges)
* High-resolution analog-to-digital conversion
* Portable data acquisition systems
* Industrial instrumentation
* Medical instrumentation (e.g., ECG/EEG front ends)
* Battery-powered metrology devices

Key Features Summary

* Dual-output: 2.5 V precision voltage reference and 100 µA current source
* High initial accuracy: ±0.05% (voltage), ±0.5% (current)
* Low drift: 8 ppm/°C max for voltage, 10 ppm/°C typ for current
* Ultra-low power: 75 µA supply current
* Excellent long-term stability and noise performance
* SOT-23-6 package for compact designs

The REF2025AIDDCR represents a cost-effective and space-saving solution for applications where tight voltage reference accuracy and consistent current drive are both critical. Its integration, precision, and thermal performance make it an indispensable component for modern analog system design.
REF2025AIDDCR Compare Parts
  • REF2025AIDDCR vs REF6250IDGKR
  • REF2025AIDDCR vs REF6245IDGKT
  • REF2025AIDDCR vs REF6245IDGKR
  • REF2025AIDDCR vs REF6241IDGKT
  • REF2025AIDDCR vs REF6241IDGKR
  • REF2025AIDDCR vs REF6233IDGKT
  • REF2025AIDDCR vs REF6233IDGKR
  • REF2025AIDDCR vs REF6230IDGKT
  • REF2025AIDDCR vs REF6230IDGKR
  • REF2025AIDDCR vs REF6225IDGKT
  • REF2025AIDDCR vs REF6225IDGKR
  • REF2025AIDDCR vs REF6150IDGKT
  • REF2025AIDDCR vs REF6150IDGKR
  • REF2025AIDDCR vs REF6145IDGKT
  • REF2025AIDDCR vs REF6145IDGKR
  • REF2025AIDDCR vs REF6141IDGKT
  • REF2025AIDDCR vs REF6141IDGKR
  • REF2025AIDDCR vs REF6133IDGKT
  • REF2025AIDDCR vs REF6133IDGKR
  • REF2025AIDDCR vs REF6130IDGKT
  • REF2025AIDDCR vs REF6130IDGKR
  • REF2025AIDDCR vs REF6125IDGKT
  • REF2025AIDDCR vs REF6125IDGKR
  • REF2025AIDDCR vs REF6050IDGKT
  • REF2025AIDDCR vs REF6050IDGKR
  • REF2025AIDDCR vs REF6045IDGKT
  • REF2025AIDDCR vs REF6045IDGKR
  • REF2025AIDDCR vs REF6041IDGKT
  • REF2025AIDDCR vs REF6041IDGKR
  • REF2025AIDDCR vs REF6033IDGKT
  • REF2025AIDDCR vs REF6033IDGKR
  • REF2025AIDDCR vs REF6030IDGKT
  • REF2025AIDDCR vs REF6030IDGKR
  • REF2025AIDDCR vs REF6025IDGKT
  • REF2025AIDDCR vs REF6025IDGKR
  • REF2025AIDDCR vs REF5050MDREP
  • REF2025AIDDCR vs REF5050IDRG4
  • REF2025AIDDCR vs REF5050IDR
  • REF2025AIDDCR vs REF5050IDGKT
  • REF2025AIDDCR vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci