☰
REF2033AIDDCR
REF2033AIDDCR
Active
Description:  IC VREF SERIES 0.05% SOT23-5
Manufacturer:  Texas Instruments
History Price: $3.77000
In Stock: 5200
REF2033AIDDCR Specification
Specification
Part No
REF2033AIDDCR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
1.65V, 3.3V
Voltage - Output (Max)
-
Current - Output
20 mA
Tolerance
?.05%
Temperature Coefficient
8ppm/ ℃
Noise - 0.1Hz to 10Hz
12ppmp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
3.32V ~ 5.5V
Current - Supply
460μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
SOT-23-THIN
REF2033AIDDCR Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF2033AIDDCR Description
Texas Instruments REF2033AIDDCR Overview

The Texas Instruments REF2033AIDDCR is a precision, low-noise voltage reference designed for a wide range of applications requiring stable and accurate reference voltages. This voltage reference is part of the REF20xx family from Texas Instruments, offering exceptional accuracy, low drift, and low output noise for systems that demand high-performance reference voltages, such as data acquisition, instrumentation, and precision measurement systems. The REF2033AIDDCR provides a 3.0V output voltage, ensuring reliable performance in a variety of precision analog systems.

The REF2033AIDDCR is particularly suitable for applications in instrumentation, precision measurement, and other areas where low noise and high accuracy are crucial. The device is built with an emphasis on temperature stability and low dropout voltage, which enhances its performance in applications requiring reliable and stable output voltages even in challenging environments.

Key Features

* Precision Voltage Reference: The REF2033AIDDCR provides a stable 3.0V reference voltage with excellent accuracy over temperature, making it suitable for high-precision analog-to-digital (ADC) and digital-to-analog (DAC) applications. It is capable of delivering consistent output in circuits that require accurate voltage references, such as in precision instrumentation, medical devices, and scientific equipment.

* Low Output Noise: The REF2033AIDDCR features low output noise characteristics, which is essential in sensitive analog applications where noise can distort measurements. The low noise level ensures that the voltage reference does not introduce significant errors in precision systems, particularly in high-accuracy measurement systems or low-frequency applications.

* High Accuracy: The device offers high accuracy, with a typical value of ±0.1% tolerance, and it maintains this accuracy across a wide temperature range. This ensures consistent performance in systems that require stable reference voltages over time and varying environmental conditions.

* Low Drift: One of the standout features of the REF2033AIDDCR is its low temperature coefficient, ensuring minimal output voltage drift with temperature changes. With a typical temperature coefficient of 20 ppm/°C, the device delivers reliable performance even in environments where temperature fluctuations are prevalent, maintaining voltage stability across a wide operating temperature range.

* Low Dropout Voltage: The REF2033AIDDCR features a low dropout voltage of typically 40mV at 1mA of load current, ensuring stable output even when the input voltage is close to the output voltage. This characteristic makes it ideal for battery-operated systems and other low-voltage environments where minimizing power consumption is important.

* Small Package: The device is housed in a small 8-pin VSSOP (Very Small Shrink Outline Package), which allows for efficient integration into space-constrained designs while providing all the necessary functionality.

* Output Drive Capability: The REF2033AIDDCR is capable of driving loads up to 10mA, which is suitable for most precision reference applications in measurement systems, ADCs, DACs, and other instrumentation circuits.

Specifications

* Output Voltage: 3.0V
* Accuracy: ±0.1% (typical) over full temperature range
* Temperature Coefficient: 20 ppm/°C (typical)
* Output Noise: Low noise, typically 1.0µV RMS (0.1Hz to 10Hz)
* Dropout Voltage: 40mV (typical) at 1mA load current
* Load Regulation: 0.0003% per mA (typical)
* Output Drive Capability: 10mA
* Operating Voltage Range: 4.0V to 10V
* Operating Temperature Range: -40°C to +125°C
* Supply Current: 90µA (typical)
* Package: 8-pin VSSOP
* Input Voltage Range: 4.0V to 10V
* Power Consumption: 90µA (typical)
* Long-Term Stability: 0.1% (typical) over 1000 hours at 25°C
* Reverse Current Protection: Yes

Applications

* Precision Measurement Systems: The REF2033AIDDCR is widely used in high-accuracy measurement systems, including oscilloscopes, signal analyzers, and high-resolution data acquisition systems. Its low noise and high accuracy ensure minimal error contribution in critical measurements.

* Data Acquisition: In ADC and DAC circuits, a stable and accurate voltage reference is essential for achieving high precision. The REF2033AIDDCR is ideal for systems requiring reliable and stable voltage references, ensuring accurate conversion and signal processing.

* Medical Devices: The REF2033AIDDCR's low noise, high accuracy, and stability over temperature make it suitable for precision medical instrumentation, such as ECG machines, blood pressure monitors, and diagnostic equipment, where reliable and noise-free voltage references are essential.

* Industrial Control: In industrial automation systems, the REF2033AIDDCR is used to provide a reliable reference voltage for control systems, sensors, and measurement devices. Its low power consumption and accuracy are essential for systems that need to operate continuously in harsh industrial environments.

* Automotive Electronics: The device is used in automotive applications requiring precision voltage references, such as powertrain control modules (PCMs), sensor monitoring, and electronic control units (ECUs), where stability and accuracy are critical for reliable performance.

* IoT (Internet of Things): In IoT devices that require precise sensing and data collection, the REF2033AIDDCR provides the accuracy and low noise needed for reliable operation in battery-powered devices, helping extend battery life without compromising performance.

* Power Supplies: The REF2033AIDDCR is often used in power supply systems to provide accurate voltage reference for regulating output voltage in switching regulators, linear regulators, and voltage regulation circuits.

Advantages

* High Accuracy: The REF2033AIDDCR offers very high precision, ensuring minimal deviation from the expected output voltage even under varying temperature and load conditions, making it suitable for demanding applications.

* Low Dropout Voltage: With its low dropout voltage, the device is able to maintain stable output voltages even when input voltage is only slightly higher than the reference voltage, which is essential for battery-operated devices and power-sensitive systems.

* Stable Over Time: The device's excellent long-term stability ensures that it maintains its accuracy over extended periods, making it suitable for applications requiring long-term consistency, such as metrology and precision instrumentation.

* Low Noise: Its ultra-low output noise contributes to minimizing signal distortion, which is crucial in sensitive applications like ADCs and DACs, where noise can severely affect performance and measurement accuracy.

* Temperature Stability: The low temperature coefficient ensures that the REF2033AIDDCR maintains its accuracy across a wide temperature range, making it suitable for use in both industrial and automotive applications where temperature variations are significant.

* Compact Size: The small 8-pin VSSOP package allows for easy integration into space-constrained designs without sacrificing performance, making it ideal for applications where board space is limited.

Conclusion

The Texas Instruments REF2033AIDDCR is a highly accurate, low-noise voltage reference that is suitable for a broad range of applications, including precision measurement systems, data acquisition, industrial control, medical devices, and automotive electronics. Its low dropout voltage, high accuracy, and stability over time and temperature make it a reliable choice for systems requiring precise voltage references. With low power consumption, compact packaging, and exceptional long-term stability, the REF2033AIDDCR offers significant advantages in applications where accurate and stable voltage reference is critical to system performance.
REF2033AIDDCR Compare Parts
  • REF2033AIDDCR vs REF6250IDGKR
  • REF2033AIDDCR vs REF6245IDGKT
  • REF2033AIDDCR vs REF6245IDGKR
  • REF2033AIDDCR vs REF6241IDGKT
  • REF2033AIDDCR vs REF6241IDGKR
  • REF2033AIDDCR vs REF6233IDGKT
  • REF2033AIDDCR vs REF6233IDGKR
  • REF2033AIDDCR vs REF6230IDGKT
  • REF2033AIDDCR vs REF6230IDGKR
  • REF2033AIDDCR vs REF6225IDGKT
  • REF2033AIDDCR vs REF6225IDGKR
  • REF2033AIDDCR vs REF6150IDGKT
  • REF2033AIDDCR vs REF6150IDGKR
  • REF2033AIDDCR vs REF6145IDGKT
  • REF2033AIDDCR vs REF6145IDGKR
  • REF2033AIDDCR vs REF6141IDGKT
  • REF2033AIDDCR vs REF6141IDGKR
  • REF2033AIDDCR vs REF6133IDGKT
  • REF2033AIDDCR vs REF6133IDGKR
  • REF2033AIDDCR vs REF6130IDGKT
  • REF2033AIDDCR vs REF6130IDGKR
  • REF2033AIDDCR vs REF6125IDGKT
  • REF2033AIDDCR vs REF6125IDGKR
  • REF2033AIDDCR vs REF6050IDGKT
  • REF2033AIDDCR vs REF6050IDGKR
  • REF2033AIDDCR vs REF6045IDGKT
  • REF2033AIDDCR vs REF6045IDGKR
  • REF2033AIDDCR vs REF6041IDGKT
  • REF2033AIDDCR vs REF6041IDGKR
  • REF2033AIDDCR vs REF6033IDGKT
  • REF2033AIDDCR vs REF6033IDGKR
  • REF2033AIDDCR vs REF6030IDGKT
  • REF2033AIDDCR vs REF6030IDGKR
  • REF2033AIDDCR vs REF6025IDGKT
  • REF2033AIDDCR vs REF6025IDGKR
  • REF2033AIDDCR vs REF5050MDREP
  • REF2033AIDDCR vs REF5050IDRG4
  • REF2033AIDDCR vs REF5050IDR
  • REF2033AIDDCR vs REF5050IDGKT
  • REF2033AIDDCR vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci