☰
REF2125IDBVR
REF2125IDBVR
Active
Description:  IC VREF SERIES 0.05% SOT23-5
Manufacturer:  Texas Instruments
History Price: $5.93000
In Stock: 47120
REF2125IDBVR Specification
Specification
Part No
REF2125IDBVR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.05%
Temperature Coefficient
6ppm/ ℃
Noise - 0.1Hz to 10Hz
5μVp-p
Noise - 10Hz to 10kHz
24μVrms
Voltage - Input
3V ~ 12V
Current - Supply
95μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
REF2125IDBVR Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF2125IDBVR Description
Overview of Texas Instruments REF2125IDBVR

The REF2125IDBVR is a high-performance voltage reference IC from Texas Instruments, designed to provide precise and stable reference voltages for various applications. This device is particularly suitable for use in data acquisition systems, precision measurement equipment, and other applications where accurate voltage references are critical. The REF2125 offers low noise and excellent temperature stability, making it an ideal choice for demanding environments.

Key Specifications

1. Output Voltage:
The REF2125IDBVR provides a fixed output voltage of 2.5 V. This fixed reference voltage is commonly used in many analog applications, providing a stable reference point for signal processing.

2. Temperature Coefficient:
The temperature coefficient of the output voltage is typically around 15 ppm/°C. This low temperature drift ensures that the output voltage remains stable across a wide range of operating temperatures, enhancing the reliability of systems using this reference.

3. Load Regulation:
The load regulation specification is approximately 0.2 mV/mA, indicating minimal variation in output voltage with changes in load current. This characteristic is crucial for maintaining accuracy in precision applications.

4. Line Regulation:
Line regulation is specified at about 0.1 mV/V, demonstrating the device's ability to maintain a constant output voltage despite variations in input supply voltage.

5. Noise Performance:
The REF2125 features low output noise, typically around 20 µV (0.1 Hz to 10 Hz), which contributes to its effectiveness in high-precision applications where noise can significantly impact performance.

6. Power Supply Voltage Range:
It operates within a supply voltage range of 4 V to 12 V, allowing flexibility in system design while ensuring adequate headroom for stable operation.

7. Quiescent Current:
The quiescent current consumption is approximately 200 µA at room temperature, which is relatively low and helps minimize power consumption in battery-operated devices.

8. Stability and Capacitive Load:
The REF2125 can drive capacitive loads up to 10 µF without oscillation, making it versatile for various circuit configurations while maintaining stability under different loading conditions.

9. Operating Temperature Range:
The operating temperature range spans from -40°C to +125°C, allowing the REF2125 to be used effectively in harsh environmental conditions typical of industrial and automotive applications.

10. Package Type:
The device comes in a small SOT-23-5 package, which is beneficial for space-constrained designs while ensuring good thermal performance and ease of integration into PCBs.

11. Short-Circuit Protection:
Built-in short-circuit protection enhances reliability by preventing damage under fault conditions, making it suitable for robust applications where reliability is paramount.

12. Reference Accuracy:
The initial accuracy of the output voltage is ±0.5%, providing confidence in its performance across various applications requiring precise voltage references.

Applications

The REF2125IDBVR is well-suited for numerous applications across different fields:

- Data Acquisition Systems: Used as a stable reference for ADCs (Analog-to-Digital Converters) to ensure accurate data conversion.
- Instrumentation Amplifiers: Provides a reliable reference point for amplifying small signals in measurement systems.
- Sensor Signal Conditioning: Employed in sensor circuits that require precise reference voltages for accurate readings.
- Medical Devices: Ideal for medical instrumentation where precision and reliability are critical.
- Industrial Control Systems: Utilized in control loops that require consistent reference voltages for process control.
- Automotive Applications: Suitable for automotive electronics that need dependable performance over wide temperature ranges.

Conclusion

The Texas Instruments REF2125IDBVR voltage reference IC offers an exceptional combination of precision, stability, and low noise performance tailored for demanding applications. With its excellent specifications—such as low temperature drift, minimal load and line regulation effects, and robust packaging—the REF2125 stands out as an ideal choice for engineers designing high-performance analog systems that require reliable voltage references. Its versatility across various industries makes it a valuable component in modern electronic designs focused on accuracy and reliability.
REF2125IDBVR Compare Parts
  • REF2125IDBVR vs REF6250IDGKR
  • REF2125IDBVR vs REF6245IDGKT
  • REF2125IDBVR vs REF6245IDGKR
  • REF2125IDBVR vs REF6241IDGKT
  • REF2125IDBVR vs REF6241IDGKR
  • REF2125IDBVR vs REF6233IDGKT
  • REF2125IDBVR vs REF6233IDGKR
  • REF2125IDBVR vs REF6230IDGKT
  • REF2125IDBVR vs REF6230IDGKR
  • REF2125IDBVR vs REF6225IDGKT
  • REF2125IDBVR vs REF6225IDGKR
  • REF2125IDBVR vs REF6150IDGKT
  • REF2125IDBVR vs REF6150IDGKR
  • REF2125IDBVR vs REF6145IDGKT
  • REF2125IDBVR vs REF6145IDGKR
  • REF2125IDBVR vs REF6141IDGKT
  • REF2125IDBVR vs REF6141IDGKR
  • REF2125IDBVR vs REF6133IDGKT
  • REF2125IDBVR vs REF6133IDGKR
  • REF2125IDBVR vs REF6130IDGKT
  • REF2125IDBVR vs REF6130IDGKR
  • REF2125IDBVR vs REF6125IDGKT
  • REF2125IDBVR vs REF6125IDGKR
  • REF2125IDBVR vs REF6050IDGKT
  • REF2125IDBVR vs REF6050IDGKR
  • REF2125IDBVR vs REF6045IDGKT
  • REF2125IDBVR vs REF6045IDGKR
  • REF2125IDBVR vs REF6041IDGKT
  • REF2125IDBVR vs REF6041IDGKR
  • REF2125IDBVR vs REF6033IDGKT
  • REF2125IDBVR vs REF6033IDGKR
  • REF2125IDBVR vs REF6030IDGKT
  • REF2125IDBVR vs REF6030IDGKR
  • REF2125IDBVR vs REF6025IDGKT
  • REF2125IDBVR vs REF6025IDGKR
  • REF2125IDBVR vs REF5050MDREP
  • REF2125IDBVR vs REF5050IDRG4
  • REF2125IDBVR vs REF5050IDR
  • REF2125IDBVR vs REF5050IDGKT
  • REF2125IDBVR vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci