☰
REF3450IDBVR
REF3450IDBVR
Active
Description:  IC VREF SERIES 0.05% SOT23-6
Manufacturer:  Texas Instruments
History Price: $2.66000
In Stock: 44960
REF3450IDBVR Specification
Specification
Part No
REF3450IDBVR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
REF34xx
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.05%
Temperature Coefficient
6ppm/ ℃
Noise - 0.1Hz to 10Hz
3.8μVp-p
Noise - 10Hz to 10kHz
24μVrms
Voltage - Input
6V ~ 12V
Current - Supply
95μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
REF3450IDBVR Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF3450IDBVR Description
Texas Instruments REF3450IDBVR Overview

The REF3450IDBVR from Texas Instruments is a high-precision, low-noise, and low-drift voltage reference designed to offer excellent stability and accuracy for a wide range of precision applications. This device is ideal for use in instrumentation, analog-to-digital conversion (ADC), and digital-to-analog conversion (DAC) systems, where a stable and accurate reference voltage is critical for system performance.

## Key Specifications

* Output Voltage: 4.096V ± 0.05%

* The REF3450IDBVR provides a nominal output voltage of 4.096V, with an initial accuracy of ±0.05%. This level of accuracy is crucial for applications where precise voltage reference is required.

* Temperature Coefficient: 15 ppm/°C (typical)

* The temperature coefficient is one of the key performance indicators for a voltage reference. The REF3450IDBVR has a temperature coefficient of 15 ppm/°C (typical), which ensures minimal variation in output voltage as the temperature changes, making it suitable for environments with fluctuating temperatures.

* Initial Accuracy: ±0.05%

* With a very low initial accuracy of ±0.05%, the REF3450IDBVR ensures that the output voltage is highly accurate right from the start, reducing the need for calibration and providing a solid foundation for high-precision systems.

* Output Voltage Noise: 0.5 µV RMS (typical)

* The device exhibits very low output noise of 0.5 µV RMS (typical), making it ideal for applications where low noise is crucial, such as high-precision measurement systems, data acquisition systems, and low-noise instrumentation.

* Load Regulation: 0.0003%/mA (typical)

* The REF3450IDBVR offers excellent load regulation, ensuring that the reference voltage remains stable even when the output current varies. This is especially important for systems with varying loads, where the reference voltage must not change significantly under different conditions.

* Line Regulation: 0.0005%/V (typical)

* The line regulation of the REF3450IDBVR is rated at 0.0005%/V (typical), which ensures that the reference voltage remains stable even if there are fluctuations in the input supply voltage.

* Long-Term Stability: 30 ppm/year (typical)

* With long-term stability of 30 ppm/year (typical), the REF3450IDBVR offers reliable performance over time, minimizing the need for recalibration and ensuring consistent reference voltage over the lifespan of the system.

* Power Supply Voltage: 4.5V to 40V

* The device operates with a wide supply voltage range of 4.5V to 40V, offering flexibility in system design and ensuring compatibility with a variety of power sources.

* Power Consumption: 30 µA (typical)

* With a typical power consumption of just 30 µA, the REF3450IDBVR is energy-efficient, making it suitable for low-power applications where minimizing power consumption is important.

* Package Type: SOT-23-3

* The REF3450IDBVR is available in a compact SOT-23-3 package, which makes it easy to integrate into space-constrained designs and provides a cost-effective solution for a wide range of applications.

## Applications

* Precision Measurement Systems: The REF3450IDBVR’s low noise and high accuracy make it ideal for use in precision measurement systems, ensuring accurate data acquisition and processing.
* Data Acquisition and Conversion: The stable 4.096V reference is highly suitable for ADCs and DACs, which require an accurate and stable reference voltage for proper conversion.
* Medical Instruments: In medical devices, where measurement accuracy is critical, the REF3450IDBVR provides reliable and stable reference voltage, ensuring precision in diagnostics and measurements.
* Test and Calibration Equipment: For equipment used in testing and calibration, the REF3450IDBVR offers a precise reference, making it a key component in calibration systems.
* Industrial Control Systems: The REF3450IDBVR can be used in industrial systems for process control, where stability and accuracy in voltage reference are crucial for reliable operation.

## Conclusion

The Texas Instruments REF3450IDBVR is a highly accurate and stable voltage reference with low noise, excellent temperature stability, and low drift. Its features make it ideal for precision applications in measurement systems, ADC/DAC circuits, medical instrumentation, and industrial control systems. The device's wide supply voltage range, low power consumption, and compact package make it a versatile and reliable choice for high-performance systems requiring stable and precise voltage reference.
REF3450IDBVR Compare Parts
  • REF3450IDBVR vs REF6250IDGKR
  • REF3450IDBVR vs REF6245IDGKT
  • REF3450IDBVR vs REF6245IDGKR
  • REF3450IDBVR vs REF6241IDGKT
  • REF3450IDBVR vs REF6241IDGKR
  • REF3450IDBVR vs REF6233IDGKT
  • REF3450IDBVR vs REF6233IDGKR
  • REF3450IDBVR vs REF6230IDGKT
  • REF3450IDBVR vs REF6230IDGKR
  • REF3450IDBVR vs REF6225IDGKT
  • REF3450IDBVR vs REF6225IDGKR
  • REF3450IDBVR vs REF6150IDGKT
  • REF3450IDBVR vs REF6150IDGKR
  • REF3450IDBVR vs REF6145IDGKT
  • REF3450IDBVR vs REF6145IDGKR
  • REF3450IDBVR vs REF6141IDGKT
  • REF3450IDBVR vs REF6141IDGKR
  • REF3450IDBVR vs REF6133IDGKT
  • REF3450IDBVR vs REF6133IDGKR
  • REF3450IDBVR vs REF6130IDGKT
  • REF3450IDBVR vs REF6130IDGKR
  • REF3450IDBVR vs REF6125IDGKT
  • REF3450IDBVR vs REF6125IDGKR
  • REF3450IDBVR vs REF6050IDGKT
  • REF3450IDBVR vs REF6050IDGKR
  • REF3450IDBVR vs REF6045IDGKT
  • REF3450IDBVR vs REF6045IDGKR
  • REF3450IDBVR vs REF6041IDGKT
  • REF3450IDBVR vs REF6041IDGKR
  • REF3450IDBVR vs REF6033IDGKT
  • REF3450IDBVR vs REF6033IDGKR
  • REF3450IDBVR vs REF6030IDGKT
  • REF3450IDBVR vs REF6030IDGKR
  • REF3450IDBVR vs REF6025IDGKT
  • REF3450IDBVR vs REF6025IDGKR
  • REF3450IDBVR vs REF5050MDREP
  • REF3450IDBVR vs REF5050IDRG4
  • REF3450IDBVR vs REF5050IDR
  • REF3450IDBVR vs REF5050IDGKT
  • REF3450IDBVR vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci