☰
REF4132B33DBVRQ1
REF4132B33DBVRQ1
Active
Description:  IC VREF SERIES 0.05% SOT23-5
Manufacturer:  Texas Instruments
History Price: $3.11000
In Stock: 17920
REF4132B33DBVRQ1 Specification
Specification
Part No
REF4132B33DBVRQ1
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.05%
Temperature Coefficient
30ppm/ ℃
Noise - 0.1Hz to 10Hz
15μVp-p
Noise - 10Hz to 10kHz
24μVrms
Voltage - Input
3.35V ~ 5.5V
Current - Supply
100μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
REF4132B33DBVRQ1 PDF Datasheet
REF4132B33DBVRQ1 Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF4132B33DBVRQ1 Description
The Texas Instruments REF4132B33DBVRQ1 is a precision voltage reference designed for automotive applications, providing a stable and accurate reference voltage. This device is part of the REF4132 family, which is known for its low noise, low drift, and high accuracy, making it suitable for a variety of applications including data acquisition systems, sensor interfaces, and precision analog circuits.

## Key Features

1. Output Voltage: The REF4132B33DBVRQ1 provides a fixed output voltage of 3.3 V, which is a common voltage level used in many digital and analog circuits.

2. High Accuracy: The device boasts a typical initial accuracy of ±0.1%, ensuring that the output voltage is very close to the specified value, which is critical for precision applications.

3. Low Drift: The temperature coefficient of the output voltage is typically 5 ppm/°C, which means that the output voltage remains stable over a wide temperature range, minimizing errors due to temperature variations.

4. Low Noise: The REF4132 features low output noise, typically 10 µVRMS (0.1 Hz to 10 Hz), which is essential for applications that require high precision and low signal interference.

5. Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for automotive and industrial environments where temperature extremes can occur.

6. Power Supply Rejection Ratio (PSRR): The REF4132 has a high PSRR of 80 dB, which indicates its ability to maintain a stable output voltage despite variations in the input supply voltage.

7. Low Quiescent Current: The device consumes a low quiescent current of 150 µA, which is beneficial for battery-powered applications and helps in reducing overall power consumption.

8. Automotive Grade: The REF4132B33DBVRQ1 is AEC-Q100 qualified, ensuring that it meets the stringent requirements for automotive applications, including reliability and performance under harsh conditions.

9. Package Type: The device is available in a compact SOT-23-5 package, which is advantageous for space-constrained designs.

## Specifications

- Output Voltage: 3.3 V
- Initial Accuracy: ±0.1%
- Temperature Coefficient: 5 ppm/°C (typical)
- Output Noise: 10 µVRMS (0.1 Hz to 10 Hz)
- Operating Temperature Range: -40°C to +125°C
- Power Supply Rejection Ratio (PSRR): 80 dB
- Quiescent Current: 150 µA (typical)
- Load Regulation: 0.1 mV/mA (typical)
- Line Regulation: 0.1 mV/V (typical)
- Output Current: 10 mA (maximum)
- Package Type: SOT-23-5

## Applications

The REF4132B33DBVRQ1 is suitable for a wide range of applications, including:

- Automotive Systems: Used in automotive electronics for sensor interfaces, control systems, and data acquisition where precision voltage references are required.
- Industrial Equipment: Ideal for industrial automation systems, instrumentation, and control applications that demand high accuracy and stability.
- Data Acquisition Systems: Provides a stable reference voltage for ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) to ensure accurate data conversion.
- Medical Devices: Used in medical instrumentation where precision and reliability are critical for patient safety and device performance.

## Conclusion

The Texas Instruments REF4132B33DBVRQ1 is a high-performance precision voltage reference that offers excellent accuracy, low noise, and low drift characteristics. Its automotive-grade qualification and wide operating temperature range make it an ideal choice for demanding applications in automotive, industrial, and medical fields. With its compact package and low power consumption, the REF4132B33DBVRQ1 is well-suited for modern electronic designs requiring reliable and precise voltage references.
REF4132B33DBVRQ1 Compare Parts
  • REF4132B33DBVRQ1 vs REF6250IDGKR
  • REF4132B33DBVRQ1 vs REF6245IDGKT
  • REF4132B33DBVRQ1 vs REF6245IDGKR
  • REF4132B33DBVRQ1 vs REF6241IDGKT
  • REF4132B33DBVRQ1 vs REF6241IDGKR
  • REF4132B33DBVRQ1 vs REF6233IDGKT
  • REF4132B33DBVRQ1 vs REF6233IDGKR
  • REF4132B33DBVRQ1 vs REF6230IDGKT
  • REF4132B33DBVRQ1 vs REF6230IDGKR
  • REF4132B33DBVRQ1 vs REF6225IDGKT
  • REF4132B33DBVRQ1 vs REF6225IDGKR
  • REF4132B33DBVRQ1 vs REF6150IDGKT
  • REF4132B33DBVRQ1 vs REF6150IDGKR
  • REF4132B33DBVRQ1 vs REF6145IDGKT
  • REF4132B33DBVRQ1 vs REF6145IDGKR
  • REF4132B33DBVRQ1 vs REF6141IDGKT
  • REF4132B33DBVRQ1 vs REF6141IDGKR
  • REF4132B33DBVRQ1 vs REF6133IDGKT
  • REF4132B33DBVRQ1 vs REF6133IDGKR
  • REF4132B33DBVRQ1 vs REF6130IDGKT
  • REF4132B33DBVRQ1 vs REF6130IDGKR
  • REF4132B33DBVRQ1 vs REF6125IDGKT
  • REF4132B33DBVRQ1 vs REF6125IDGKR
  • REF4132B33DBVRQ1 vs REF6050IDGKT
  • REF4132B33DBVRQ1 vs REF6050IDGKR
  • REF4132B33DBVRQ1 vs REF6045IDGKT
  • REF4132B33DBVRQ1 vs REF6045IDGKR
  • REF4132B33DBVRQ1 vs REF6041IDGKT
  • REF4132B33DBVRQ1 vs REF6041IDGKR
  • REF4132B33DBVRQ1 vs REF6033IDGKT
  • REF4132B33DBVRQ1 vs REF6033IDGKR
  • REF4132B33DBVRQ1 vs REF6030IDGKT
  • REF4132B33DBVRQ1 vs REF6030IDGKR
  • REF4132B33DBVRQ1 vs REF6025IDGKT
  • REF4132B33DBVRQ1 vs REF6025IDGKR
  • REF4132B33DBVRQ1 vs REF5050MDREP
  • REF4132B33DBVRQ1 vs REF5050IDRG4
  • REF4132B33DBVRQ1 vs REF5050IDR
  • REF4132B33DBVRQ1 vs REF5050IDGKT
  • REF4132B33DBVRQ1 vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci