☰
REF5025AID
REF5025AID
Active
Description:  IC VREF SERIES 0.1% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF5025AID Datasheet
History Price: $3.27000
In Stock: 13360
REF5025AID Specification
Specification
Part No
REF5025AID
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.1%
Temperature Coefficient
8ppm/ ℃
Noise - 0.1Hz to 10Hz
7.5μVpp/V
Noise - 10Hz to 10kHz
-
Voltage - Input
2.7V ~ 18V
Current - Supply
1.2mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF5025AID Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF5025AID Description

The Texas Instruments REF5025AID is a high-performance 5V voltage reference designed to provide a stable and accurate reference voltage for precision analog circuits. This device is ideal for use in analog-to-digital converters (ADC), digital-to-analog converters (DAC), precision measurement equipment, and other systems requiring a reliable and stable voltage reference.

The REF5025AID utilizes bandgap reference technology to offer low noise, low drift, and high accuracy. With a typical output of 5V and a low temperature coefficient, it ensures consistent performance across a wide range of operating conditions, making it suitable for industrial, medical, and consumer electronics applications.

The device is housed in a compact SOT-23-5 package, allowing for integration into space-constrained designs while delivering superior performance. The REF5025AID is a high-precision reference source, making it essential for applications where voltage accuracy and stability are crucial for reliable operation.

## Key Features

* 5V Output: The REF5025AID provides a stable, precise 5V output with a typical accuracy of ±0.2%, which is ideal for providing a reference in systems requiring a fixed 5V supply.
* High Accuracy: With ±0.2% accuracy (typical) at 25°C, it ensures high precision for applications requiring a reliable reference voltage.
* Low Drift: The device features a low temperature coefficient of 25ppm/°C, making it highly stable over temperature changes and ensuring accurate performance across varying environmental conditions.
* Low Noise: The REF5025AID is designed to minimize noise, with low output noise ensuring clean and stable reference voltage delivery, which is critical for high-precision analog-to-digital conversion and sensor interfaces.
* Wide Input Voltage Range: It operates with an input voltage range of 4.5V to 15V, making it flexible for use with a variety of input sources.
* Low Output Impedance: The device features a low output impedance that ensures stable operation and excellent load regulation.
* Low Power Consumption: The REF5025AID draws low quiescent current (typically 35µA), making it suitable for battery-operated systems where power efficiency is important.
* Compact Package: It is available in a SOT-23-5 package, ideal for space-constrained applications such as portable electronics and wearable devices.

## Specifications

* Device Type: Voltage Reference (5V)
* Output Voltage: 5V
* Output Accuracy:

* ±0.2% (typical) at 25°C
* ±0.5% (maximum) over temperature range
* Temperature Coefficient:

* 25ppm/°C (typical)
* 50ppm/°C (maximum)
* Quiescent Current:

* 35µA (typical)
* 50µA (maximum)
* Input Voltage Range: 4.5V to 15V
* Output Voltage Noise: 4µVRMS (typical, 0.1Hz to 10Hz)
* Load Regulation: 1mV (typical) for a 10mA load
* Line Regulation: 0.03% (typical) for a 4.5V to 15V input range
* Output Impedance: 0.5Ω (typical)
* Package Type: SOT-23-5
* Operating Temperature Range: -40°C to +125°C
* Start-Up Time: < 5ms
* Enable Pin: The device has an enable pin that allows for easy control of the reference output in applications requiring on/off control.

## Performance Characteristics

* High Output Accuracy: The REF5025AID provides a precise 5V output, with a typical accuracy of ±0.2% over the operational temperature range of -40°C to +125°C. This high accuracy ensures reliable operation in precision applications such as data acquisition systems, sensors, and measurement equipment.
* Low Temperature Coefficient: With a temperature coefficient of 25ppm/°C (typical), the device exhibits minimal voltage drift due to temperature changes, ensuring stable performance across a wide range of environmental conditions. This makes the device suitable for high-precision applications in environments with fluctuating temperatures.
* Low Quiescent Current: The device operates with a low quiescent current of just 35µA, making it an ideal choice for battery-powered systems where low power consumption is crucial. Its low power consumption allows it to be used in portable electronics and energy-sensitive applications.
* Low Noise: The REF5025AID has a low output noise of 4µVRMS (typical, 0.1Hz to 10Hz), which is critical for applications such as analog-to-digital conversion and signal conditioning where noise can impact signal integrity.
* Compact and Reliable: The device is housed in a SOT-23-5 package, which is ideal for designs that require a small footprint. Despite its compact size, the REF5025AID delivers reliable performance, making it suitable for space-constrained applications such as wearable devices, portable measurement equipment, and sensor-based systems.

## Applications

The Texas Instruments REF5025AID is suitable for a wide range of applications, including:

* Precision Analog-to-Digital Conversion: The REF5025AID provides a stable and accurate 5V reference voltage for ADC systems, ensuring accurate digital representations of analog signals.
* Measurement and Test Equipment: The device is ideal for precision measurement equipment where a stable and accurate voltage reference is needed to maintain system integrity and improve the accuracy of measurements.
* Sensor Interfaces: The REF5025AID can be used in sensor interfaces where precise signal conditioning is required to ensure accurate readings from analog sensors.
* Battery-Powered Systems: With its low quiescent current, the device is ideal for use in battery-operated systems such as portable medical devices, handheld test instruments, and wearable electronics, where power efficiency is critical.
* Voltage Regulation Systems: The device can be used in voltage regulation circuits where a 5V stable reference is required to regulate the output voltage of other system components.
* Communication Systems: The low noise and high accuracy make it suitable for communication systems, especially in wireless and RF circuits that require precise and stable reference voltages.

## Advantages

* High Precision: The REF5025AID offers high output accuracy of ±0.2% and low temperature drift, making it ideal for precision applications that require a stable voltage reference.
* Low Power Consumption: With a quiescent current of just 35µA, the device is highly efficient, making it perfect for battery-powered devices and low-power circuits.
* Low Noise: The device's low output noise ensures clean and stable voltage reference delivery, which is critical for signal processing and ADC/DAC applications.
* Small Package: The SOT-23-5 package makes the device suitable for space-constrained designs where minimizing the PCB footprint is essential.
* Wide Input Voltage Range: The device can operate with input voltages ranging from 4.5V to 15V, making it versatile and suitable for a wide range of system architectures.

## Conclusion

The Texas Instruments REF5025AID is a high-precision 5V voltage reference designed for demanding applications that require stability, accuracy, and low power consumption. With low noise, low drift, and high output accuracy, it is an ideal choice for precision analog-to-digital conversion, sensor interfaces, and voltage regulation systems. Its low quiescent current and compact SOT-23-5 package make it well-suited for battery-operated systems and space-constrained applications. Whether used in portable electronics, measurement systems, or communication circuits, the REF5025AID provides reliable, high-performance voltage reference capabilities, ensuring accurate and stable operation in a wide range of applications.
REF5025AID Compare Parts
  • REF5025AID vs REF6250IDGKR
  • REF5025AID vs REF6245IDGKT
  • REF5025AID vs REF6245IDGKR
  • REF5025AID vs REF6241IDGKT
  • REF5025AID vs REF6241IDGKR
  • REF5025AID vs REF6233IDGKT
  • REF5025AID vs REF6233IDGKR
  • REF5025AID vs REF6230IDGKT
  • REF5025AID vs REF6230IDGKR
  • REF5025AID vs REF6225IDGKT
  • REF5025AID vs REF6225IDGKR
  • REF5025AID vs REF6150IDGKT
  • REF5025AID vs REF6150IDGKR
  • REF5025AID vs REF6145IDGKT
  • REF5025AID vs REF6145IDGKR
  • REF5025AID vs REF6141IDGKT
  • REF5025AID vs REF6141IDGKR
  • REF5025AID vs REF6133IDGKT
  • REF5025AID vs REF6133IDGKR
  • REF5025AID vs REF6130IDGKT
  • REF5025AID vs REF6130IDGKR
  • REF5025AID vs REF6125IDGKT
  • REF5025AID vs REF6125IDGKR
  • REF5025AID vs REF6050IDGKT
  • REF5025AID vs REF6050IDGKR
  • REF5025AID vs REF6045IDGKT
  • REF5025AID vs REF6045IDGKR
  • REF5025AID vs REF6041IDGKT
  • REF5025AID vs REF6041IDGKR
  • REF5025AID vs REF6033IDGKT
  • REF5025AID vs REF6033IDGKR
  • REF5025AID vs REF6030IDGKT
  • REF5025AID vs REF6030IDGKR
  • REF5025AID vs REF6025IDGKT
  • REF5025AID vs REF6025IDGKR
  • REF5025AID vs REF5050MDREP
  • REF5025AID vs REF5050IDRG4
  • REF5025AID vs REF5050IDR
  • REF5025AID vs REF5050IDGKT
  • REF5025AID vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci