☰
REF5040ID
REF5040ID
Active
Description:  IC VREF SERIES 0.05% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF5040ID Datasheet
History Price: $7.80000
In Stock: 29440
REF5040ID Specification
Specification
Part No
REF5040ID
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
4.096V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.05%
Temperature Coefficient
3ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVpp/V
Noise - 10Hz to 10kHz
-
Voltage - Input
4.296V ~ 18V
Current - Supply
1.2mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF5040ID Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF5040ID Compare Parts
  • REF5040ID vs REF6250IDGKR
  • REF5040ID vs REF6245IDGKT
  • REF5040ID vs REF6245IDGKR
  • REF5040ID vs REF6241IDGKT
  • REF5040ID vs REF6241IDGKR
  • REF5040ID vs REF6233IDGKT
  • REF5040ID vs REF6233IDGKR
  • REF5040ID vs REF6230IDGKT
  • REF5040ID vs REF6230IDGKR
  • REF5040ID vs REF6225IDGKT
  • REF5040ID vs REF6225IDGKR
  • REF5040ID vs REF6150IDGKT
  • REF5040ID vs REF6150IDGKR
  • REF5040ID vs REF6145IDGKT
  • REF5040ID vs REF6145IDGKR
  • REF5040ID vs REF6141IDGKT
  • REF5040ID vs REF6141IDGKR
  • REF5040ID vs REF6133IDGKT
  • REF5040ID vs REF6133IDGKR
  • REF5040ID vs REF6130IDGKT
  • REF5040ID vs REF6130IDGKR
  • REF5040ID vs REF6125IDGKT
  • REF5040ID vs REF6125IDGKR
  • REF5040ID vs REF6050IDGKT
  • REF5040ID vs REF6050IDGKR
  • REF5040ID vs REF6045IDGKT
  • REF5040ID vs REF6045IDGKR
  • REF5040ID vs REF6041IDGKT
  • REF5040ID vs REF6041IDGKR
  • REF5040ID vs REF6033IDGKT
  • REF5040ID vs REF6033IDGKR
  • REF5040ID vs REF6030IDGKT
  • REF5040ID vs REF6030IDGKR
  • REF5040ID vs REF6025IDGKT
  • REF5040ID vs REF6025IDGKR
  • REF5040ID vs REF5050MDREP
  • REF5040ID vs REF5050IDRG4
  • REF5040ID vs REF5050IDR
  • REF5040ID vs REF5050IDGKT
  • REF5040ID vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci