☰
REF5040MDREP
REF5040MDREP
Active
Description:  IC VREF SERIES 0.05% 8SOIC
Manufacturer:  Texas Instruments
History Price: $12.22000
In Stock: 23520
REF5040MDREP Specification
Specification
Part No
REF5040MDREP
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
4.096V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.05%
Temperature Coefficient
5ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVpp/V
Noise - 10Hz to 10kHz
-
Voltage - Input
4.296V ~ 18V
Current - Supply
1.25mA
Current - Cathode
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF5040MDREP Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF5040MDREP Description
The Texas Instruments REF5040MDREP is a precision voltage reference designed for a variety of applications requiring high accuracy and stability. This device is particularly well-suited for use in data acquisition systems, instrumentation, and other applications where a stable reference voltage is critical. Below is a detailed overview of the REF5040MDREP, including its specifications and features.

## Overview

The REF5040MDREP is a low-noise, low-drift voltage reference that provides a precise output voltage of 4.096 V. It is designed to operate over a wide temperature range and offers excellent long-term stability, making it ideal for precision measurement applications.

## Key Features

1. Output Voltage: 4.096 V nominal output.
2. Temperature Coefficient: The temperature coefficient is typically 10 ppm/°C, ensuring minimal drift over temperature variations.
3. Long-Term Stability: The device exhibits long-term stability of 25 ppm over a period of 1,000 hours, which is crucial for applications requiring consistent performance over time.
4. Low Noise: The REF5040MDREP features low output noise, typically around 1.5 mV (peak-to-peak) in the frequency range of 0.1 Hz to 10 Hz, which helps maintain signal integrity in sensitive applications.
5. Power Supply Rejection Ratio (PSRR): The PSRR is typically 80 dB, indicating the device%27s ability to reject variations in the supply voltage, which is essential for maintaining output stability.
6. Load Regulation: The load regulation is typically 0.5 mV/mA, ensuring that the output voltage remains stable under varying load conditions.
7. Input Voltage Range: The REF5040MDREP can operate with a supply voltage ranging from 5 V to 15 V, providing flexibility in system design.
8. Package Type: The device is available in a small outline integrated circuit (SOIC) package, which is suitable for space-constrained applications.

## Electrical Specifications

- Output Voltage: 4.096 V ± 0.5% (at 25°C)
- Temperature Range: -40°C to +85°C
- Initial Accuracy: ±0.5% (max)
- Output Current: 10 mA (maximum)
- Input Voltage: 5 V to 15 V
- Quiescent Current: 1.5 mA (typical)
- Short-Circuit Current: 20 mA (maximum)

## Applications

The REF5040MDREP is suitable for a wide range of applications, including:

- Data acquisition systems
- Precision instrumentation
- Analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Medical devices
- Industrial automation
- Calibration equipment

## Conclusion

The Texas Instruments REF5040MDREP is a highly reliable and precise voltage reference that meets the stringent requirements of modern electronic systems. Its combination of low noise, low drift, and excellent stability makes it an ideal choice for applications where accuracy is paramount. With its robust specifications and versatile design, the REF5040MDREP is a valuable component for engineers and designers looking to enhance the performance of their systems.
REF5040MDREP Compare Parts
  • REF5040MDREP vs REF6250IDGKR
  • REF5040MDREP vs REF6245IDGKT
  • REF5040MDREP vs REF6245IDGKR
  • REF5040MDREP vs REF6241IDGKT
  • REF5040MDREP vs REF6241IDGKR
  • REF5040MDREP vs REF6233IDGKT
  • REF5040MDREP vs REF6233IDGKR
  • REF5040MDREP vs REF6230IDGKT
  • REF5040MDREP vs REF6230IDGKR
  • REF5040MDREP vs REF6225IDGKT
  • REF5040MDREP vs REF6225IDGKR
  • REF5040MDREP vs REF6150IDGKT
  • REF5040MDREP vs REF6150IDGKR
  • REF5040MDREP vs REF6145IDGKT
  • REF5040MDREP vs REF6145IDGKR
  • REF5040MDREP vs REF6141IDGKT
  • REF5040MDREP vs REF6141IDGKR
  • REF5040MDREP vs REF6133IDGKT
  • REF5040MDREP vs REF6133IDGKR
  • REF5040MDREP vs REF6130IDGKT
  • REF5040MDREP vs REF6130IDGKR
  • REF5040MDREP vs REF6125IDGKT
  • REF5040MDREP vs REF6125IDGKR
  • REF5040MDREP vs REF6050IDGKT
  • REF5040MDREP vs REF6050IDGKR
  • REF5040MDREP vs REF6045IDGKT
  • REF5040MDREP vs REF6045IDGKR
  • REF5040MDREP vs REF6041IDGKT
  • REF5040MDREP vs REF6041IDGKR
  • REF5040MDREP vs REF6033IDGKT
  • REF5040MDREP vs REF6033IDGKR
  • REF5040MDREP vs REF6030IDGKT
  • REF5040MDREP vs REF6030IDGKR
  • REF5040MDREP vs REF6025IDGKT
  • REF5040MDREP vs REF6025IDGKR
  • REF5040MDREP vs REF5050MDREP
  • REF5040MDREP vs REF5050IDRG4
  • REF5040MDREP vs REF5050IDR
  • REF5040MDREP vs REF5050IDGKT
  • REF5040MDREP vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci