Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Texas Instruments SCAN90004TVS
SCAN90004TVS
Obsolete
Interface - Signal Buffers, Repeaters, Splitters
Description:
IC REDRIVER LVDS 4CH 48TQFP
Manufacturer:
Texas Instruments
Datasheet:
SCAN90004TVS Datasheet
History Price: Obsolete
In Stock: 31060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SCAN90004TVS Specification
Specification
Part No
SCAN90004TVS
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
LVDS
Input
CML, LVDS, LVPECL
Output
LVDS
Data Rate (Max)
1.5Gbps
Number of Channels
4
Delay Time
2.0ns
Signal Conditioning
Output Pre-Emphasis
Capacitance - Input
5.2 pF
Voltage - Supply
3.15V ~ 3.45V
Current - Supply
117mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
SCAN90004TVS PDF Datasheet
SCAN90004TVS Datasheet
Click and Download: SCAN90004TVS Datasheet
SCAN90004TVS Related Parts
SCAN15MB200TSQ
Texas Instruments
IC MULTIPLEXER LVDS 2CH 48WQFN
SCAN15MB200TSQ/NOPB
Texas Instruments
SCAN15MB200 DUAL 1.5 GBPS 2:1/1:
SCAN15MB200TSQ/NOPB
Texas Instruments
IC MULTIPLEXER LVDS 2CH 48WQFN
SCAN15MB200TSQX
Texas Instruments
IC MULTIPLEXER LVDS 2CH 48WQFN
SCAN15MB200TSQX/NOPB
Texas Instruments
IC MULTIPLEXER LVDS 2CH 48WQFN
SCAN90004TVS/NOPB
Texas Instruments
SCAN90004 4-CHANNEL LVDS BUFFER/
SCAN90004TVS/NOPB
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
SCAN90004TVS/E5002593
Texas Instruments
PROTOTYPE
SCAN90004TVS Compare Parts
SCAN90004TVS vs SCAN90004TVS/NOPB
SCAN90004TVS vs SCAN15MB200TSQX/NOPB
SCAN90004TVS vs SCAN15MB200TSQX
SCAN90004TVS vs SCAN15MB200TSQ/NOPB
SCAN90004TVS vs SCAN15MB200TSQ/NOPB
SCAN90004TVS vs SCAN15MB200TSQ
SCAN90004TVS vs SCAN90004TVS/E5002593
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable