☰
SCANSTA112VS
SCANSTA112VS
Not For New Designs
Description:  IC INTERFACE SPECIALIZED 100TQFP
Manufacturer:  Texas Instruments
History Price: $15.43444
In Stock: 40800
SCANSTA112VS Specification
Specification
Part No
SCANSTA112VS
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Testing Equipment
Interface
IEEE 1149.1
Voltage - Supply
3V ~ 3.6V
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
Mounting Type
Surface Mount
SCANSTA112VS Related Parts
SCANPSC110FSC
SCANPSC110FSC
onsemi
IC INTERFACE SPECIALIZED 28SOIC
SCANPSC110FSCX
SCANPSC110FSCX
onsemi
IC INTERFACE SPECIALIZED 28SOIC
SCANSTA101SM
SCANSTA101SM
National Semiconductor
MICROPROCESSOR CIRCUIT, PBGA49
SCANSTA101SM
SCANSTA101SM
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA101SM/NOPB
SCANSTA101SM/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA101SMX
SCANSTA101SMX
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA101SMX-NS
SCANSTA101SMX-NS
National Semiconductor
MICROPROCESSOR CIRCUIT, PBGA49
SCANSTA101SMX/NOPB
SCANSTA101SMX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA111MT
SCANSTA111MT
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
SCANSTA111MT
SCANSTA111MT
National Semiconductor
MICROPROCESSOR CIRCUIT, CMOS, PD
SCANSTA111MT-TI
SCANSTA111MT-TI
Texas Instruments
MICROPROCESSOR CIRCUIT, CMOS, PD
SCANSTA111MT/NOPB
SCANSTA111MT/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
SCANSTA112VS Compare Parts
  • SCANSTA112VS vs SCANSTA112VSX
  • SCANSTA112VS vs SCANSTA112VSX
  • SCANSTA112VS vs SCANSTA112VS/NOPB
  • SCANSTA112VS vs SCANSTA112SMX/NOPB
  • SCANSTA112VS vs SCANSTA112SMX
  • SCANSTA112VS vs SCANSTA112SM/NOPB
  • SCANSTA112VS vs SCANSTA112SM
  • SCANSTA112VS vs SCANSTA112SM
  • SCANSTA112VS vs SCANSTA111SMX/NOPB
  • SCANSTA112VS vs SCANSTA111SMX
  • SCANSTA112VS vs SCANSTA111SM/NOPB
  • SCANSTA112VS vs SCANSTA111SM/NOPB
  • SCANSTA112VS vs SCANSTA111SM-NS
  • SCANSTA112VS vs SCANSTA111SM
  • SCANSTA112VS vs SCANSTA111MTX/NOPB
  • SCANSTA112VS vs SCANSTA111MTX/NOPB
  • SCANSTA112VS vs SCANSTA111MTX
  • SCANSTA112VS vs SCANSTA111MTX
  • SCANSTA112VS vs SCANSTA111MT/NOPB
  • SCANSTA112VS vs SCANSTA111MT-TI
  • SCANSTA112VS vs SCANSTA111MT
  • SCANSTA112VS vs SCANSTA111MT
  • SCANSTA112VS vs SCANSTA101SMX/NOPB
  • SCANSTA112VS vs SCANSTA101SMX-NS
  • SCANSTA112VS vs SCANSTA101SMX
  • SCANSTA112VS vs SCANSTA101SM/NOPB
  • SCANSTA112VS vs SCANSTA101SM
  • SCANSTA112VS vs SCANSTA101SM
  • SCANSTA112VS vs SCANPSC110FSCX
  • SCANSTA112VS vs SCANPSC110FSC
  • SCANSTA112VS vs SCANPSC110FLMQB
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!