☰
SN10503D
SN10503D
Active
Description:  IC AMP VOLTAGE FEEDBACK 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN10503D Datasheet
History Price: $3.19000
In Stock: 22400
SN10503D Specification
Specification
Part No
SN10503D
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Voltage Feedback
Output Type
Rail-to-Rail
Number of Circuits
3
-3db Bandwidth
170 MHz
Slew Rate
900V/μs
Current - Supply
14 mA
Current - Output / Channel
100 mA
Voltage - Supply, Single/Dual (?
2.7V ~ 16V, ?.35V ~ 8V
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SN10503D PDF Datasheet
SN10503D Related Parts
SN10501D
SN10501D
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
SN10501DBVR
SN10501DBVR
Texas Instruments
IC AMP VOLTAGE FEEDBACK SOT23-5
SN10501DBVT
SN10501DBVT
Texas Instruments
IC AMP VOLTAGE FEEDBACK SOT23-5
SN10501DBVTG4
SN10501DBVTG4
Texas Instruments
IC AMP VOLTAGE FEEDBACK SOT23-5
SN10501DGK
SN10501DGK
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
SN10501DGKG4
SN10501DGKG4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
SN10501DGKR
SN10501DGKR
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
SN10501DGKRG4
SN10501DGKRG4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
SN10501DGN
SN10501DGN
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP
SN10501DGNR
SN10501DGNR
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP
SN10501DGNRG4
SN10501DGNRG4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP
SN10501DR
SN10501DR
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
SN10503D Compare Parts
  • SN10503D vs SN10503PWPR
  • SN10503D vs SN10503PWP
  • SN10503D vs SN10503DR
  • SN10503D vs SN10502DR
  • SN10503D vs SN10502DR
  • SN10503D vs SN10502DGNRG4
  • SN10503D vs SN10502DGNR
  • SN10503D vs SN10502DGN
  • SN10503D vs SN10502DGKR
  • SN10503D vs SN10502DGKG4
  • SN10503D vs SN10502DGK
  • SN10503D vs SN10502D
  • SN10503D vs SN10501DR
  • SN10503D vs SN10501DGNRG4
  • SN10503D vs SN10501DGNR
  • SN10503D vs SN10501DGN
  • SN10503D vs SN10501DGKRG4
  • SN10503D vs SN10501DGKR
  • SN10503D vs SN10501DGKG4
  • SN10503D vs SN10501DGK
  • SN10503D vs SN10501DBVTG4
  • SN10503D vs SN10501DBVT
  • SN10503D vs SN10501DBVR
  • SN10503D vs SN10501D
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.