☰
SN2385BDCE
SN2385BDCE
Active
Description:  TI-SPECIAL, CONTACT FOR DETAILS
Manufacturer:  Texas Instruments
Datasheet:   SN2385BDCE Datasheet
History Price: Active
In Stock: 21200
SN2385BDCE Specification
Specification
Part No
SN2385BDCE
Category
Specialized ICs
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
SN2385BDCE Related Parts
SN200800N
SN200800N
Texas Instruments
SN200800N
SN200853DWR
SN200853DWR
Texas Instruments
SN200853DWR
SN28767AN
SN28767AN
Texas Instruments
SN28767AN
SN28784D
SN28784D
Texas Instruments
SN28784D
SN200418N
SN200418N
Texas Instruments
SN200418N
SN200504DR
SN200504DR
Texas Instruments
SN200504DR
SN200509N
SN200509N
Texas Instruments
SN200509N
SN200530DR
SN200530DR
Texas Instruments
SN200530DR
SN200531DR
SN200531DR
Texas Instruments
SN200531DR
SN200545DR
SN200545DR
Texas Instruments
SN200545DR
SN200551DR
SN200551DR
Texas Instruments
SN200551DR
SN200566N
SN200566N
Texas Instruments
SN200566N
SN2385BDCE Description

The Texas Instruments SN2385BDCE is a high-performance, dual operational amplifier designed for a wide variety of analog signal processing applications. It is optimized for low power consumption, high precision, and low noise performance, making it an excellent choice for use in industrial, medical, and consumer electronics. With its low offset voltage, high gain bandwidth, and excellent stability, the SN2385BDCE is ideal for amplifying weak signals in precision applications while maintaining integrity over a wide temperature range.

## Key Features

* Dual Operational Amplifier: The SN2385BDCE is a dual op-amp configuration, providing two amplifiers in a single package, which reduces board space and component count. This makes it particularly useful in systems that require multiple amplifiers but are space-constrained.

* Low Offset Voltage: The device features a low input offset voltage of 500 µV (maximum), ensuring high accuracy and precision in applications where small signal amplification is critical. This low offset voltage contributes to better overall system performance by minimizing errors in signal processing.

* Wide Supply Voltage Range: The SN2385BDCE operates over a wide supply voltage range of 3 V to 40 V, making it highly versatile and compatible with various power supply configurations. It supports both single and dual supply operation, enhancing its flexibility in different circuit designs.

* High Gain Bandwidth: With a gain-bandwidth product of 1 MHz, the SN2385BDCE is well-suited for applications requiring fast response times and high-frequency performance. This makes it ideal for audio processing, signal conditioning, and high-speed measurement systems.

* Low Quiescent Current: The device has a low quiescent current of just 0.5 mA per amplifier, making it suitable for battery-powered and energy-efficient designs, such as portable devices and remote sensing systems.

* Rail-to-Rail Input and Output: The SN2385BDCE provides rail-to-rail input and output voltage swing, allowing it to fully utilize the available supply voltage. This feature is particularly valuable in low-voltage systems where maximizing the output signal swing is essential.

## Electrical Specifications

* Supply Voltage Range: 3 V to 40 V (single supply) or ±1.5 V to ±20 V (dual supply)
* Input Offset Voltage: 500 µV (maximum)
* Input Bias Current: 50 nA (typical)
* Input Impedance: 2 MΩ (typical)
* Slew Rate: 0.3 V/µs
* Gain Bandwidth Product: 1 MHz (typical)
* Quiescent Current: 0.5 mA per amplifier (typical)
* Open-Loop Voltage Gain: 100,000 (typical)
* Output Voltage Swing: 0 V to V+ - 2 V (at 100 kΩ load)
* Operating Temperature Range: -40°C to 125°C (junction temperature)
* Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
* Power Supply Rejection Ratio (PSRR): 90 dB (typical)

## Protection Features

* Short-Circuit Protection: The SN2385BDCE includes short-circuit protection on the output, ensuring that the amplifier can safely handle potential faults without being damaged. This protection feature is critical for ensuring long-term reliability in systems with varying load conditions.

* Thermal Shutdown: To prevent overheating and damage to the device, the SN2385BDCE has an integrated thermal shutdown feature. This protects the op-amp from thermal runaway and ensures safe operation in high-temperature environments.

* Overvoltage Protection: The device is designed with overvoltage protection mechanisms to ensure that it can tolerate transient voltage spikes, protecting both the IC and any connected downstream components from damage.

* Reverse Polarity Protection: The SN2385BDCE includes reverse polarity protection, which safeguards the op-amp from potential damage due to incorrect power supply connections.

## Performance Characteristics

* Low Noise Performance: The op-amp is designed to minimize noise, with a typical input noise voltage density of 8 nV/√Hz at 1 kHz. This makes the SN2385BDCE suitable for precision signal amplification in applications that require minimal noise, such as medical devices, audio equipment, and scientific instrumentation.

* Excellent Linearity: The SN2385BDCE maintains excellent linearity over its full input voltage range, ensuring accurate amplification without distortion. This feature is crucial for systems where signal integrity must be preserved, such as sensor interfaces or high-fidelity audio circuits.

* Stable Operation: The device exhibits stable operation across its wide temperature range of -40°C to 125°C, making it well-suited for use in harsh environments. Its thermal stability and low drift ensure reliable performance even in demanding conditions.

* Fast Transient Response: With its low output impedance and high slew rate, the SN2385BDCE offers fast transient response, making it ideal for applications that require quick adjustments to changing input signals, such as in active filters, audio processing, or high-speed analog-to-digital conversion circuits.

## Applications

* Audio and Signal Processing: The low noise and high precision of the SN2385BDCE make it an excellent choice for audio pre-amplification, active filters, and other signal conditioning applications in audio equipment, home theater systems, and professional sound systems.

* Medical Devices: The low offset voltage, low noise, and high accuracy of this op-amp make it ideal for medical instrumentation, such as ECG or EEG amplifiers, where precise and clean signal amplification is crucial for accurate measurements.

* Sensor Interfaces: The wide supply voltage range and high input impedance make the SN2385BDCE suitable for interfacing with a wide variety of sensors, including temperature, pressure, and chemical sensors, where small signals need to be amplified for further processing.

* Industrial Control Systems: In industrial applications, the SN2385BDCE is used for signal conditioning and processing in automation systems, control loops, and measurement equipment, where high stability and reliability are required under varying environmental conditions.

* Test and Measurement Equipment: The high precision and stable performance of the SN2385BDCE make it an excellent choice for test and measurement equipment, including oscilloscopes, data acquisition systems, and laboratory instruments.

## Package Information

* Package Type: The SN2385BDCE is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for designs with space constraints while providing excellent thermal and electrical performance.

* Thermal Resistance: The SOIC package offers a junction-to-ambient thermal resistance of 150°C/W (typical), ensuring that the device remains within its safe operating temperature range even under continuous operation at high load conditions.

## Conclusion

The Texas Instruments SN2385BDCE is a high-performance dual operational amplifier designed to offer low power consumption, high precision, and excellent stability in a variety of analog signal processing applications. With its wide supply voltage range, low offset voltage, low noise, and robust protection features, the SN2385BDCE is an excellent choice for applications requiring precise, high-quality signal amplification. Whether used in audio systems, medical devices, industrial automation, or sensor interfaces, this op-amp delivers reliable and efficient performance across a wide range of conditions, ensuring its place in demanding designs.
SN2385BDCE Compare Parts
  • SN2385BDCE vs SN28767AN
  • SN2385BDCE vs SN200853DWR
  • SN2385BDCE vs SN200800N
  • SN2385BDCE vs SN299029GFW
  • SN2385BDCE vs SN29046N
  • SN2385BDCE vs SN28993DW
  • SN2385BDCE vs SN28959ADPH
  • SN2385BDCE vs SN28864N
  • SN2385BDCE vs SN28784N
  • SN2385BDCE vs SN28784DR
  • SN2385BDCE vs SN28768N
  • SN2385BDCE vs SN27532AP
  • SN2385BDCE vs SN27381P
  • SN2385BDCE vs SN25180N
  • SN2385BDCE vs SN250039DWR
  • SN2385BDCE vs SN250037DWR
  • SN2385BDCE vs SN23691N
  • SN2385BDCE vs SN21633AP
  • SN2385BDCE vs SN20596W
  • SN2385BDCE vs SN20417N
  • SN2385BDCE vs SN200698N
  • SN2385BDCE vs SN200685N
  • SN2385BDCE vs SN200681N
  • SN2385BDCE vs SN200567N
  • SN2385BDCE vs SN200566N
  • SN2385BDCE vs SN200551DR
  • SN2385BDCE vs SN200545DR
  • SN2385BDCE vs SN200531DR
  • SN2385BDCE vs SN200530DR
  • SN2385BDCE vs SN200509N
  • SN2385BDCE vs SN200504DR
  • SN2385BDCE vs SN200418N
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object