☰
SN7400D
SN7400D
Active
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN7400D Datasheet
History Price: $1.69000
In Stock: 31440
SN7400D Specification
Specification
Part No
SN7400D
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
7400
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
400μA, 16mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN7400D Related Parts
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN7402N
SN7402N
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
SN7400D Description
The Texas Instruments SN7400D is a quad 2-input NAND gate integrated circuit that is part of the 7400 series of logic devices. This device is widely used in digital circuits for implementing various logic functions, making it a fundamental component in both educational and professional electronics applications. The SN7400D is designed to operate with TTL (Transistor-Transistor Logic) levels, providing reliable performance in a variety of digital logic applications.

## Key Features

1. Quad 2-Input NAND Gates: The SN7400D contains four independent NAND gates, each with two inputs. This allows for versatile logic design and implementation in a compact package.

2. TTL Compatible: The device is compatible with standard TTL logic levels, making it suitable for interfacing with other TTL devices in digital circuits.

3. Wide Supply Voltage Range: The SN7400D operates over a supply voltage range of 4.75V to 5.25V, which is typical for TTL devices, ensuring compatibility with a variety of power supply configurations.

4. Low Power Consumption: The device is designed to consume low power, making it suitable for battery-operated and energy-efficient applications.

5. High Noise Immunity: The SN7400D features a high noise margin, which enhances its reliability in noisy environments and ensures stable operation.

6. Fast Switching Times: The device offers fast propagation delays, typically around 10 ns, allowing for high-speed operation in digital circuits.

7. Standard 14-Pin Dual In-Line Package (DIP): The SN7400D is available in a standard 14-pin DIP package, making it easy to integrate into various circuit designs.

## Specifications

- Number of Gates: 4 (Quad)
- Type of Gates: 2-input NAND
- Supply Voltage (Vcc): 4.75V to 5.25V
- Input Voltage (VIH): Minimum 2.0V (High)
- Input Voltage (VIL): Maximum 0.8V (Low)
- Output Voltage (VOH): Minimum 2.4V (High)
- Output Voltage (VOL): Maximum 0.4V (Low)
- Propagation Delay (tpd): Typically 10 ns
- Power Dissipation: Approximately 1 mW per gate
- Operating Temperature Range: 0°C to 70°C (commercial grade)
- Package Type: 14-Pin DIP

## Applications

The SN7400D is widely used in various applications, including:

- Digital Logic Circuits: It is commonly used in combinational logic circuits, where NAND gates are fundamental building blocks for creating more complex logic functions.
- Data Processing: The device can be used in data processing applications, such as arithmetic operations and data manipulation.
- Control Systems: The SN7400D is suitable for use in control systems where logic decisions are required based on multiple input conditions.
- Signal Conditioning: It can be employed in signal conditioning applications to process and manipulate digital signals.

## Conclusion

The Texas Instruments SN7400D is a versatile and essential component in digital electronics, providing four 2-input NAND gates in a single package. Its compatibility with TTL logic levels, low power consumption, and fast switching times make it an ideal choice for a wide range of applications. Whether used in educational projects, prototyping, or professional designs, the SN7400D offers reliable performance and ease of integration, making it a staple in the toolkit of engineers and hobbyists alike. Its robust design and functionality ensure that it remains a popular choice for implementing digital logic functions in various electronic systems.
SN7400D Compare Parts
  • SN7400D vs SN75453BPS
  • SN7400D vs SN74S86NSRG4
  • SN7400D vs SN74S86NSRE4
  • SN7400D vs SN74S86NSR
  • SN7400D vs SN74S86NS
  • SN7400D vs SN74S86N
  • SN7400D vs SN74S86DRG4
  • SN7400D vs SN74S86DRE4
  • SN7400D vs SN74S86DR
  • SN7400D vs SN74S86D
  • SN7400D vs SN74S65N
  • SN7400D vs SN74S65DR
  • SN7400D vs SN74S64N3
  • SN7400D vs SN74S64N
  • SN7400D vs SN74S64D
  • SN7400D vs SN74S40N
  • SN7400D vs SN74S38NSR
  • SN7400D vs SN74S38NS
  • SN7400D vs SN74S38N3
  • SN7400D vs SN74S38N
  • SN7400D vs SN74S38DR
  • SN7400D vs SN74S38D
  • SN7400D vs SN74S37NSRG4
  • SN7400D vs SN74S37NSRE4
  • SN7400D vs SN74S37NSR
  • SN7400D vs SN74S37NS
  • SN7400D vs SN74S37N
  • SN7400D vs SN74S37DRG4
  • SN7400D vs SN74S37DRE4
  • SN7400D vs SN74S37DR
  • SN7400D vs SN74S37D
  • SN7400D vs SN74S32NSRG4
  • SN7400D vs SN74S32NSRE4
  • SN7400D vs SN74S32NSR
  • SN7400D vs SN74S32NS
  • SN7400D vs SN74S32N
  • SN7400D vs SN74S32DR
  • SN7400D vs SN74S32D
  • SN7400D vs SN74S30N
  • SN7400D vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied