SN7417N
SN7417N
Active
Description:  IC BUF NON-INVERT 5.25V 14DIP
Manufacturer:  Texas Instruments
Datasheet:   SN7417N Datasheet
History Price: $2.05000
In Stock: 27200
SN7417N Specification
Specification
Part No
SN7417N
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
7400
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Open Collector
Current - Output High, Low
-, 40mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
SN7417N Related Parts
SN7407D
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417NS
SN7417NS
Texas Instruments
IC BUFF/DVR HEX NON-INV 14SO
SN7417N Description
The Texas Instruments SN7417N is a versatile and widely used digital logic integrated circuit. It is part of the 74xx series of TTL (Transistor-Transistor Logic) devices, known for its reliability and ease of use in digital circuits. Below is a detailed overview of the SN7417N, including its specifications and features.

## Texas Instruments SN7417N Overview

The SN7417N is a TTL logic device designed to function as a quad 2-input NAND gate. Each gate within the device performs a NAND operation on two input signals, which is a fundamental building block in digital logic circuits. This IC is often used in various digital applications, including combinational logic, signal processing, and control systems.

## Key Features

1. Quad 2-Input NAND Gates:
- The SN7417N contains four independent NAND gates, each with two inputs. This allows for the construction of complex logic functions using a minimal number of ICs.

2. Standard TTL Logic:
- As a TTL device, the SN7417N provides reliable performance with standard TTL logic levels and timing characteristics. It is compatible with other TTL components, ensuring interoperability in digital systems.

3. High-Speed Operation:
- The IC is designed for high-speed operation, which makes it suitable for fast digital circuits where speed is a critical factor.

4. Low Power Consumption:
- The SN7417N is designed to operate with low power consumption, which is beneficial for battery-powered and low-power applications.

5. Wide Operating Voltage Range:
- The device operates over a wide range of supply voltages, making it versatile for different circuit designs.

6. Pin and Function Compatibility:
- The SN7417N is pin-compatible with other 74xx series logic devices, which simplifies integration into existing designs.

## Specifications

- Logic Function:
- Function: Quad 2-input NAND gate
- Number of Gates: 4

- Electrical Characteristics:
- Supply Voltage (Vcc): Typically 4.75V to 5.25V
- Input Voltage (Vi): TTL logic levels (0V for low, 2V to 5V for high)
- Output Voltage (Vo): TTL logic levels (0V for low, Vcc - 0.2V for high)
- Propagation Delay: Typically 10 ns (depends on load and conditions)
- Fan-Out: Typically 2 (for TTL logic, the number of standard TTL loads that can be driven by the output)

- Power Consumption:
- Quiescent Supply Current (Icc): Typically 1 mA (depends on the number of gates and switching activity)
- Dynamic Power Dissipation: Depends on switching frequency and load capacitance

- Package Information:
- Package Type: Dual In-Line Package (DIP) or Surface Mount (SMD) package
- Number of Pins: 14
- Pin Configuration: Standard 14-pin DIP with defined pins for inputs, outputs, and power supply connections

- Operating Temperature Range:
- Temperature Range: Typically -40°C to +85°C, suitable for industrial and automotive applications

- Logic Levels:
- Input Low Voltage (Vil): Typically 2.0V
- Output Low Voltage (Vol): Typically 2.4V (when sourcing current)

## Applications

- Combinational Logic Circuits:
- The SN7417N is used to construct various combinational logic functions, such as arithmetic operations, data manipulation, and decision-making circuits.

- Signal Processing:
- It can be employed in signal processing applications where logic operations are needed to manipulate digital signals.

- Control Systems:
- Suitable for use in control systems where NAND gates are required for implementing logical control functions.

- Educational and Prototyping:
- The SN7417N is commonly used in educational settings and prototyping for learning and experimenting with digital logic design.

## Summary

The Texas Instruments SN7417N is a robust and reliable TTL logic IC featuring four 2-input NAND gates. It offers high-speed operation, low power consumption, and wide compatibility with other TTL logic devices. With its standard TTL logic levels and versatile application potential, the SN7417N is an essential component for various digital circuits, including combinational logic, signal processing, and control systems. Its ease of use and reliable performance make it a popular choice for both educational and professional applications in digital electronics.
SN7417N Compare Parts
  • SN7417N vs SN75477PG4
  • SN7417N vs SN75477P
  • SN7417N vs SN75477DRE4
  • SN7417N vs SN75477DR
  • SN7417N vs SN75477DG4
  • SN7417N vs SN75477DE4
  • SN7417N vs SN75477D
  • SN7417N vs SN75473DR
  • SN7417N vs SN75473D
  • SN7417N vs SN75472P
  • SN7417N vs SN75472DE4
  • SN7417N vs SN75472D
  • SN7417N vs SN75471P
  • SN7417N vs SN75471DR
  • SN7417N vs SN75471D
  • SN7417N vs SN75463P
  • SN7417N vs SN75463D
  • SN7417N vs SN75462PG4
  • SN7417N vs SN75462P
  • SN7417N vs SN75462DR
  • SN7417N vs SN75462D
  • SN7417N vs SN75454BPSR
  • SN7417N vs SN75454BPS
  • SN7417N vs SN75454BPG4
  • SN7417N vs SN75454BP
  • SN7417N vs SN75454BDR
  • SN7417N vs SN75454BD
  • SN7417N vs SN75453BPSR
  • SN7417N vs SN75453BPG4
  • SN7417N vs SN75453BP
  • SN7417N vs SN75453BDRG4
  • SN7417N vs SN75453BDR
  • SN7417N vs SN75453BD
  • SN7417N vs SN75452BPSR
  • SN7417N vs SN75452BPS
  • SN7417N vs SN75452BPG4
  • SN7417N vs SN75452BP
  • SN7417N vs SN75452BDRG4
  • SN7417N vs SN75452BDRE4
  • SN7417N vs SN75452BDR
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!