SN74ABT162501DL
SN74ABT162501DL
Discontinued
Description:  IC UNIV BUS TXRX 18BIT 56SSOP
Manufacturer:  Texas Instruments
History Price: $1.87000
In Stock: 46400
SN74ABT162501DL Specification
Specification
Part No
SN74ABT162501DL
Category
Logic - Universal Bus Functions
Manufacturer
Texas Instruments
Series
74ABT
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Transceiver
Number of Circuits
18-Bit
Current - Output High, Low
32mA, 64mA; 12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
SN74ABT162501DL PDF Datasheet
SN74ABT162501DL Related Parts
SN74ABT162500DL
SN74ABT162500DL
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162500DLR
SN74ABT162500DLR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162501DGGR
SN74ABT162501DGGR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
SN74ABT162501DLR
SN74ABT162501DLR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162601DGG
SN74ABT162601DGG
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
SN74ABT162601DGGR
SN74ABT162601DGGR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
SN74ABT162601DL
SN74ABT162601DL
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162601DLG4
SN74ABT162601DLG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162601DLR
SN74ABT162601DLR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT16500BDGGR
SN74ABT16500BDGGR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
SN74ABT16500BDL
SN74ABT16500BDL
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT16500BDLG4
SN74ABT16500BDLG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162501DL Compare Parts
  • SN74ABT162501DL vs SN74VMEH22501GQLR
  • SN74ABT162501DL vs SN74VMEH22501DGVR
  • SN74ABT162501DL vs SN74VMEH22501DGGR
  • SN74ABT162501DL vs SN74VMEH22501AZQLR
  • SN74ABT162501DL vs SN74VMEH22501AGQLR
  • SN74ABT162501DL vs SN74VMEH22501ADGVR
  • SN74ABT162501DL vs SN74VMEH22501ADGGR
  • SN74ABT162501DL vs SN74SSTL16837ADGGR
  • SN74ABT162501DL vs SN74LVTH18514DGGR
  • SN74ABT162501DL vs SN74LVTH18512DGGR
  • SN74ABT162501DL vs SN74LVTH18511DGGR
  • SN74ABT162501DL vs SN74LVTH16835DLR
  • SN74ABT162501DL vs SN74LVTH16835DLG4
  • SN74ABT162501DL vs SN74LVTH16835DL
  • SN74ABT162501DL vs SN74LVTH16835DGGR
  • SN74ABT162501DL vs SN74LVTH16501DLR
  • SN74ABT162501DL vs SN74LVTH16501DLG4
  • SN74ABT162501DL vs SN74LVTH16501DL
  • SN74ABT162501DL vs SN74LVTH16501DGGR
  • SN74ABT162501DL vs SN74LVTH16500ZQLR
  • SN74ABT162501DL vs SN74LVTH16500GQLR
  • SN74ABT162501DL vs SN74LVTH16500DLR
  • SN74ABT162501DL vs SN74LVTH16500DL
  • SN74ABT162501DL vs SN74LVTH16500DGGR
  • SN74ABT162501DL vs SN74LVT18512DGGR
  • SN74ABT162501DL vs SN74LVT16835DLR
  • SN74ABT162501DL vs SN74LVT16835DL
  • SN74ABT162501DL vs SN74LVT16835DGGR
  • SN74ABT162501DL vs SN74LVT16501DLR
  • SN74ABT162501DL vs SN74LVT16501DL
  • SN74ABT162501DL vs SN74LVT16501DGGR
  • SN74ABT162501DL vs SN74LVT16500DLR
  • SN74ABT162501DL vs SN74LVT16500DL
  • SN74ABT162501DL vs SN74LVT16500DGGR
  • SN74ABT162501DL vs SN74LVCH16901DGGR
  • SN74ABT162501DL vs SN74GTLPH32916ZKFR
  • SN74ABT162501DL vs SN74GTLPH32916KR
  • SN74ABT162501DL vs SN74GTLPH32912ZKFR
  • SN74ABT162501DL vs SN74GTLPH32912KR
  • SN74ABT162501DL vs SN74GTLPH16916VR
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.