☰
SN74LS280D
SN74LS280D
Active
Description:  IC PARITY GEN/CHKER 9-BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS280D Datasheet
History Price: $1.61000
In Stock: 29920
SN74LS280D Specification
Specification
Part No
SN74LS280D
Category
Logic - Parity Generators and Checkers
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Number of Circuits
9-Bit
Current - Output High, Low
400μA, 8mA
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SN74LS280D Related Parts
SN74180N
SN74180N
Texas Instruments
PARITY GENERATOR/CHECKER, 8-BIT,
SN74ALS280D
SN74ALS280D
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74ALS280DE4
SN74ALS280DE4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74ALS280DG4
SN74ALS280DG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74ALS280DR
SN74ALS280DR
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74ALS280DRE4
SN74ALS280DRE4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74ALS280DRG4
SN74ALS280DRG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74ALS280N
SN74ALS280N
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
SN74ALS280N3
SN74ALS280N3
Texas Instruments
PARITY GENERATOR, ALS SERIES
SN74ALS280NG4
SN74ALS280NG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
SN74AS280D
SN74AS280D
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
SN74AS280DE4
SN74AS280DE4
Texas Instruments
IC 9-BIT GEN/CHKER 14SOIC
SN74LS280D Compare Parts
  • SN74LS280D vs SN74S280NSRE4
  • SN74LS280D vs SN74S280NSR
  • SN74LS280D vs SN74S280N3
  • SN74LS280D vs SN74S280N
  • SN74LS280D vs SN74S280D
  • SN74LS280D vs SN74LS280NSR
  • SN74LS280D vs SN74LS280NS
  • SN74LS280D vs SN74LS280N
  • SN74LS280D vs SN74LS280N
  • SN74LS280D vs SN74LS280M
  • SN74LS280D vs SN74LS280DRG4
  • SN74LS280D vs SN74LS280DRE4
  • SN74LS280D vs SN74LS280DR
  • SN74LS280D vs SN74F280BNSR
  • SN74LS280D vs SN74F280BN
  • SN74LS280D vs SN74F280BDR
  • SN74LS280D vs SN74F280BD
  • SN74LS280D vs SN74AS286NSRG4
  • SN74LS280D vs SN74AS286NSRE4
  • SN74LS280D vs SN74AS286NSR
  • SN74LS280D vs SN74AS286NG4
  • SN74LS280D vs SN74AS286N
  • SN74LS280D vs SN74AS286DRG4
  • SN74LS280D vs SN74AS286DRE4
  • SN74LS280D vs SN74AS286DR
  • SN74LS280D vs SN74AS286D
  • SN74LS280D vs SN74AS280NSR
  • SN74LS280D vs SN74AS280NS
  • SN74LS280D vs SN74AS280N
  • SN74LS280D vs SN74AS280DRG4
  • SN74LS280D vs SN74AS280DRE4
  • SN74LS280D vs SN74AS280DR
  • SN74LS280D vs SN74AS280DE4
  • SN74LS280D vs SN74AS280D
  • SN74LS280D vs SN74ALS280NG4
  • SN74LS280D vs SN74ALS280N3
  • SN74LS280D vs SN74ALS280N
  • SN74LS280D vs SN74ALS280DRG4
  • SN74LS280D vs SN74ALS280DRE4
  • SN74LS280D vs SN74ALS280DR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class