☰
SN74LS85D
SN74LS85D
Active
Description:  IC COMPARATOR MAGNITUDE 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS85D Datasheet
History Price: $1.74000
In Stock: 640
SN74LS85D Specification
Specification
Part No
SN74LS85D
Category
Logic - Comparators
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Magnitude Comparator
Number of Bits
4
Output
Active High
Output Function
AB
Voltage - Supply
4.75V ~ 5.25V
Current - Output High, Low
400μA, 8mA
Max Propagation Delay @ V, Max CL
45ns @ 5V, 15pF
Current - Quiescent (Iq)
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
SN74LS85D Related Parts
SN74ALS29806NT
SN74ALS29806NT
Texas Instruments
IDENTITY COMPARATOR, ALS SERIES
SN74ALS518DW
SN74ALS518DW
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
SN74ALS518DWE4
SN74ALS518DWE4
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
SN74ALS518N
SN74ALS518N
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP
SN74ALS518NS
SN74ALS518NS
Texas Instruments
IDENTITY COMPARATOR, ALS SERIES
SN74ALS518NSR
SN74ALS518NSR
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
SN74ALS518NSRE4
SN74ALS518NSRE4
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
SN74ALS518NSRG4
SN74ALS518NSRG4
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
SN74ALS520DW
SN74ALS520DW
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
SN74ALS520DWR
SN74ALS520DWR
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
SN74ALS520DWRE4
SN74ALS520DWRE4
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
SN74ALS520DWRG4
SN74ALS520DWRG4
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
SN74LS85D Description
Overview of onsemi SN74LS85D

The onsemi SN74LS85D is a high-speed, low-power, 4-bit magnitude comparator designed for digital applications. This device is part of the 74LS series, which is known for its low power consumption and high-speed performance. The SN74LS85D is particularly useful in applications where comparison of binary numbers is required, such as in arithmetic logic units (ALUs), digital signal processing, and various control systems.

Key Specifications

- Supply Voltage (Vcc): 4.75 V to 5.25 V
- Input Voltage Levels:
- High Level (VIH): 2.0 V minimum
- Low Level (VIL): 0.8 V maximum
- Output Voltage Levels:
- High Level (VOH): Vcc - 0.5 V minimum
- Low Level (VOL): 0.5 V maximum
- Propagation Delay: 10 ns (typical)
- Power Dissipation: 1.5 mW (typical)
- Temperature Range: 0°C to 70°C (commercial grade)
- Package Type: DIP-16 or SOIC-16

Functional Features

The SN74LS85D includes several features that enhance its functionality and ease of use:

- 4-Bit Comparison: The device can compare two 4-bit binary numbers (A3-A0 and B3-B0) and determine their relative magnitudes.
- Equality and Inequality Outputs: It provides outputs for equality (A = B) and inequality (A > B or A < B), which can be used in various logical operations.
- Cascading Capability: Multiple SN74LS85D devices can be cascaded to compare larger binary numbers, making it versatile for complex applications.
- Active-Low Outputs: The outputs are active-low, which simplifies interfacing with other digital logic devices.

Performance Characteristics

The SN74LS85D is designed for high-speed operation, with a typical propagation delay of just 10 ns. This makes it suitable for applications requiring fast response times. The low power dissipation of 1.5 mW ensures that it can be used in battery-operated devices without significantly draining the power supply.

Applications

The SN74LS85D is widely used in various digital applications, including:

- Arithmetic Logic Units (ALUs): It can be used in ALUs for performing comparison operations as part of arithmetic calculations.
- Digital Signal Processing: The device is useful in DSP applications where quick comparisons of data are necessary.
- Control Systems: It can be employed in control systems for decision-making processes based on the comparison of input signals.
- Data Processing: The comparator can be used in data processing systems to determine the order of data packets or signals.

Conclusion

The onsemi SN74LS85D is a reliable and efficient 4-bit magnitude comparator that meets the needs of modern digital applications. With its low power consumption, high-speed performance, and versatile functionality, it is an excellent choice for designers looking to implement comparison logic in their systems. Its ability to cascade with other comparators allows for scalability in applications requiring larger bit-width comparisons, making it a valuable component in various electronic designs.
SN74LS85D Compare Parts
  • SN74LS85D vs SN74S85NSRE4
  • SN74LS85D vs SN74S85NSR
  • SN74LS85D vs SN74S85N3
  • SN74LS85D vs SN74S85N
  • SN74LS85D vs SN74S85D
  • SN74LS85D vs SN74LS85NSR
  • SN74LS85D vs SN74LS85NS
  • SN74LS85D vs SN74LS85N
  • SN74LS85D vs SN74LS85ML1
  • SN74LS85D vs SN74LS85MEL
  • SN74LS85D vs SN74LS85DRE4
  • SN74LS85D vs SN74LS85DR
  • SN74LS85D vs SN74LS688NSR
  • SN74LS85D vs SN74LS688NG4
  • SN74LS85D vs SN74LS688N3
  • SN74LS85D vs SN74LS688N
  • SN74LS85D vs SN74LS688N
  • SN74LS85D vs SN74LS688DWR
  • SN74LS85D vs SN74LS688DW
  • SN74LS85D vs SN74LS688DW
  • SN74LS85D vs SN74LS686NT
  • SN74LS85D vs SN74LS685N
  • SN74LS85D vs SN74LS685DW
  • SN74LS85D vs SN74LS684NSR
  • SN74LS85D vs SN74LS684NS
  • SN74LS85D vs SN74LS684N
  • SN74LS85D vs SN74LS684N
  • SN74LS85D vs SN74LS684DWR
  • SN74LS85D vs SN74LS684DW
  • SN74LS85D vs SN74LS684DW
  • SN74LS85D vs SN74LS682NSR
  • SN74LS85D vs SN74LS682N
  • SN74LS85D vs SN74LS682DWRG4
  • SN74LS85D vs SN74LS682DWR
  • SN74LS85D vs SN74LS682DW
  • SN74LS85D vs SN74LS682DW
  • SN74LS85D vs SN74HC688PWTG4
  • SN74LS85D vs SN74HC688PWT
  • SN74LS85D vs SN74HC688PWRG4
  • SN74LS85D vs SN74HC688PWRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!